HAVE, Inc. Shure BETA 87A Super Cardioid Vocal Microphone SHUBETA87A

Description
SHUBETA87A - Shure Beta 87A Premium Quality Supercardioid Hand-held Electret Condenser Vocal Microphone. List Price: $311.00 Perfect for all vocal applications! The Shure Beta 87A is a premium quality supercardioid hand-held electret condenser vocal microphone with exceptionally smooth frequency response and high sound pressure level capability. Used for professional sound reinforcement, broadcasting, and studio recording applications, the Beta 87A combines superb performance with the ruggedness needed for touring and field production. The Beta 87Afeatures a controlled low-frequency roll-off that compensates for proximity effect and prevents the ã´boomy™: sound often associated with close pick-up. The characteristic Shure presence rise brightensthe upper midrange. The tight supercardioid pattern, with null points at approximately 125 degrees, provides maximum isolation from other vocalists or instruments while offering minimal off-axis coloration. The Beta 87A operates on phantom power. FEATURES: Smooth frequency response with gradual presence rise Highly consistent supercardioid polar pattern provides superior gain-before-feedback Electronic low-frequency roll-off compensates for proximity effect Wide dynamic range (117 dB) and low distortion characteristics Very low susceptibility to RFI a
Description
SHUBETA87A - Shure Beta 87A Premium Quality Supercardioid Hand-held Electret Condenser Vocal Microphone. List Price: $311.00 Perfect for all vocal applications! The Shure Beta 87A is a premium quality supercardioid hand-held electret condenser vocal microphone with exceptionally smooth frequency response and high sound pressure level capability. Used for professional sound reinforcement, broadcasting, and studio recording applications, the Beta 87A combines superb performance with the ruggedness needed for touring and field production. The Beta 87Afeatures a controlled low-frequency roll-off that compensates for proximity effect and prevents the ã´boomy™: sound often associated with close pick-up. The characteristic Shure presence rise brightensthe upper midrange. The tight supercardioid pattern, with null points at approximately 125 degrees, provides maximum isolation from other vocalists or instruments while offering minimal off-axis coloration. The Beta 87A operates on phantom power. FEATURES: Smooth frequency response with gradual presence rise Highly consistent supercardioid polar pattern provides superior gain-before-feedback Electronic low-frequency roll-off compensates for proximity effect Wide dynamic range (117 dB) and low distortion characteristics Very low susceptibility to RFI a

Suppliers

Company
Product
Description
Supplier Links
Shure BETA 87A Super Cardioid Vocal Microphone - SHUBETA87A - HAVE, Inc.
Hudson, NY, USA
Shure BETA 87A Super Cardioid Vocal Microphone
SHUBETA87A
Shure BETA 87A Super Cardioid Vocal Microphone SHUBETA87A
SHUBETA87A - Shure Beta 87A Premium Quality Supercardioid Hand-held Electret Condenser Vocal Microphone. List Price: $311.00 Perfect for all vocal applications! The Shure Beta 87A is a premium quality supercardioid hand-held electret condenser vocal microphone with exceptionally smooth frequency response and high sound pressure level capability. Used for professional sound reinforcement, broadcasting, and studio recording applications, the Beta 87A combines superb performance with the ruggedness needed for touring and field production. The Beta 87Afeatures a controlled low-frequency roll-off that compensates for proximity effect and prevents the ã´boomy™: sound often associated with close pick-up. The characteristic Shure presence rise brightensthe upper midrange. The tight supercardioid pattern, with null points at approximately 125 degrees, provides maximum isolation from other vocalists or instruments while offering minimal off-axis coloration. The Beta 87A operates on phantom power. FEATURES: Smooth frequency response with gradual presence rise Highly consistent supercardioid polar pattern provides superior gain-before-feedback Electronic low-frequency roll-off compensates for proximity effect Wide dynamic range (117 dB) and low distortion characteristics Very low susceptibility to RFI a

SHUBETA87A - Shure Beta 87A Premium Quality Supercardioid Hand-held Electret Condenser Vocal Microphone.
List Price: $311.00
Perfect for all vocal applications!

The Shure Beta 87A is a premium quality supercardioid hand-held electret condenser vocal microphone with exceptionally smooth frequency response and high sound pressure level capability. Used for professional sound reinforcement, broadcasting, and studio recording applications, the Beta 87A combines superb performance with the ruggedness needed for touring and field production. The Beta 87Afeatures a controlled low-frequency roll-off that compensates for proximity effect and prevents the ôboomy™: sound often associated with close pick-up. The characteristic Shure presence rise brightensthe upper midrange. The tight supercardioid pattern, with null points at approximately 125 degrees, provides maximum isolation from other vocalists or instruments while offering minimal off-axis coloration. The Beta 87A operates on phantom power.
FEATURES:

  • Smooth frequency response with gradual presence rise
  • Highly consistent supercardioid polar pattern provides superior gain-before-feedback
  • Electronic low-frequency roll-off compensates for proximity effect
  • Wide dynamic range (117 dB) and low distortion characteristics
  • Very low susceptibility to RFI a
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Audio Microphones
Product Number SHUBETA87A
Product Name Shure BETA 87A Super Cardioid Vocal Microphone
Directivity Supercardioid
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287740 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 6.31 mV/Pa (43502 mV/psi)
Impedance 2200 ohms
View Details
Microphones - 448-IM64D130AXTMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 15.85 mV/Pa (109273 mV/psi)
View Details
Microphone Elements - PMOF-6027WN-44KDQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 100 to 10000 Hz
Dynamic Range 115 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
View Details
4 suppliers
Clip-On Computer Mic - 88-508 - Computer Network Accessories, Inc.
Computer Network Accessories, Inc.
View Details