HAVE, Inc. Sennheiser E945 Supercardioid Microphone SENE945

Description
SENE945 - Sennheiser evolution e945 Supercardioid Dynamic Lead Vocal Stage Microphone. List Price: $305.00 The e945 is a supercardioid lead vocal stage microphone specially designed to perform under pressure while exhibiting a naturally smooth response. Made for the working musician. Excellent sound results guaranteed, day to day, 365 days a year. First choice for rental companies. FEATURES: Metal construction: Rugged and reliable Shock-mounted capsule: Low sensitivity to impact and handling noise Supercardioid pickup pattern: Insulation from other on-stage signals Hum compensating coil: Reduces electrical interference Neodymium ferrous magnet with boron: Keeps microphone stable regardless of climate Falcon ring: Consistent sound over time Made in Germany Supplied Accessories: 1 Protective pouch, 1 MZQ 800 microphone clip
Description
SENE945 - Sennheiser evolution e945 Supercardioid Dynamic Lead Vocal Stage Microphone. List Price: $305.00 The e945 is a supercardioid lead vocal stage microphone specially designed to perform under pressure while exhibiting a naturally smooth response. Made for the working musician. Excellent sound results guaranteed, day to day, 365 days a year. First choice for rental companies. FEATURES: Metal construction: Rugged and reliable Shock-mounted capsule: Low sensitivity to impact and handling noise Supercardioid pickup pattern: Insulation from other on-stage signals Hum compensating coil: Reduces electrical interference Neodymium ferrous magnet with boron: Keeps microphone stable regardless of climate Falcon ring: Consistent sound over time Made in Germany Supplied Accessories: 1 Protective pouch, 1 MZQ 800 microphone clip

Suppliers

Company
Product
Description
Supplier Links
Sennheiser E945 Supercardioid Microphone - SENE945 - HAVE, Inc.
Hudson, NY, USA
Sennheiser E945 Supercardioid Microphone
SENE945
Sennheiser E945 Supercardioid Microphone SENE945
SENE945 - Sennheiser evolution e945 Supercardioid Dynamic Lead Vocal Stage Microphone. List Price: $305.00 The e945 is a supercardioid lead vocal stage microphone specially designed to perform under pressure while exhibiting a naturally smooth response. Made for the working musician. Excellent sound results guaranteed, day to day, 365 days a year. First choice for rental companies. FEATURES: Metal construction: Rugged and reliable Shock-mounted capsule: Low sensitivity to impact and handling noise Supercardioid pickup pattern: Insulation from other on-stage signals Hum compensating coil: Reduces electrical interference Neodymium ferrous magnet with boron: Keeps microphone stable regardless of climate Falcon ring: Consistent sound over time Made in Germany Supplied Accessories: 1 Protective pouch, 1 MZQ 800 microphone clip

SENE945 - Sennheiser evolution e945 Supercardioid Dynamic Lead Vocal Stage Microphone.
List Price: $305.00

The e945 is a supercardioid lead vocal stage microphone specially designed to perform under pressure while exhibiting a naturally smooth response. Made for the working musician. Excellent sound results guaranteed, day to day, 365 days a year. First choice for rental companies.
FEATURES:

  • Metal construction: Rugged and reliable
  • Shock-mounted capsule: Low sensitivity to impact and handling noise
  • Supercardioid pickup pattern: Insulation from other on-stage signals
  • Hum compensating coil: Reduces electrical interference
  • Neodymium ferrous magnet with boron: Keeps microphone stable regardless of climate
  • Falcon ring: Consistent sound over time
  • Made in Germany
  • Supplied Accessories: 1 Protective pouch, 1 MZQ 800 microphone clip
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Audio Microphones
Product Number SENE945
Product Name Sennheiser E945 Supercardioid Microphone
Directivity Supercardioid
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM64D130AXTMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 15.85 mV/Pa (109273 mV/psi)
View Details
Microphone Elements - PMOF-9745W-42DQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 10 to 16000 Hz
Dynamic Range 115 dB re 20µPa
Actual Size 0.3819 inch (9.7 mm)
View Details
2 suppliers
Clip-On Computer Mic - 88-508 - Computer Network Accessories, Inc.
Computer Network Accessories, Inc.
View Details