HAVE, Inc. Sennheiser E906 Supercardioid Microphone SENE906

Description
SENE906 - Sennheiser evolution e906 Supercardioid Dynamic Instrument Microphone. List Price: $359.00 An Excellent Mic for Guitar Amps The Sennheiser e906 instrument microphone was primarily designed for guitar amplifiers, but it is also an excellent choice for percussion and brass applications. It has a supercardioid polar pattern, a flatbody shape, very fast response, a hum-compensating coil that minimizes self noise, and 3 selectable characters (Bright, Normal, and Smooth). FEATURES: Lively, full sound Very fast attack Flat shape of microphone body perfect for guitar amps 3 adjustable sound characteristics (Bright, Normal, Smooth) Hum-compensating coil for low self noise Extra-resistantreinf orced rugged metal body Pick-up pattern: supercardioid Frequency response: 40Hz-18kHz Sensitivity in free field, no load (1kHz): 2,2 mV/Pa Nominal impedance: 350 ohm Min. terminating impedance: 1000 ohm Dimensions: 55 x 34 x 134 mm Weight: 1/3 lb.
Description
SENE906 - Sennheiser evolution e906 Supercardioid Dynamic Instrument Microphone. List Price: $359.00 An Excellent Mic for Guitar Amps The Sennheiser e906 instrument microphone was primarily designed for guitar amplifiers, but it is also an excellent choice for percussion and brass applications. It has a supercardioid polar pattern, a flatbody shape, very fast response, a hum-compensating coil that minimizes self noise, and 3 selectable characters (Bright, Normal, and Smooth). FEATURES: Lively, full sound Very fast attack Flat shape of microphone body perfect for guitar amps 3 adjustable sound characteristics (Bright, Normal, Smooth) Hum-compensating coil for low self noise Extra-resistantreinf orced rugged metal body Pick-up pattern: supercardioid Frequency response: 40Hz-18kHz Sensitivity in free field, no load (1kHz): 2,2 mV/Pa Nominal impedance: 350 ohm Min. terminating impedance: 1000 ohm Dimensions: 55 x 34 x 134 mm Weight: 1/3 lb.

Suppliers

Company
Product
Description
Supplier Links
Sennheiser E906 Supercardioid Microphone - SENE906 - HAVE, Inc.
Hudson, NY, USA
Sennheiser E906 Supercardioid Microphone
SENE906
Sennheiser E906 Supercardioid Microphone SENE906
SENE906 - Sennheiser evolution e906 Supercardioid Dynamic Instrument Microphone. List Price: $359.00 An Excellent Mic for Guitar Amps The Sennheiser e906 instrument microphone was primarily designed for guitar amplifiers, but it is also an excellent choice for percussion and brass applications. It has a supercardioid polar pattern, a flatbody shape, very fast response, a hum-compensating coil that minimizes self noise, and 3 selectable characters (Bright, Normal, and Smooth). FEATURES: Lively, full sound Very fast attack Flat shape of microphone body perfect for guitar amps 3 adjustable sound characteristics (Bright, Normal, Smooth) Hum-compensating coil for low self noise Extra-resistantreinf orced rugged metal body Pick-up pattern: supercardioid Frequency response: 40Hz-18kHz Sensitivity in free field, no load (1kHz): 2,2 mV/Pa Nominal impedance: 350 ohm Min. terminating impedance: 1000 ohm Dimensions: 55 x 34 x 134 mm Weight: 1/3 lb.

SENE906 - Sennheiser evolution e906 Supercardioid Dynamic Instrument Microphone.
List Price: $359.00

An Excellent Mic for Guitar Amps
The Sennheiser e906 instrument microphone was primarily designed for guitar amplifiers, but it is also an excellent choice for percussion and brass applications. It has a supercardioid polar pattern, a flatbody shape, very fast response, a hum-compensating coil that minimizes self noise, and 3 selectable characters (Bright, Normal, and Smooth).
FEATURES:

  • Lively, full sound
  • Very fast attack
  • Flat shape of microphone body perfect for guitar amps
  • 3 adjustable sound characteristics (Bright, Normal, Smooth)
  • Hum-compensating coil for low self noise
  • Extra-resistantreinforced rugged metal body
  • Pick-up pattern: supercardioid
  • Frequency response: 40Hz-18kHz
  • Sensitivity in free field, no load (1kHz): 2,2 mV/Pa
  • Nominal impedance: 350 ohm
  • Min. terminating impedance: 1000 ohm
  • Dimensions: 55 x 34 x 134 mm
  • Weight: 1/3 lb.
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Audio Microphones
Product Number SENE906
Product Name Sennheiser E906 Supercardioid Microphone
Directivity Supercardioid
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287728 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 63.1 mV/Pa (435023 mV/psi)
Impedance 2200 ohms
View Details
Sensor technology - MEMS microphones - MEMS microphones for consumer - IM69D120 - IM69D120 - Infineon Technologies AG
Specs
SN Ratio 69 dB
Features Digital
Voltage 1.6 to 3.6 volts
View Details
Microphone Elements - PMOF-6050PA-36KDQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 100 to 10000 Hz
Dynamic Range 115 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
View Details
2 suppliers