HAVE, Inc. Sennheiser E835 Cardioid Microphone SENE835

Description
SENE835 - Sennheiser evolution e835 Cardioid Lead Vocal Stage Microphone. List Price: $159.00 Lead vocal stage mic, designed to perform under pressure. Uniform frequency pick-up pattern maintains signal quality when moving on and off axis during performance. Gentle presence boost to even tonal response ensures clarity and projection. Minimal proximity effect provides consistently clear bass and performance when singing closer to or further from capsule. FEATURES: Metal constructionã¹rugged and reliable Shock-mounted capsuleã¹low sensitivity to impact and handling noise Cardioid pickup patternã¹insulation from other on-stage signals Hum compinsating coilã¹reduces electrical interference Neodynum ferrous magnet withboronã¹keeps mic stable regardless of climate Falcon ring-consistent sound over time Frequency Response: 40Hz-16kHz
Description
SENE835 - Sennheiser evolution e835 Cardioid Lead Vocal Stage Microphone. List Price: $159.00 Lead vocal stage mic, designed to perform under pressure. Uniform frequency pick-up pattern maintains signal quality when moving on and off axis during performance. Gentle presence boost to even tonal response ensures clarity and projection. Minimal proximity effect provides consistently clear bass and performance when singing closer to or further from capsule. FEATURES: Metal constructionã¹rugged and reliable Shock-mounted capsuleã¹low sensitivity to impact and handling noise Cardioid pickup patternã¹insulation from other on-stage signals Hum compinsating coilã¹reduces electrical interference Neodynum ferrous magnet withboronã¹keeps mic stable regardless of climate Falcon ring-consistent sound over time Frequency Response: 40Hz-16kHz

Suppliers

Company
Product
Description
Supplier Links
Sennheiser E835 Cardioid Microphone - SENE835 - HAVE, Inc.
Hudson, NY, USA
Sennheiser E835 Cardioid Microphone
SENE835
Sennheiser E835 Cardioid Microphone SENE835
SENE835 - Sennheiser evolution e835 Cardioid Lead Vocal Stage Microphone. List Price: $159.00 Lead vocal stage mic, designed to perform under pressure. Uniform frequency pick-up pattern maintains signal quality when moving on and off axis during performance. Gentle presence boost to even tonal response ensures clarity and projection. Minimal proximity effect provides consistently clear bass and performance when singing closer to or further from capsule. FEATURES: Metal constructionã¹rugged and reliable Shock-mounted capsuleã¹low sensitivity to impact and handling noise Cardioid pickup patternã¹insulation from other on-stage signals Hum compinsating coilã¹reduces electrical interference Neodynum ferrous magnet withboronã¹keeps mic stable regardless of climate Falcon ring-consistent sound over time Frequency Response: 40Hz-16kHz

SENE835 - Sennheiser evolution e835 Cardioid Lead Vocal Stage Microphone.
List Price: $159.00

Lead vocal stage mic, designed to perform under pressure. Uniform frequency pick-up pattern maintains signal quality when moving on and off axis during performance. Gentle presence boost to even tonal response ensures clarity and projection. Minimal proximity effect provides consistently clear bass and performance when singing closer to or further from capsule.
FEATURES:

  • Metal constructionùrugged and reliable
  • Shock-mounted capsuleùlow sensitivity to impact and handling noise
  • Cardioid pickup patternùinsulation from other on-stage signals
  • Hum compinsating coilùreduces electrical interference
  • Neodynum ferrous magnet withboronùkeeps mic stable regardless of climate
  • Falcon ring-consistent sound over time
  • Frequency Response: 40Hz-16kHz
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Audio Microphones
Product Number SENE835
Product Name Sennheiser E835 Cardioid Microphone
Directivity Cardioid
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287729 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 12.59 mV/Pa (86798 mV/psi)
Impedance 2200 ohms
View Details
Sensor technology - MEMS microphones - MEMS microphones for consumer - IM69D129F - IM69D129F - Infineon Technologies AG
Specs
SN Ratio 69 dB
Features Digital
Voltage 1.6 to 3.6 volts
View Details
Microphone Elements - PMO-6022SN-42UQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 20 to 16000 Hz
Dynamic Range 120 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
View Details
4 suppliers
Clip-On Computer Mic - 88-508 - Computer Network Accessories, Inc.
Computer Network Accessories, Inc.
View Details