HAVE, Inc. Panduit Markable Cable Ties 7 1/2" PANPLM2SC

Description
RoHS Compliancy Status: Compliant Part Description: Marker Tie, Wrap, 7.4", Standard cross section Product Type: Cable Ties Material: Nylon 6.6 Color: Natural CSA Certified: Yes Mil.Std. Part Number: MS3368-1-9A
Description
RoHS Compliancy Status: Compliant Part Description: Marker Tie, Wrap, 7.4", Standard cross section Product Type: Cable Ties Material: Nylon 6.6 Color: Natural CSA Certified: Yes Mil.Std. Part Number: MS3368-1-9A

Suppliers

Company
Product
Description
Supplier Links
Panduit Markable Cable Ties 7 1/2
Hudson, NY, USA
Panduit Markable Cable Ties 7 1/2"
PANPLM2SC
Panduit Markable Cable Ties 7 1/2" PANPLM2SC
RoHS Compliancy Status: Compliant Part Description: Marker Tie, Wrap, 7.4", Standard cross section Product Type: Cable Ties Material: Nylon 6.6 Color: Natural CSA Certified: Yes Mil.Std. Part Number: MS3368-1-9A

RoHS Compliancy Status: Compliant Part Description: Marker Tie, Wrap, 7.4", Standard cross section Product Type: Cable Ties Material: Nylon 6.6 Color: Natural CSA Certified: Yes Mil.Std. Part Number: MS3368-1-9A

Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Cable Ties
Product Number PANPLM2SC
Product Name Panduit Markable Cable Ties 7 1/2"
Unlock Full Specs
to access all available technical data

Similar Products

Brim/TY™ Nylon Twist Ties, Reusable - 401 - BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 0.7150 to 1.87 inch (18.16 to 47.5 mm)
Operating Temperature 85 C (185 F)
View Details