HAVE, Inc. Neutrik NPPA-TT-PT 2x48 TT Patchbay Push Terminals Half Norm NEUNPPATTPT

Description
NEUTRIK NPPA-TT-PT - Neutrik NPPA 96 Bantam Patch Panel - 2 x 48 TT (Bantam) Jacks, half normal bottom row, 288 push terminals - fast and easy wiring. Neutrik `Easy Patch` Patch Panel, 2 x 48 TT (Bantam) jacks, half normal bottom row, 288 push terminals for fast and easy wiring, including top and bottom cover. All Neutrik NPPA panels are fitted with high quality, long life NJ3TTA gold plated double contact jacks (2x48), featuring drastically improved contact integrity. The unit is finished off with a built in cable bar and two large channel ident strips for perfect management of the system. The new generation of the Neutrik "Easy-Patch" is easily programmable for any one of five configurations (standard is half normalled bottom row) and for the grounding system of your choice. Each individual pair of jacks can be changed or reconfigured quickly and without fuss even while the panel is "on air". The NJ3TTA jacks offer also two contact points per terminal (TRS) with a special designed mechanism for the normalling contact. Simply remove the front panel to reveal the easy access jack. Remove, replace or reconfigure the jack (normalling bars for up to 4 jack pairs included) and refix the panel. The "Easy-Patch" is an innovative and compact patching system (just 1U high) for 19" rack mounting. Robustly housed in a black coated steel shell and featuring precision aluminium fittings it is built to last. Features & Benefits Innovative and compact patching system (just 1U high) for 19" rack mounting Robustly housed in a black coated steel shell High quality long life gold plated Neutrik prewired double jacks with drastically improved contact integrity Qualified for analog and digital signals acc. AES3, 48 kHz sampling frequency Mixed normalling configuration can be done by jack pairs
Description
NEUTRIK NPPA-TT-PT - Neutrik NPPA 96 Bantam Patch Panel - 2 x 48 TT (Bantam) Jacks, half normal bottom row, 288 push terminals - fast and easy wiring. Neutrik `Easy Patch` Patch Panel, 2 x 48 TT (Bantam) jacks, half normal bottom row, 288 push terminals for fast and easy wiring, including top and bottom cover. All Neutrik NPPA panels are fitted with high quality, long life NJ3TTA gold plated double contact jacks (2x48), featuring drastically improved contact integrity. The unit is finished off with a built in cable bar and two large channel ident strips for perfect management of the system. The new generation of the Neutrik "Easy-Patch" is easily programmable for any one of five configurations (standard is half normalled bottom row) and for the grounding system of your choice. Each individual pair of jacks can be changed or reconfigured quickly and without fuss even while the panel is "on air". The NJ3TTA jacks offer also two contact points per terminal (TRS) with a special designed mechanism for the normalling contact. Simply remove the front panel to reveal the easy access jack. Remove, replace or reconfigure the jack (normalling bars for up to 4 jack pairs included) and refix the panel. The "Easy-Patch" is an innovative and compact patching system (just 1U high) for 19" rack mounting. Robustly housed in a black coated steel shell and featuring precision aluminium fittings it is built to last. Features & Benefits Innovative and compact patching system (just 1U high) for 19" rack mounting Robustly housed in a black coated steel shell High quality long life gold plated Neutrik prewired double jacks with drastically improved contact integrity Qualified for analog and digital signals acc. AES3, 48 kHz sampling frequency Mixed normalling configuration can be done by jack pairs

Suppliers

Company
Product
Description
Supplier Links
Neutrik NPPA-TT-PT 2x48 TT Patchbay Push Terminals Half Norm - NEUNPPATTPT - HAVE, Inc.
Hudson, NY, USA
Neutrik NPPA-TT-PT 2x48 TT Patchbay Push Terminals Half Norm
NEUNPPATTPT
Neutrik NPPA-TT-PT 2x48 TT Patchbay Push Terminals Half Norm NEUNPPATTPT
NEUTRIK NPPA-TT-PT - Neutrik NPPA 96 Bantam Patch Panel - 2 x 48 TT (Bantam) Jacks, half normal bottom row, 288 push terminals - fast and easy wiring. Neutrik `Easy Patch` Patch Panel, 2 x 48 TT (Bantam) jacks, half normal bottom row, 288 push terminals for fast and easy wiring, including top and bottom cover. All Neutrik NPPA panels are fitted with high quality, long life NJ3TTA gold plated double contact jacks (2x48), featuring drastically improved contact integrity. The unit is finished off with a built in cable bar and two large channel ident strips for perfect management of the system. The new generation of the Neutrik "Easy-Patch" is easily programmable for any one of five configurations (standard is half normalled bottom row) and for the grounding system of your choice. Each individual pair of jacks can be changed or reconfigured quickly and without fuss even while the panel is "on air". The NJ3TTA jacks offer also two contact points per terminal (TRS) with a special designed mechanism for the normalling contact. Simply remove the front panel to reveal the easy access jack. Remove, replace or reconfigure the jack (normalling bars for up to 4 jack pairs included) and refix the panel. The "Easy-Patch" is an innovative and compact patching system (just 1U high) for 19" rack mounting. Robustly housed in a black coated steel shell and featuring precision aluminium fittings it is built to last. Features & Benefits Innovative and compact patching system (just 1U high) for 19" rack mounting Robustly housed in a black coated steel shell High quality long life gold plated Neutrik prewired double jacks with drastically improved contact integrity Qualified for analog and digital signals acc. AES3, 48 kHz sampling frequency Mixed normalling configuration can be done by jack pairs

NEUTRIK NPPA-TT-PT - Neutrik NPPA 96 Bantam Patch Panel - 2 x 48 TT (Bantam) Jacks, half normal bottom row, 288 push terminals - fast and easy wiring.
Neutrik `Easy Patch` Patch Panel, 2 x 48 TT (Bantam) jacks, half normal bottom row, 288 push terminals for fast and easy wiring, including top and bottom cover.
All Neutrik NPPA panels are fitted with high quality, long life NJ3TTA gold plated double contact jacks (2x48), featuring drastically improved contact integrity. The unit is finished off with a built in cable bar and two large channel ident strips for perfect management of the system.
The new generation of the Neutrik "Easy-Patch" is easily programmable for any one of five configurations (standard is half normalled bottom row) and for the grounding system of your choice. Each individual pair of jacks can be changed or reconfigured quickly and without fuss even while the panel is "on air".
The NJ3TTA jacks offer also two contact points per terminal (TRS) with a special designed mechanism for the normalling contact. Simply remove the front panel to reveal the easy access jack. Remove, replace or reconfigure the jack (normalling bars for up to 4 jack pairs included) and refix the panel.
The "Easy-Patch" is an innovative and compact patching system (just 1U high) for 19" rack mounting. Robustly housed in a black coated steel shell and featuring precision aluminium fittings it is built to last.
Features & Benefits

  • Innovative and compact patching system (just 1U high) for 19" rack mounting
  • Robustly housed in a black coated steel shell
  • High quality long life gold plated Neutrik prewired double jacks with drastically improved contact integrity
  • Qualified for analog and digital signals acc. AES3, 48 kHz sampling frequency
  • Mixed normalling configuration can be done by jack pairs
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Patch Panels
Product Number NEUNPPATTPT
Product Name Neutrik NPPA-TT-PT 2x48 TT Patchbay Push Terminals Half Norm
Unlock Full Specs
to access all available technical data

Similar Products