HAVE, Inc. Neutrik L-F Patch Cable 18In NEUNKTB04

Description
Patch cords with NP3TTB plugs. Black Patch Panels 48 B-Gauge Jacks / Accessories Neutrik's professional TB (1/4" long frame) patch cords feature the same craftsmanship and attention to details as their TT cords. Standard features include an all metal black or red body with color matched cable, unique Neutrik chunk type strain relief, and nickel plated contacts. Using a flexible longlasting cable you are assured of Neutrik quality with each use.
Description
Patch cords with NP3TTB plugs. Black Patch Panels 48 B-Gauge Jacks / Accessories Neutrik's professional TB (1/4" long frame) patch cords feature the same craftsmanship and attention to details as their TT cords. Standard features include an all metal black or red body with color matched cable, unique Neutrik chunk type strain relief, and nickel plated contacts. Using a flexible longlasting cable you are assured of Neutrik quality with each use.

Suppliers

Company
Product
Description
Supplier Links
Neutrik L-F Patch Cable 18In - NEUNKTB04 - HAVE, Inc.
Hudson, NY, USA
Neutrik L-F Patch Cable 18In
NEUNKTB04
Neutrik L-F Patch Cable 18In NEUNKTB04
Patch cords with NP3TTB plugs. Black Patch Panels 48 B-Gauge Jacks / Accessories Neutrik's professional TB (1/4" long frame) patch cords feature the same craftsmanship and attention to details as their TT cords. Standard features include an all metal black or red body with color matched cable, unique Neutrik chunk type strain relief, and nickel plated contacts. Using a flexible longlasting cable you are assured of Neutrik quality with each use.

Patch cords with NP3TTB plugs. Black
Patch Panels 48 B-Gauge Jacks / Accessories
Neutrik's professional TB (1/4" long frame) patch cords feature the same craftsmanship and attention to details as their TT cords. Standard features include an all metal black or red body with color matched cable, unique Neutrik chunk type strain relief, and nickel plated contacts. Using a flexible longlasting cable you are assured of Neutrik quality with each use.

Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Multiconductor Cables
Product Number NEUNKTB04
Product Name Neutrik L-F Patch Cable 18In
Unlock Full Specs
to access all available technical data

Similar Products

Twisted Pair Cable - 040719-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked PVDF
Cable Conductor Copper
View Details
2 suppliers
FEP & PU Insulated Cable, 250V 80C -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Product Category Cable
Cable Jacket Polyurethane
Cable Insulation FEP
View Details
VANA Test Cable to 26.5 GHz - NTC195 - Flexco Microwave, Inc.
Specs
Product Category Cable Assembly
Cable Conductor Standard Silver Plated
Rated Voltage 0.5000 kilovolts
View Details
Retractile Communication Cord - 132 - BRIM Electronics, Inc.
Specs
Product Category Cable
Cable Jacket TPR, vinyl -Byron™
Cable Conductor Copper
View Details