HAVE, Inc. Neutrik Nc3fbhl-1 With Metal Ring NEUNC3FBHL1B

Description
3 pole female chassis connector, metal housing, latch, with grounding springs, L/Hand lateral mount to PCB. Black chrome shell. Pin 1 connected direct to chassis and shell ground. XLR Chassis Connectors / B Series Same as A series with exception of a metal mounting flange enabling continuous circumferential ground contact to chassis for best EMC practice. Fastening: - 3 pole: TAPTITE« screws M2.5 (tri-rondular). UL recognized component - 4&5 pole: Self-tapping PLASTITE«* screws with thread 2.9x1.06 and tri-rondular configuration. (* PLASTITE« is a registered trademark of SFS Unimarket) TECHNICAL DATA Electrical: Number of contacts: 3 - 5 Rated current: 3 & 4 pole: 6 A 5-pole: 3 A Rated voltage: 50 V ac Contact resistance: = 5 m Ohm Insulation resistance: - initial > 2 G Ohm - after damp heat test > 1 G Ohm (IEC 68-2-30) Dielectric strength: 1500 V dc Mechanical: Lifetime: > 1000 mating cycles Insertion / withdrawal force: =20 N Retention method (Female versions only): - standard: latch lock - â"¤-0â"¤ version: retention spring Separating force: = 20 N Materials: Shell (Insert) PA 6.6 25% GR ( 5-pole: PA 6.6 30%GR) Contacts: - male: CuZn35Pb2 Contact surface: 0.2 mm AuCo over 2 mm NiP 15 (Tribor«) Ring: ZnAl4Cu1 Latch lock & spring: CK 67 steel, treated Environmental: Temperature range: -30â-' C to
Description
3 pole female chassis connector, metal housing, latch, with grounding springs, L/Hand lateral mount to PCB. Black chrome shell. Pin 1 connected direct to chassis and shell ground. XLR Chassis Connectors / B Series Same as A series with exception of a metal mounting flange enabling continuous circumferential ground contact to chassis for best EMC practice. Fastening: - 3 pole: TAPTITE« screws M2.5 (tri-rondular). UL recognized component - 4&5 pole: Self-tapping PLASTITE«* screws with thread 2.9x1.06 and tri-rondular configuration. (* PLASTITE« is a registered trademark of SFS Unimarket) TECHNICAL DATA Electrical: Number of contacts: 3 - 5 Rated current: 3 & 4 pole: 6 A 5-pole: 3 A Rated voltage: 50 V ac Contact resistance: = 5 m Ohm Insulation resistance: - initial > 2 G Ohm - after damp heat test > 1 G Ohm (IEC 68-2-30) Dielectric strength: 1500 V dc Mechanical: Lifetime: > 1000 mating cycles Insertion / withdrawal force: =20 N Retention method (Female versions only): - standard: latch lock - â"¤-0â"¤ version: retention spring Separating force: = 20 N Materials: Shell (Insert) PA 6.6 25% GR ( 5-pole: PA 6.6 30%GR) Contacts: - male: CuZn35Pb2 Contact surface: 0.2 mm AuCo over 2 mm NiP 15 (Tribor«) Ring: ZnAl4Cu1 Latch lock & spring: CK 67 steel, treated Environmental: Temperature range: -30â-' C to

Suppliers

Company
Product
Description
Supplier Links
Neutrik Nc3fbhl-1 With Metal Ring - NEUNC3FBHL1B - HAVE, Inc.
Hudson, NY, USA
Neutrik Nc3fbhl-1 With Metal Ring
NEUNC3FBHL1B
Neutrik Nc3fbhl-1 With Metal Ring NEUNC3FBHL1B
3 pole female chassis connector, metal housing, latch, with grounding springs, L/Hand lateral mount to PCB. Black chrome shell. Pin 1 connected direct to chassis and shell ground. XLR Chassis Connectors / B Series Same as A series with exception of a metal mounting flange enabling continuous circumferential ground contact to chassis for best EMC practice. Fastening: - 3 pole: TAPTITE« screws M2.5 (tri-rondular). UL recognized component - 4&5 pole: Self-tapping PLASTITE«* screws with thread 2.9x1.06 and tri-rondular configuration. (* PLASTITE« is a registered trademark of SFS Unimarket) TECHNICAL DATA Electrical: Number of contacts: 3 - 5 Rated current: 3 & 4 pole: 6 A 5-pole: 3 A Rated voltage: 50 V ac Contact resistance: = 5 m Ohm Insulation resistance: - initial > 2 G Ohm - after damp heat test > 1 G Ohm (IEC 68-2-30) Dielectric strength: 1500 V dc Mechanical: Lifetime: > 1000 mating cycles Insertion / withdrawal force: =20 N Retention method (Female versions only): - standard: latch lock - â"¤-0â"¤ version: retention spring Separating force: = 20 N Materials: Shell (Insert) PA 6.6 25% GR ( 5-pole: PA 6.6 30%GR) Contacts: - male: CuZn35Pb2 Contact surface: 0.2 mm AuCo over 2 mm NiP 15 (Tribor«) Ring: ZnAl4Cu1 Latch lock & spring: CK 67 steel, treated Environmental: Temperature range: -30â-' C to

3 pole female chassis connector, metal housing, latch, with grounding springs, L/Hand lateral mount to PCB. Black chrome shell. Pin 1 connected direct to chassis and shell ground.
XLR Chassis Connectors / B Series
Same as A series with exception of a metal mounting flange enabling continuous circumferential ground contact to chassis for best EMC practice. Fastening: - 3 pole: TAPTITE« screws M2.5 (tri-rondular). UL recognized component - 4&5 pole: Self-tapping PLASTITE«* screws with thread 2.9x1.06 and tri-rondular configuration. (* PLASTITE« is a registered trademark of SFS Unimarket)
TECHNICAL DATA

  • Electrical: Number of contacts: 3 - 5 Rated current: 3 & 4 pole: 6 A 5-pole: 3 A Rated voltage: 50 V ac Contact resistance: = 5 m Ohm Insulation resistance: - initial > 2 G Ohm - after damp heat test > 1 G Ohm (IEC 68-2-30) Dielectric strength: 1500 V dc
  • Mechanical: Lifetime: > 1000 mating cycles Insertion / withdrawal force: =20 N Retention method (Female versions only): - standard: latch lock - â"¤-0â"¤ version: retention spring Separating force: = 20 N
  • Materials: Shell (Insert) PA 6.6 25% GR ( 5-pole: PA 6.6 30%GR) Contacts: - male: CuZn35Pb2 Contact surface: 0.2 mm AuCo over 2 mm NiP 15 (Tribor«) Ring: ZnAl4Cu1 Latch lock & spring: CK 67 steel, treated
  • Environmental: Temperature range: -30â-' C to
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Electrical Connectors
Product Number NEUNC3FBHL1B
Product Name Neutrik Nc3fbhl-1 With Metal Ring
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 9 Pins, In-Vacuum, Female Pins - A2375-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
50 Ohm HN Connector, HN 90° Plug - 190305 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Right Angle
Termination Crimp
View Details
Backplane Twinax Connectors -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Board to Board Connector; Coaxial Connector
View Details