HAVE, Inc. Neutrik B Series 3 Pin Female Horizontal Left Pin 1/Grd NEUNC3FBHL1

Description
Same as A series with exception of a metal mounting flange enabling continuous circumferential ground contact to chassis for best EMC practice. Fastening: - 3 pole: TAPTITE« screws M2.5 (tri-rondular). UL recognized component - 4&5 pole: Self-tapping PLASTITE«* screws with thread 2.9x1.06 and tri-rondular configuration. (* PLASTITE« is a registered trademark of SFS Unimarket) TECHNICAL DATA Electrical Number of contacts: 3 - 5 Rated current: 3 & 4 pole: 6 A 5-pole: 3 A Rated voltage: 50 V ac Contact resistance: = 5 m Ohm Insulation resistance: - initial > 2 G Ohm - after damp heat test > 1 G Ohm (IEC 68-2-30) Dielectric strength: 1500 V dc Mechanical Lifetime: > 1000 mating cycles Insertion / withdrawal force: = 20 N Retention method (Female versions only): - standard: latch lock - â"¤-0â"¤ version: retention spring Separating force: = 20 N Materials Shell (Insert) PA 6.6 25% GR ( 5-pole: PA 6.6 30% GR) Contacts: - male: CuZn35Pb2 Contact surface: 0.2 mm AuCoover 2 mm NiP 15 (Tribor«) Ring: ZnAl4Cu1 Latch lock & spring: CK 67 steel, treated Environmental Temperature range: -30â-' C to + 80â-' C Flammability: - 3 pole: UL 94 V-0 - 4&5 pole: UL 94 HB Solderability: complies with IEC 68-2-20
Description
Same as A series with exception of a metal mounting flange enabling continuous circumferential ground contact to chassis for best EMC practice. Fastening: - 3 pole: TAPTITE« screws M2.5 (tri-rondular). UL recognized component - 4&5 pole: Self-tapping PLASTITE«* screws with thread 2.9x1.06 and tri-rondular configuration. (* PLASTITE« is a registered trademark of SFS Unimarket) TECHNICAL DATA Electrical Number of contacts: 3 - 5 Rated current: 3 & 4 pole: 6 A 5-pole: 3 A Rated voltage: 50 V ac Contact resistance: = 5 m Ohm Insulation resistance: - initial > 2 G Ohm - after damp heat test > 1 G Ohm (IEC 68-2-30) Dielectric strength: 1500 V dc Mechanical Lifetime: > 1000 mating cycles Insertion / withdrawal force: = 20 N Retention method (Female versions only): - standard: latch lock - â"¤-0â"¤ version: retention spring Separating force: = 20 N Materials Shell (Insert) PA 6.6 25% GR ( 5-pole: PA 6.6 30% GR) Contacts: - male: CuZn35Pb2 Contact surface: 0.2 mm AuCoover 2 mm NiP 15 (Tribor«) Ring: ZnAl4Cu1 Latch lock & spring: CK 67 steel, treated Environmental Temperature range: -30â-' C to + 80â-' C Flammability: - 3 pole: UL 94 V-0 - 4&5 pole: UL 94 HB Solderability: complies with IEC 68-2-20

Suppliers

Company
Product
Description
Supplier Links
Neutrik B Series 3 Pin Female Horizontal Left Pin 1/Grd - NEUNC3FBHL1 - HAVE, Inc.
Hudson, NY, USA
Neutrik B Series 3 Pin Female Horizontal Left Pin 1/Grd
NEUNC3FBHL1
Neutrik B Series 3 Pin Female Horizontal Left Pin 1/Grd NEUNC3FBHL1
Same as A series with exception of a metal mounting flange enabling continuous circumferential ground contact to chassis for best EMC practice. Fastening: - 3 pole: TAPTITE« screws M2.5 (tri-rondular). UL recognized component - 4&5 pole: Self-tapping PLASTITE«* screws with thread 2.9x1.06 and tri-rondular configuration. (* PLASTITE« is a registered trademark of SFS Unimarket) TECHNICAL DATA Electrical Number of contacts: 3 - 5 Rated current: 3 & 4 pole: 6 A 5-pole: 3 A Rated voltage: 50 V ac Contact resistance: = 5 m Ohm Insulation resistance: - initial > 2 G Ohm - after damp heat test > 1 G Ohm (IEC 68-2-30) Dielectric strength: 1500 V dc Mechanical Lifetime: > 1000 mating cycles Insertion / withdrawal force: = 20 N Retention method (Female versions only): - standard: latch lock - â"¤-0â"¤ version: retention spring Separating force: = 20 N Materials Shell (Insert) PA 6.6 25% GR ( 5-pole: PA 6.6 30% GR) Contacts: - male: CuZn35Pb2 Contact surface: 0.2 mm AuCoover 2 mm NiP 15 (Tribor«) Ring: ZnAl4Cu1 Latch lock & spring: CK 67 steel, treated Environmental Temperature range: -30â-' C to + 80â-' C Flammability: - 3 pole: UL 94 V-0 - 4&5 pole: UL 94 HB Solderability: complies with IEC 68-2-20

Same as A series with exception of a metal mounting flange enabling continuous circumferential ground contact to chassis for best EMC practice. Fastening: - 3 pole: TAPTITE« screws M2.5 (tri-rondular). UL recognized component - 4&5 pole: Self-tapping PLASTITE«* screws with thread 2.9x1.06 and tri-rondular configuration. (* PLASTITE« is a registered trademark of SFS Unimarket)
TECHNICAL DATA

  • Electrical Number of contacts: 3 - 5 Rated current: 3 & 4 pole: 6 A 5-pole: 3 A Rated voltage: 50 V ac Contact resistance: = 5 m Ohm Insulation resistance: - initial > 2 G Ohm - after damp heat test > 1 G Ohm (IEC 68-2-30) Dielectric strength: 1500 V dc
  • Mechanical Lifetime: > 1000 mating cycles Insertion / withdrawal force: = 20 N Retention method (Female versions only): - standard: latch lock - â"¤-0â"¤ version: retention spring Separating force: = 20 N
  • Materials Shell (Insert) PA 6.6 25% GR ( 5-pole: PA 6.6 30% GR) Contacts: - male: CuZn35Pb2 Contact surface: 0.2 mm AuCoover 2 mm NiP 15 (Tribor«) Ring: ZnAl4Cu1 Latch lock & spring: CK 67 steel, treated
  • Environmental Temperature range: -30â-' C to + 80â-' C Flammability: - 3 pole: UL 94 V-0 - 4&5 pole: UL 94 HB Solderability: complies with IEC 68-2-20
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Electrical Connectors
Product Number NEUNC3FBHL1
Product Name Neutrik B Series 3 Pin Female Horizontal Left Pin 1/Grd
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Multipin Connector, 7 Pin, 500 Volts, 3.5 Amps Per Pin - A1484-1-CN - MPF Products, INC.
Specs
Voltage Rating 500 volts
Current Rating 3.5 amps
View Details
MIL-DTL-83723 Filter Connectors -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Military Connector
View Details
Chameleon - 027-6A03-KHB - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector
Termination BGA
Voltage Rating 750 volts
View Details