HAVE, Inc. Neutrik A Series 3 Pin Female Vertical Pin 1/Grd NEUNC3FAV1

Description
The new `State of the Art` receptacle. Smallest size / highest packing density. New designed contacts with hard gold plating and polished contact areas. TF-contacts. Latch locking or retention spring.Available in 3, 4 and 5 pole. Variety of shell and chassis grounding facilities, direct 'Pin 1' to chassis ground connection available. Fastening: Self-tapping PLASTITE«* screws with thread 2.9x1.06and tri-rondular configuration. UL recognized component. * PLASTITE« is a registered trademark of SFS Unimarket TECHNICAL DATA Electrical Number of contacts: 3 - 5 Rated current: 6 A(5-pole: 3 A) Rated voltage: 50 V ac Contact resistance: = 5 m Ohm Insulation resistance: - initial > 2 G Ohm - after damp heat test > 1 G Ohm (IEC 68-2-30) Dielectric strength: 1500 V MechanicalLifetime: > 1000 mating cycles Insertion / withdrawal force: = 20 N Retention method (Female versions only): - standard: latch lock - â"¤-0â"¤ version: retention spring Separating force: = 20 N Materials Shell (Insert) PA 6.6 25% GR ( 5-pole: PA 6.6 30% GR) Contacts: - male: CuZn35Pb2 Contact surface: 0.2 mm AuCo over 2 mm NiP 15 (Tribor«) Latch lock & spring: CK 67 steel, treated Environmental Temperature range: -30â-' C to + 80â-' C Flammability: UL 94 V-0 (5-pole: UL 94 HB) Solderability: complies with IEC 68-2-20
Description
The new `State of the Art` receptacle. Smallest size / highest packing density. New designed contacts with hard gold plating and polished contact areas. TF-contacts. Latch locking or retention spring.Available in 3, 4 and 5 pole. Variety of shell and chassis grounding facilities, direct 'Pin 1' to chassis ground connection available. Fastening: Self-tapping PLASTITE«* screws with thread 2.9x1.06and tri-rondular configuration. UL recognized component. * PLASTITE« is a registered trademark of SFS Unimarket TECHNICAL DATA Electrical Number of contacts: 3 - 5 Rated current: 6 A(5-pole: 3 A) Rated voltage: 50 V ac Contact resistance: = 5 m Ohm Insulation resistance: - initial > 2 G Ohm - after damp heat test > 1 G Ohm (IEC 68-2-30) Dielectric strength: 1500 V MechanicalLifetime: > 1000 mating cycles Insertion / withdrawal force: = 20 N Retention method (Female versions only): - standard: latch lock - â"¤-0â"¤ version: retention spring Separating force: = 20 N Materials Shell (Insert) PA 6.6 25% GR ( 5-pole: PA 6.6 30% GR) Contacts: - male: CuZn35Pb2 Contact surface: 0.2 mm AuCo over 2 mm NiP 15 (Tribor«) Latch lock & spring: CK 67 steel, treated Environmental Temperature range: -30â-' C to + 80â-' C Flammability: UL 94 V-0 (5-pole: UL 94 HB) Solderability: complies with IEC 68-2-20

Suppliers

Company
Product
Description
Supplier Links
Neutrik A Series 3 Pin Female Vertical Pin 1/Grd - NEUNC3FAV1 - HAVE, Inc.
Hudson, NY, USA
Neutrik A Series 3 Pin Female Vertical Pin 1/Grd
NEUNC3FAV1
Neutrik A Series 3 Pin Female Vertical Pin 1/Grd NEUNC3FAV1
The new `State of the Art` receptacle. Smallest size / highest packing density. New designed contacts with hard gold plating and polished contact areas. TF-contacts. Latch locking or retention spring.Available in 3, 4 and 5 pole. Variety of shell and chassis grounding facilities, direct 'Pin 1' to chassis ground connection available. Fastening: Self-tapping PLASTITE«* screws with thread 2.9x1.06and tri-rondular configuration. UL recognized component. * PLASTITE« is a registered trademark of SFS Unimarket TECHNICAL DATA Electrical Number of contacts: 3 - 5 Rated current: 6 A(5-pole: 3 A) Rated voltage: 50 V ac Contact resistance: = 5 m Ohm Insulation resistance: - initial > 2 G Ohm - after damp heat test > 1 G Ohm (IEC 68-2-30) Dielectric strength: 1500 V MechanicalLifetime: > 1000 mating cycles Insertion / withdrawal force: = 20 N Retention method (Female versions only): - standard: latch lock - â"¤-0â"¤ version: retention spring Separating force: = 20 N Materials Shell (Insert) PA 6.6 25% GR ( 5-pole: PA 6.6 30% GR) Contacts: - male: CuZn35Pb2 Contact surface: 0.2 mm AuCo over 2 mm NiP 15 (Tribor«) Latch lock & spring: CK 67 steel, treated Environmental Temperature range: -30â-' C to + 80â-' C Flammability: UL 94 V-0 (5-pole: UL 94 HB) Solderability: complies with IEC 68-2-20

The new `State of the Art` receptacle. Smallest size / highest packing density. New designed contacts with hard gold plating and polished contact areas. TF-contacts. Latch locking or retention spring.Available in 3, 4 and 5 pole. Variety of shell and chassis grounding facilities, direct 'Pin 1' to chassis ground connection available. Fastening: Self-tapping PLASTITE«* screws with thread 2.9x1.06and tri-rondular configuration. UL recognized component. * PLASTITE« is a registered trademark of SFS Unimarket
TECHNICAL DATA

  • Electrical Number of contacts: 3 - 5 Rated current: 6 A(5-pole: 3 A) Rated voltage: 50 V ac Contact resistance: = 5 m Ohm Insulation resistance: - initial > 2 G Ohm - after damp heat test > 1 G Ohm (IEC 68-2-30) Dielectric strength: 1500 V
  • MechanicalLifetime: > 1000 mating cycles Insertion / withdrawal force: = 20 N Retention method (Female versions only): - standard: latch lock - â"¤-0â"¤ version: retention spring Separating force: = 20 N
  • Materials Shell (Insert) PA 6.6 25% GR ( 5-pole: PA 6.6 30% GR) Contacts: - male: CuZn35Pb2 Contact surface: 0.2 mm AuCo over 2 mm NiP 15 (Tribor«) Latch lock & spring: CK 67 steel, treated
  • Environmental Temperature range: -30â-' C to + 80â-' C Flammability: UL 94 V-0 (5-pole: UL 94 HB) Solderability: complies with IEC 68-2-20
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Electrical Connectors
Product Number NEUNC3FAV1
Product Name Neutrik A Series 3 Pin Female Vertical Pin 1/Grd
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® PP180 Silver Plated Wire Contacts, 2 AWG - 1383-BK - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 180.0 to 350.0 amps
View Details
4 suppliers
Circular Connector Accessories - 1124-1157-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details