NEUNBTC75BXX6 - Neutrik NBTC75BXX6 rearTWIST - Tiny Cable BNC Cable End Connector - cable O.D. <4mm Neutrik BNC connectors feature a true 75-ohm design that meet the stringent requirements of HDTV and sustain a consistent impedance at high frequencies up to 4.5 GHz. To achieve this result every Neutrik BNC connector has been adapted to the measurements of a small group of cables, this guarantees the best possible performance and little return loss. The higher the frequencies the more pronounced is the skin effect, which means that the energy moves to the outside of the conductor. Therefore the plating of outer and center contact is more important than on audio connectors with low frequencies - both contacts of our BNC connectors are gold plated. Also In times of rising frequencies the connector shielding becomes a more important value in order to avoid EMI problems and crosstalking. Neutrik BNC':s take this fact into account and have been equipped with an optimized ground contact design for maximum shielding effectiveness. Features & Benefits
RearTwist Principle locking/unlocking using the easily accessible soft touch boot (Patent DE 100 48507).
Ideal for recessed bulkheads where access to the "head" of the connector might be an issue. These connectors turn from the back and not the front.
True 75-ohm design meets the stringent HD requirements.
Snug-fit center pin assembly provides tactile feedback.
Excellent cable protection and retention.
Precise machined brass parts for outstanding durability.
Suitable for cables: Belden 1865A, CommScope 7536
Crimp size: Pin: 1.6 mm (square): Shield: 5.00 mm (hex)
Crimp Tool: NEUHXRBNC
Crimp Die: NEUDIERBNCPG
NEUNBTC75BXX6 - Neutrik NBTC75BXX6 rearTWIST - Tiny Cable BNC Cable End Connector - cable O.D. <4mm
Neutrik BNC connectors feature a true 75-ohm design that meet the stringent requirements of HDTV and sustain a consistent impedance
at high frequencies up to 4.5 GHz. To achieve this result every Neutrik BNC connector has been adapted to the measurements of a small group of cables, this guarantees the best possible performance and little return loss.
The higher the frequencies the more pronounced is the skin effect, which means that the energy moves to the outside of the conductor.
Therefore the plating of outer and center contact is more important than on audio connectors with low frequencies - both contacts of our BNC connectors are gold plated. Also In times of rising frequencies the connector shielding becomes a more important value in order to avoid EMI problems and crosstalking. Neutrik
BNC':s take this fact into account and have been equipped with an optimized ground contact design for maximum shielding effectiveness.
Features & Benefits
- RearTwist Principle locking/unlocking using the easily accessible soft touch boot (Patent DE 100 48507).
- Ideal for recessed bulkheads where access to the "head" of the connector might be an issue. These connectors turn from the back and not the front.
- True 75-ohm design meets the stringent HD requirements.
- Snug-fit center pin assembly provides tactile feedback.
- Excellent cable protection and retention.
- Precise machined brass parts for outstanding durability.
- Suitable for cables: Belden 1865A, CommScope 7536
- Crimp size: Pin: 1.6 mm (square): Shield: 5.00 mm (hex)
- Crimp Tool: NEUHXRBNC
- Crimp Die: NEUDIERBNCPG