HAVE, Inc. Neutrik BNC NBTC75BNN5 BNC Rear Twist Tiny (cable O.D. <: NEUNBTC75BNN5

Description
NEUNBTC75BNN5 - Neutrik NBTC75BNN5 rearTWIST - Tiny Cable BNC Cable End Connector - cable O.D. <4mm Neutrik BNC connectors feature a true 75-ohm design that meet the stringent requirements of HDTV and sustain a consistent impedance at high frequencies up to 4.5 GHz. To achieve this result every Neutrik BNC connector has been adapted to the measurements of a small group of cables, this guarantees the best possible performance and little return loss. The higher the frequencies the more pronounced is the skin effect, which means that the energy moves to the outside of the conductor. Therefore the plating of outer and center contact is more important than on audio connectors with low frequencies - both contacts of our BNC connectors are gold plated. Also In times of rising frequencies the connector shielding becomes a more important value in order to avoid EMI problems and crosstalking. Neutrik BNC':s take this fact into account and have been equipped with an optimized ground contact design for maximum shielding effectiveness. Features & Benefits RearTwist Principle locking/unlocking using the easily accessible soft touch boot (Patent DE 100 48507). Ideal for recessed bulkheads where access to the "head" of the connector might be an issue. These connectors turn from the back and not the front. True 75-ohm design meets the stringent HD requirements. Snug-fit center pin assembly provides tactile feedback. Excellent cable protection and retention. Precise machined brass parts for outstanding durability. Suitable for cables: Extron BNC-5 HR, Extron BNC-5RC, Belden 1277R, Belden 1278R, Belden 1279R Crimp size: Pin: 1.6 mm (square): Shield: 4.53 mm (hex) Crimp Tool: NEUHXRBNC Crimp Die: NEUDIERBNCPDC
Description
NEUNBTC75BNN5 - Neutrik NBTC75BNN5 rearTWIST - Tiny Cable BNC Cable End Connector - cable O.D. <4mm Neutrik BNC connectors feature a true 75-ohm design that meet the stringent requirements of HDTV and sustain a consistent impedance at high frequencies up to 4.5 GHz. To achieve this result every Neutrik BNC connector has been adapted to the measurements of a small group of cables, this guarantees the best possible performance and little return loss. The higher the frequencies the more pronounced is the skin effect, which means that the energy moves to the outside of the conductor. Therefore the plating of outer and center contact is more important than on audio connectors with low frequencies - both contacts of our BNC connectors are gold plated. Also In times of rising frequencies the connector shielding becomes a more important value in order to avoid EMI problems and crosstalking. Neutrik BNC':s take this fact into account and have been equipped with an optimized ground contact design for maximum shielding effectiveness. Features & Benefits RearTwist Principle locking/unlocking using the easily accessible soft touch boot (Patent DE 100 48507). Ideal for recessed bulkheads where access to the "head" of the connector might be an issue. These connectors turn from the back and not the front. True 75-ohm design meets the stringent HD requirements. Snug-fit center pin assembly provides tactile feedback. Excellent cable protection and retention. Precise machined brass parts for outstanding durability. Suitable for cables: Extron BNC-5 HR, Extron BNC-5RC, Belden 1277R, Belden 1278R, Belden 1279R Crimp size: Pin: 1.6 mm (square): Shield: 4.53 mm (hex) Crimp Tool: NEUHXRBNC Crimp Die: NEUDIERBNCPDC

Suppliers

Company
Product
Description
Supplier Links
Neutrik BNC NBTC75BNN5 BNC Rear Twist Tiny (cable O.D. <: - NEUNBTC75BNN5 - HAVE, Inc.
Hudson, NY, USA
Neutrik BNC NBTC75BNN5 BNC Rear Twist Tiny (cable O.D. <:
NEUNBTC75BNN5
Neutrik BNC NBTC75BNN5 BNC Rear Twist Tiny (cable O.D. <: NEUNBTC75BNN5
NEUNBTC75BNN5 - Neutrik NBTC75BNN5 rearTWIST - Tiny Cable BNC Cable End Connector - cable O.D. <4mm Neutrik BNC connectors feature a true 75-ohm design that meet the stringent requirements of HDTV and sustain a consistent impedance at high frequencies up to 4.5 GHz. To achieve this result every Neutrik BNC connector has been adapted to the measurements of a small group of cables, this guarantees the best possible performance and little return loss. The higher the frequencies the more pronounced is the skin effect, which means that the energy moves to the outside of the conductor. Therefore the plating of outer and center contact is more important than on audio connectors with low frequencies - both contacts of our BNC connectors are gold plated. Also In times of rising frequencies the connector shielding becomes a more important value in order to avoid EMI problems and crosstalking. Neutrik BNC':s take this fact into account and have been equipped with an optimized ground contact design for maximum shielding effectiveness. Features & Benefits RearTwist Principle locking/unlocking using the easily accessible soft touch boot (Patent DE 100 48507). Ideal for recessed bulkheads where access to the "head" of the connector might be an issue. These connectors turn from the back and not the front. True 75-ohm design meets the stringent HD requirements. Snug-fit center pin assembly provides tactile feedback. Excellent cable protection and retention. Precise machined brass parts for outstanding durability. Suitable for cables: Extron BNC-5 HR, Extron BNC-5RC, Belden 1277R, Belden 1278R, Belden 1279R Crimp size: Pin: 1.6 mm (square): Shield: 4.53 mm (hex) Crimp Tool: NEUHXRBNC Crimp Die: NEUDIERBNCPDC

NEUNBTC75BNN5 - Neutrik NBTC75BNN5 rearTWIST - Tiny Cable BNC Cable End Connector - cable O.D. <4mm
Neutrik BNC connectors feature a true 75-ohm design that meet the stringent requirements of HDTV and sustain a consistent impedance
at high frequencies up to 4.5 GHz. To achieve this result every Neutrik BNC connector has been adapted to the measurements of a small group of cables, this guarantees the best possible performance and little return loss.
The higher the frequencies the more pronounced is the skin effect, which means that the energy moves to the outside of the conductor.
Therefore the plating of outer and center contact is more important than on audio connectors with low frequencies - both contacts of our BNC connectors are gold plated. Also In times of rising frequencies the connector shielding becomes a more important value in order to avoid EMI problems and crosstalking. Neutrik
BNC':s take this fact into account and have been equipped with an optimized ground contact design for maximum shielding effectiveness.
Features & Benefits

  • RearTwist Principle locking/unlocking using the easily accessible soft touch boot (Patent DE 100 48507).
  • Ideal for recessed bulkheads where access to the "head" of the connector might be an issue. These connectors turn from the back and not the front.
  • True 75-ohm design meets the stringent HD requirements.
  • Snug-fit center pin assembly provides tactile feedback.
  • Excellent cable protection and retention.
  • Precise machined brass parts for outstanding durability.
  • Suitable for cables: Extron BNC-5 HR, Extron BNC-5RC, Belden 1277R, Belden 1278R, Belden 1279R
  • Crimp size: Pin: 1.6 mm (square): Shield: 4.53 mm (hex)
  • Crimp Tool: NEUHXRBNC
  • Crimp Die: NEUDIERBNCPDC
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Electrical Connectors
Product Number NEUNBTC75BNN5
Product Name Neutrik BNC NBTC75BNN5 BNC Rear Twist Tiny (cable O.D. <:
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - NAQAS - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
SBS ® Silver Plated Primary Power Wire Contacts Standard AWG 6 16mm² Bulk - 1339g2 - Anderson Power Products
Specs
Current Rating 50.0 to 120.0 amps
Contact Size (AWG) 16 AWG
View Details
2 suppliers
Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details