HAVE, Inc. Neutrik BNC NBNC75BXY9 Rear Twist (cable O.D. 4-8mm) NEUNBNC75BXY9

Description
NEUNBNC75BXY9 - Neutrik NBNC75BXY9 rearTWIST BNC Cable End Connector - cable O.D. 4-8mm Neutrik BNC connectors feature a true 75-ohm design that meet the stringent requirements of HDTV and sustain a consistent impedance at high frequencies up to 4.5 GHz. To achieve this result every Neutrik BNC connector has been adapted to the measurements of a small group of cables, this guarantees the best possible performance and little return loss. The higher the frequencies the more pronounced is the skin effect, which means that the energy moves to the outside of the conductor. Therefore the plating of outer and center contact is more important than on audio connectors with low frequencies - both contacts of our BNC connectors are gold plated. Also In times of rising frequencies the connector shielding becomes a more important value in order to avoid EMI problems and crosstalking. Neutrik BNC':s take this fact into account and have been equipped with an optimized ground contact design for maximum shielding effectiveness. Features & Benefits RearTwist Principle locking/unlocking using the easily accessible soft touch boot (Patent DE 100 48507). Ideal for recessed bulkheads where access to the "head" of the connector might be an issue. These connectors turn from the back and not the front. True 75-ohm design meets the stringent HD requirements. Snug-fit center pin assembly provides tactile feedback. Excellent cable protection and retention. Precise machined brass parts for outstanding durability. Suitable for cables: Belden 8281 Crimp size: Pin: 1.6 mm (square): Shield: 8.23 mm (hex) Crimp Tool: NEUHXRBNC Crimp Die: NEUDIERBNCPS
Description
NEUNBNC75BXY9 - Neutrik NBNC75BXY9 rearTWIST BNC Cable End Connector - cable O.D. 4-8mm Neutrik BNC connectors feature a true 75-ohm design that meet the stringent requirements of HDTV and sustain a consistent impedance at high frequencies up to 4.5 GHz. To achieve this result every Neutrik BNC connector has been adapted to the measurements of a small group of cables, this guarantees the best possible performance and little return loss. The higher the frequencies the more pronounced is the skin effect, which means that the energy moves to the outside of the conductor. Therefore the plating of outer and center contact is more important than on audio connectors with low frequencies - both contacts of our BNC connectors are gold plated. Also In times of rising frequencies the connector shielding becomes a more important value in order to avoid EMI problems and crosstalking. Neutrik BNC':s take this fact into account and have been equipped with an optimized ground contact design for maximum shielding effectiveness. Features & Benefits RearTwist Principle locking/unlocking using the easily accessible soft touch boot (Patent DE 100 48507). Ideal for recessed bulkheads where access to the "head" of the connector might be an issue. These connectors turn from the back and not the front. True 75-ohm design meets the stringent HD requirements. Snug-fit center pin assembly provides tactile feedback. Excellent cable protection and retention. Precise machined brass parts for outstanding durability. Suitable for cables: Belden 8281 Crimp size: Pin: 1.6 mm (square): Shield: 8.23 mm (hex) Crimp Tool: NEUHXRBNC Crimp Die: NEUDIERBNCPS

Suppliers

Company
Product
Description
Supplier Links
Neutrik BNC NBNC75BXY9 Rear Twist (cable O.D. 4-8mm) - NEUNBNC75BXY9 - HAVE, Inc.
Hudson, NY, USA
Neutrik BNC NBNC75BXY9 Rear Twist (cable O.D. 4-8mm)
NEUNBNC75BXY9
Neutrik BNC NBNC75BXY9 Rear Twist (cable O.D. 4-8mm) NEUNBNC75BXY9
NEUNBNC75BXY9 - Neutrik NBNC75BXY9 rearTWIST BNC Cable End Connector - cable O.D. 4-8mm Neutrik BNC connectors feature a true 75-ohm design that meet the stringent requirements of HDTV and sustain a consistent impedance at high frequencies up to 4.5 GHz. To achieve this result every Neutrik BNC connector has been adapted to the measurements of a small group of cables, this guarantees the best possible performance and little return loss. The higher the frequencies the more pronounced is the skin effect, which means that the energy moves to the outside of the conductor. Therefore the plating of outer and center contact is more important than on audio connectors with low frequencies - both contacts of our BNC connectors are gold plated. Also In times of rising frequencies the connector shielding becomes a more important value in order to avoid EMI problems and crosstalking. Neutrik BNC':s take this fact into account and have been equipped with an optimized ground contact design for maximum shielding effectiveness. Features & Benefits RearTwist Principle locking/unlocking using the easily accessible soft touch boot (Patent DE 100 48507). Ideal for recessed bulkheads where access to the "head" of the connector might be an issue. These connectors turn from the back and not the front. True 75-ohm design meets the stringent HD requirements. Snug-fit center pin assembly provides tactile feedback. Excellent cable protection and retention. Precise machined brass parts for outstanding durability. Suitable for cables: Belden 8281 Crimp size: Pin: 1.6 mm (square): Shield: 8.23 mm (hex) Crimp Tool: NEUHXRBNC Crimp Die: NEUDIERBNCPS

NEUNBNC75BXY9 - Neutrik NBNC75BXY9 rearTWIST BNC Cable End Connector - cable O.D. 4-8mm
Neutrik BNC connectors feature a true 75-ohm design that meet the stringent requirements of HDTV and sustain a consistent impedance
at high frequencies up to 4.5 GHz. To achieve this result every Neutrik BNC connector has been adapted to the measurements of a small group of cables, this guarantees the best possible performance and little return loss.
The higher the frequencies the more pronounced is the skin effect, which means that the energy moves to the outside of the conductor.
Therefore the plating of outer and center contact is more important than on audio connectors with low frequencies - both contacts of our BNC connectors are gold plated. Also In times of rising frequencies the connector shielding becomes a more important value in order to avoid EMI problems and crosstalking. Neutrik
BNC':s take this fact into account and have been equipped with an optimized ground contact design for maximum shielding effectiveness.
Features & Benefits

  • RearTwist Principle locking/unlocking using the easily accessible soft touch boot (Patent DE 100 48507).
  • Ideal for recessed bulkheads where access to the "head" of the connector might be an issue. These connectors turn from the back and not the front.
  • True 75-ohm design meets the stringent HD requirements.
  • Snug-fit center pin assembly provides tactile feedback.
  • Excellent cable protection and retention.
  • Precise machined brass parts for outstanding durability.
  • Suitable for cables: Belden 8281
  • Crimp size: Pin: 1.6 mm (square): Shield: 8.23 mm (hex)
  • Crimp Tool: NEUHXRBNC
  • Crimp Die: NEUDIERBNCPS
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Electrical Connectors
Product Number NEUNBNC75BXY9
Product Name Neutrik BNC NBNC75BXY9 Rear Twist (cable O.D. 4-8mm)
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NCK-FL2G-M - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Female / Jack
View Details
Silver Plated Primary Power Wire Contacts Standard AWG 4 25mm² - 1339G4 - Anderson Power Products
Specs
Contact Size (AWG) 10 AWG
View Details
4 suppliers
Arduino Headers Kit (soldered) - AS-ACC-ARDHEADERSSOLDER-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details