HAVE, Inc. Neutrik BNC NBNC75BTU11 Rear Twist (cable O.D. 4-8mm) NEUNBNC75BTU11

Description
NEUNBNC75BTU11 - Neutrik NBNC75BTU11 rearTWIST BNC Cable End Connector - cable O.D. 4-8mm Neutrik BNC connectors feature a true 75-ohm design that meet the stringent requirements of HDTV and sustain a consistent impedance at high frequencies up to 4.5 GHz. To achieve this result every Neutrik BNC connector has been adapted to the measurements of a small group of cables, this guarantees the best possible performance and little return loss. The higher the frequencies the more pronounced is the skin effect, which means that the energy moves to the outside of the conductor. Therefore the plating of outer and center contact is more important than on audio connectors with low frequencies - both contacts of our BNC connectors are gold plated. Also In times of rising frequencies the connector shielding becomes a more important value in order to avoid EMI problems and crosstalking. Neutrik BNC':s take this fact into account and have been equipped with an optimized ground contact design for maximum shielding effectiveness. Features & Benefits RearTwist Principle locking/unlocking using the easily accessible soft touch boot (Patent DE 100 48507). Ideal for recessed bulkheads where access to the "head" of the connector might be an issue. These connectors turn from the back and not the front. True 75-ohm design meets the stringent HD requirements. Snug-fit center pin assembly provides tactile feedback. Excellent cable protection and retention. Precise machined brass parts for outstanding durability. Suitable for cables: Belden 1694A, Commscope 5765, Gepco VSD2001,. Gepco VHD2001M Crimp size: Pin: 1.6 mm (square): Shield: 7.36 mm (hex) Crimp Tool: NEUHXRBNC Crimp Die: NEUDIERBNCPU
Description
NEUNBNC75BTU11 - Neutrik NBNC75BTU11 rearTWIST BNC Cable End Connector - cable O.D. 4-8mm Neutrik BNC connectors feature a true 75-ohm design that meet the stringent requirements of HDTV and sustain a consistent impedance at high frequencies up to 4.5 GHz. To achieve this result every Neutrik BNC connector has been adapted to the measurements of a small group of cables, this guarantees the best possible performance and little return loss. The higher the frequencies the more pronounced is the skin effect, which means that the energy moves to the outside of the conductor. Therefore the plating of outer and center contact is more important than on audio connectors with low frequencies - both contacts of our BNC connectors are gold plated. Also In times of rising frequencies the connector shielding becomes a more important value in order to avoid EMI problems and crosstalking. Neutrik BNC':s take this fact into account and have been equipped with an optimized ground contact design for maximum shielding effectiveness. Features & Benefits RearTwist Principle locking/unlocking using the easily accessible soft touch boot (Patent DE 100 48507). Ideal for recessed bulkheads where access to the "head" of the connector might be an issue. These connectors turn from the back and not the front. True 75-ohm design meets the stringent HD requirements. Snug-fit center pin assembly provides tactile feedback. Excellent cable protection and retention. Precise machined brass parts for outstanding durability. Suitable for cables: Belden 1694A, Commscope 5765, Gepco VSD2001,. Gepco VHD2001M Crimp size: Pin: 1.6 mm (square): Shield: 7.36 mm (hex) Crimp Tool: NEUHXRBNC Crimp Die: NEUDIERBNCPU

Suppliers

Company
Product
Description
Supplier Links
Neutrik BNC NBNC75BTU11 Rear Twist (cable O.D. 4-8mm) - NEUNBNC75BTU11 - HAVE, Inc.
Hudson, NY, USA
Neutrik BNC NBNC75BTU11 Rear Twist (cable O.D. 4-8mm)
NEUNBNC75BTU11
Neutrik BNC NBNC75BTU11 Rear Twist (cable O.D. 4-8mm) NEUNBNC75BTU11
NEUNBNC75BTU11 - Neutrik NBNC75BTU11 rearTWIST BNC Cable End Connector - cable O.D. 4-8mm Neutrik BNC connectors feature a true 75-ohm design that meet the stringent requirements of HDTV and sustain a consistent impedance at high frequencies up to 4.5 GHz. To achieve this result every Neutrik BNC connector has been adapted to the measurements of a small group of cables, this guarantees the best possible performance and little return loss. The higher the frequencies the more pronounced is the skin effect, which means that the energy moves to the outside of the conductor. Therefore the plating of outer and center contact is more important than on audio connectors with low frequencies - both contacts of our BNC connectors are gold plated. Also In times of rising frequencies the connector shielding becomes a more important value in order to avoid EMI problems and crosstalking. Neutrik BNC':s take this fact into account and have been equipped with an optimized ground contact design for maximum shielding effectiveness. Features & Benefits RearTwist Principle locking/unlocking using the easily accessible soft touch boot (Patent DE 100 48507). Ideal for recessed bulkheads where access to the "head" of the connector might be an issue. These connectors turn from the back and not the front. True 75-ohm design meets the stringent HD requirements. Snug-fit center pin assembly provides tactile feedback. Excellent cable protection and retention. Precise machined brass parts for outstanding durability. Suitable for cables: Belden 1694A, Commscope 5765, Gepco VSD2001,. Gepco VHD2001M Crimp size: Pin: 1.6 mm (square): Shield: 7.36 mm (hex) Crimp Tool: NEUHXRBNC Crimp Die: NEUDIERBNCPU

NEUNBNC75BTU11 - Neutrik NBNC75BTU11 rearTWIST BNC Cable End Connector - cable O.D. 4-8mm
Neutrik BNC connectors feature a true 75-ohm design that meet the stringent requirements of HDTV and sustain a consistent impedance
at high frequencies up to 4.5 GHz. To achieve this result every Neutrik BNC connector has been adapted to the measurements of a small group of cables, this guarantees the best possible performance and little return loss.
The higher the frequencies the more pronounced is the skin effect, which means that the energy moves to the outside of the conductor.
Therefore the plating of outer and center contact is more important than on audio connectors with low frequencies - both contacts of our BNC connectors are gold plated. Also In times of rising frequencies the connector shielding becomes a more important value in order to avoid EMI problems and crosstalking. Neutrik
BNC':s take this fact into account and have been equipped with an optimized ground contact design for maximum shielding effectiveness.
Features & Benefits

  • RearTwist Principle locking/unlocking using the easily accessible soft touch boot (Patent DE 100 48507).
  • Ideal for recessed bulkheads where access to the "head" of the connector might be an issue. These connectors turn from the back and not the front.
  • True 75-ohm design meets the stringent HD requirements.
  • Snug-fit center pin assembly provides tactile feedback.
  • Excellent cable protection and retention.
  • Precise machined brass parts for outstanding durability.
  • Suitable for cables: Belden 1694A, Commscope 5765, Gepco VSD2001,. Gepco VHD2001M
  • Crimp size: Pin: 1.6 mm (square): Shield: 7.36 mm (hex)
  • Crimp Tool: NEUHXRBNC
  • Crimp Die: NEUDIERBNCPU
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Electrical Connectors
Product Number NEUNBNC75BTU11
Product Name Neutrik BNC NBNC75BTU11 Rear Twist (cable O.D. 4-8mm)
Unlock Full Specs
to access all available technical data

Similar Products

Multipin Connector, 5 Pin, 500 Volts, 3.5 Amps Per Pin - A1420-1-CN - MPF Products, INC.
Specs
Voltage Rating 500 volts
Current Rating 3.5 amps
View Details
Micro-D Filter Connectors -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Micro Connector and Nano Connector; Rectangular Connectors, Heavy Duty
View Details
PCI Express - 10018783-11023TLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers