HAVE, Inc. Neutrik BNC NBNC75BLP9 Rear Twist (cable O.D. 4-8mm) NEUNBNC75BLP9

Description
NEUNBNC75BLP9 - Neutrik NBNC75BLP9 rearTWIST BNC Cable End Connector - cable O.D. 4-8mm Neutrik BNC connectors feature a true 75-ohm design that meet the stringent requirements of HDTV and sustain a consistent impedance at high frequencies up to 4.5 GHz. To achieve this result every Neutrik BNC connector has been adapted to the measurements of a small group of cables, this guarantees the best possible performance and little return loss. The higher the frequencies the more pronounced is the skin effect, which means that the energy moves to the outside of the conductor. Therefore the plating of outer and center contact is more important than on audio connectors with low frequencies - both contacts of our BNC connectors are gold plated. Also In times of rising frequencies the connector shielding becomes a more important value in order to avoid EMI problems and crosstalking. Neutrik BNC':s take this fact into account and have been equipped with an optimized ground contact design for maximum shielding effectiveness. Features & Benefits RearTwist Principle locking/unlocking using the easily accessible soft touch boot (Patent DE 100 48507). Ideal for recessed bulkheads where access to the "head" of the connector might be an issue. These connectors turn from the back and not the front. True 75-ohm design meets the stringent HD requirements. Snug-fit center pin assembly provides tactile feedback. Excellent cable protection and retention. Precise machined brass parts for outstanding durability. Suitable for cables: Belden 1505A, Belden 8241F, Canare L-4CFB, Commscope 5565, Gepco VPM2000, Gepco VHD2000M Crimp size: Pin: 1.6 mm (square): Shield: 6.47 mm (hex) Crimp Tool: NEUHXRBNC Crimp Die: NEUDIERBNCPDC
Description
NEUNBNC75BLP9 - Neutrik NBNC75BLP9 rearTWIST BNC Cable End Connector - cable O.D. 4-8mm Neutrik BNC connectors feature a true 75-ohm design that meet the stringent requirements of HDTV and sustain a consistent impedance at high frequencies up to 4.5 GHz. To achieve this result every Neutrik BNC connector has been adapted to the measurements of a small group of cables, this guarantees the best possible performance and little return loss. The higher the frequencies the more pronounced is the skin effect, which means that the energy moves to the outside of the conductor. Therefore the plating of outer and center contact is more important than on audio connectors with low frequencies - both contacts of our BNC connectors are gold plated. Also In times of rising frequencies the connector shielding becomes a more important value in order to avoid EMI problems and crosstalking. Neutrik BNC':s take this fact into account and have been equipped with an optimized ground contact design for maximum shielding effectiveness. Features & Benefits RearTwist Principle locking/unlocking using the easily accessible soft touch boot (Patent DE 100 48507). Ideal for recessed bulkheads where access to the "head" of the connector might be an issue. These connectors turn from the back and not the front. True 75-ohm design meets the stringent HD requirements. Snug-fit center pin assembly provides tactile feedback. Excellent cable protection and retention. Precise machined brass parts for outstanding durability. Suitable for cables: Belden 1505A, Belden 8241F, Canare L-4CFB, Commscope 5565, Gepco VPM2000, Gepco VHD2000M Crimp size: Pin: 1.6 mm (square): Shield: 6.47 mm (hex) Crimp Tool: NEUHXRBNC Crimp Die: NEUDIERBNCPDC

Suppliers

Company
Product
Description
Supplier Links
Neutrik BNC NBNC75BLP9 Rear Twist (cable O.D. 4-8mm) - NEUNBNC75BLP9 - HAVE, Inc.
Hudson, NY, USA
Neutrik BNC NBNC75BLP9 Rear Twist (cable O.D. 4-8mm)
NEUNBNC75BLP9
Neutrik BNC NBNC75BLP9 Rear Twist (cable O.D. 4-8mm) NEUNBNC75BLP9
NEUNBNC75BLP9 - Neutrik NBNC75BLP9 rearTWIST BNC Cable End Connector - cable O.D. 4-8mm Neutrik BNC connectors feature a true 75-ohm design that meet the stringent requirements of HDTV and sustain a consistent impedance at high frequencies up to 4.5 GHz. To achieve this result every Neutrik BNC connector has been adapted to the measurements of a small group of cables, this guarantees the best possible performance and little return loss. The higher the frequencies the more pronounced is the skin effect, which means that the energy moves to the outside of the conductor. Therefore the plating of outer and center contact is more important than on audio connectors with low frequencies - both contacts of our BNC connectors are gold plated. Also In times of rising frequencies the connector shielding becomes a more important value in order to avoid EMI problems and crosstalking. Neutrik BNC':s take this fact into account and have been equipped with an optimized ground contact design for maximum shielding effectiveness. Features & Benefits RearTwist Principle locking/unlocking using the easily accessible soft touch boot (Patent DE 100 48507). Ideal for recessed bulkheads where access to the "head" of the connector might be an issue. These connectors turn from the back and not the front. True 75-ohm design meets the stringent HD requirements. Snug-fit center pin assembly provides tactile feedback. Excellent cable protection and retention. Precise machined brass parts for outstanding durability. Suitable for cables: Belden 1505A, Belden 8241F, Canare L-4CFB, Commscope 5565, Gepco VPM2000, Gepco VHD2000M Crimp size: Pin: 1.6 mm (square): Shield: 6.47 mm (hex) Crimp Tool: NEUHXRBNC Crimp Die: NEUDIERBNCPDC

NEUNBNC75BLP9 - Neutrik NBNC75BLP9 rearTWIST BNC Cable End Connector - cable O.D. 4-8mm
Neutrik BNC connectors feature a true 75-ohm design that meet the stringent requirements of HDTV and sustain a consistent impedance
at high frequencies up to 4.5 GHz. To achieve this result every Neutrik BNC connector has been adapted to the measurements of a small group of cables, this guarantees the best possible performance and little return loss.
The higher the frequencies the more pronounced is the skin effect, which means that the energy moves to the outside of the conductor.
Therefore the plating of outer and center contact is more important than on audio connectors with low frequencies - both contacts of our BNC connectors are gold plated. Also In times of rising frequencies the connector shielding becomes a more important value in order to avoid EMI problems and crosstalking. Neutrik
BNC':s take this fact into account and have been equipped with an optimized ground contact design for maximum shielding effectiveness.
Features & Benefits

  • RearTwist Principle locking/unlocking using the easily accessible soft touch boot (Patent DE 100 48507).
  • Ideal for recessed bulkheads where access to the "head" of the connector might be an issue. These connectors turn from the back and not the front.
  • True 75-ohm design meets the stringent HD requirements.
  • Snug-fit center pin assembly provides tactile feedback.
  • Excellent cable protection and retention.
  • Precise machined brass parts for outstanding durability.
  • Suitable for cables: Belden 1505A, Belden 8241F, Canare L-4CFB, Commscope 5565, Gepco VPM2000, Gepco VHD2000M
  • Crimp size: Pin: 1.6 mm (square): Shield: 6.47 mm (hex)
  • Crimp Tool: NEUHXRBNC
  • Crimp Die: NEUDIERBNCPDC
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Electrical Connectors
Product Number NEUNBNC75BLP9
Product Name Neutrik BNC NBNC75BLP9 Rear Twist (cable O.D. 4-8mm)
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 Finger Proof Housings Yellow Bulk - 1327G16FP-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
D-Sub, D-Shaped Connector Adapters - 2084-BB-31D1-28100-ND - DigiKey
Specs
Connector Type D-Sub Connector
Mounting Free Hanging (In-Line)
View Details