HAVE, Inc. BNC Bulkhead Jack Feedthrough Isolated NEUNBB75FI

Description
Bulkhead jack, feed through, isolated. BNC 75 Ohm / Bulkheads 75 BNC Chassis Connector Flush mount bulkhead jacks, also available in D-shape housing. Extremely robust and non-abrasive socket. Gold plated center contact. Excellent return loss / VSWR data TECHNICAL DATA Electrical: Impedance: 75 Rated voltage: 500 V ac rms Insulation resistance: > 5 G Dielectric withstanding voltage: 1500 V ac rms VSWR / Return Loss: < 1.03 / > 37 dB up to 1 GHz < 1.05 / > 32 dB up to 2 GHz < 1.08 / > 28 dB up to 3 GHz Inner contact resistance: = 3 m (initial) Outer contact resistance: = 2 m (initial) Mechanical: Durability: > 1000 cycles Engagement force: = 25 N Materials: D-shape housing: ZnAl4Cu1, gal Ni or black Cr plating Ground contact: Stainless steel OPTALLOY« coated Center contact: CuZn39Pb3 gal 0.2 mm AuCo Insulator: Teflon PTFE Insulation shell: POM Temperature range: -30â-'C to +85â-'C
Description
Bulkhead jack, feed through, isolated. BNC 75 Ohm / Bulkheads 75 BNC Chassis Connector Flush mount bulkhead jacks, also available in D-shape housing. Extremely robust and non-abrasive socket. Gold plated center contact. Excellent return loss / VSWR data TECHNICAL DATA Electrical: Impedance: 75 Rated voltage: 500 V ac rms Insulation resistance: > 5 G Dielectric withstanding voltage: 1500 V ac rms VSWR / Return Loss: < 1.03 / > 37 dB up to 1 GHz < 1.05 / > 32 dB up to 2 GHz < 1.08 / > 28 dB up to 3 GHz Inner contact resistance: = 3 m (initial) Outer contact resistance: = 2 m (initial) Mechanical: Durability: > 1000 cycles Engagement force: = 25 N Materials: D-shape housing: ZnAl4Cu1, gal Ni or black Cr plating Ground contact: Stainless steel OPTALLOY« coated Center contact: CuZn39Pb3 gal 0.2 mm AuCo Insulator: Teflon PTFE Insulation shell: POM Temperature range: -30â-'C to +85â-'C

Suppliers

Company
Product
Description
Supplier Links
BNC Bulkhead Jack Feedthrough Isolated - NEUNBB75FI - HAVE, Inc.
Hudson, NY, USA
BNC Bulkhead Jack Feedthrough Isolated
NEUNBB75FI
BNC Bulkhead Jack Feedthrough Isolated NEUNBB75FI
Bulkhead jack, feed through, isolated. BNC 75 Ohm / Bulkheads 75 BNC Chassis Connector Flush mount bulkhead jacks, also available in D-shape housing. Extremely robust and non-abrasive socket. Gold plated center contact. Excellent return loss / VSWR data TECHNICAL DATA Electrical: Impedance: 75 Rated voltage: 500 V ac rms Insulation resistance: > 5 G Dielectric withstanding voltage: 1500 V ac rms VSWR / Return Loss: < 1.03 / > 37 dB up to 1 GHz < 1.05 / > 32 dB up to 2 GHz < 1.08 / > 28 dB up to 3 GHz Inner contact resistance: = 3 m (initial) Outer contact resistance: = 2 m (initial) Mechanical: Durability: > 1000 cycles Engagement force: = 25 N Materials: D-shape housing: ZnAl4Cu1, gal Ni or black Cr plating Ground contact: Stainless steel OPTALLOY« coated Center contact: CuZn39Pb3 gal 0.2 mm AuCo Insulator: Teflon PTFE Insulation shell: POM Temperature range: -30â-'C to +85â-'C

Bulkhead jack, feed through, isolated.
BNC 75 Ohm / Bulkheads
75 BNC Chassis Connector
Flush mount bulkhead jacks, also available in D-shape housing. Extremely robust and non-abrasive socket. Gold plated center contact. Excellent return loss / VSWR data
TECHNICAL DATA

  • Electrical: Impedance: 75 Rated voltage: 500 V ac rms Insulation resistance: > 5 G Dielectric withstanding voltage: 1500 V ac rms VSWR / Return Loss: < 1.03 / > 37 dB up to 1 GHz < 1.05 / > 32 dB up to 2 GHz < 1.08 / > 28 dB up to 3 GHz Inner contact resistance: = 3 m (initial) Outer contact resistance: = 2 m (initial)
  • Mechanical: Durability: > 1000 cycles Engagement force: = 25 N
  • Materials: D-shape housing: ZnAl4Cu1, gal Ni or black Cr plating Ground contact: Stainless steel OPTALLOY« coated Center contact: CuZn39Pb3 gal 0.2 mm AuCo Insulator: Teflon PTFE Insulation shell: POM Temperature range: -30â-'C to +85â-'C
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Electrical Connectors
Product Number NEUNBB75FI
Product Name BNC Bulkhead Jack Feedthrough Isolated
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm ARINC Size 5 Pin - 110786 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector
View Details
CMD Series: High Density PCB Signal Connector -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details