HAVE, Inc. BNC Bulkhead Jack Feedthrough Grounded NEUNBB75FG

Description
Bulkhead jack, feed through, grounded. BNC 75 Ohm / Bulkheads 75 BNC Chassis Connector Flush mount bulkhead jacks, also available in D-shape housing. Extremely robust and non-abrasive socket. Gold plated center contact. Excellent return loss / VSWR data TECHNICAL DATA Electrical: Impedance: 75 Rated voltage: 500 V ac rms Insulation resistance: > 5 G Dielectric withstanding voltage: 1500 V ac rms VSWR / Return Loss: < 1.03 / > 37 dB up to 1 GHz < 1.05 / > 32 dB up to 2 GHz < 1.08 / > 28 dB up to 3 GHz Inner contact resistance: = 3 m (initial) Outer contact resistance: = 2 m (initial) Mechanical: Durability: > 1000 cycles Engagement force: = 25 N Materials: D-shape housing: ZnAl4Cu1, gal Ni or black Cr plating Ground contact: Stainless steel OPTALLOY« coated Center contact: CuZn39Pb3 gal 0.2 mm AuCo Insulator: Teflon PTFE Insulation shell: POM Temperature range: -30â-'C to +85â-'C
Description
Bulkhead jack, feed through, grounded. BNC 75 Ohm / Bulkheads 75 BNC Chassis Connector Flush mount bulkhead jacks, also available in D-shape housing. Extremely robust and non-abrasive socket. Gold plated center contact. Excellent return loss / VSWR data TECHNICAL DATA Electrical: Impedance: 75 Rated voltage: 500 V ac rms Insulation resistance: > 5 G Dielectric withstanding voltage: 1500 V ac rms VSWR / Return Loss: < 1.03 / > 37 dB up to 1 GHz < 1.05 / > 32 dB up to 2 GHz < 1.08 / > 28 dB up to 3 GHz Inner contact resistance: = 3 m (initial) Outer contact resistance: = 2 m (initial) Mechanical: Durability: > 1000 cycles Engagement force: = 25 N Materials: D-shape housing: ZnAl4Cu1, gal Ni or black Cr plating Ground contact: Stainless steel OPTALLOY« coated Center contact: CuZn39Pb3 gal 0.2 mm AuCo Insulator: Teflon PTFE Insulation shell: POM Temperature range: -30â-'C to +85â-'C

Suppliers

Company
Product
Description
Supplier Links
BNC Bulkhead Jack Feedthrough Grounded - NEUNBB75FG - HAVE, Inc.
Hudson, NY, USA
BNC Bulkhead Jack Feedthrough Grounded
NEUNBB75FG
BNC Bulkhead Jack Feedthrough Grounded NEUNBB75FG
Bulkhead jack, feed through, grounded. BNC 75 Ohm / Bulkheads 75 BNC Chassis Connector Flush mount bulkhead jacks, also available in D-shape housing. Extremely robust and non-abrasive socket. Gold plated center contact. Excellent return loss / VSWR data TECHNICAL DATA Electrical: Impedance: 75 Rated voltage: 500 V ac rms Insulation resistance: > 5 G Dielectric withstanding voltage: 1500 V ac rms VSWR / Return Loss: < 1.03 / > 37 dB up to 1 GHz < 1.05 / > 32 dB up to 2 GHz < 1.08 / > 28 dB up to 3 GHz Inner contact resistance: = 3 m (initial) Outer contact resistance: = 2 m (initial) Mechanical: Durability: > 1000 cycles Engagement force: = 25 N Materials: D-shape housing: ZnAl4Cu1, gal Ni or black Cr plating Ground contact: Stainless steel OPTALLOY« coated Center contact: CuZn39Pb3 gal 0.2 mm AuCo Insulator: Teflon PTFE Insulation shell: POM Temperature range: -30â-'C to +85â-'C

Bulkhead jack, feed through, grounded.
BNC 75 Ohm / Bulkheads
75 BNC Chassis Connector
Flush mount bulkhead jacks, also available in D-shape housing. Extremely robust and non-abrasive socket. Gold plated center contact. Excellent return loss / VSWR data
TECHNICAL DATA

  • Electrical: Impedance: 75 Rated voltage: 500 V ac rms Insulation resistance: > 5 G Dielectric withstanding voltage: 1500 V ac rms VSWR / Return Loss: < 1.03 / > 37 dB up to 1 GHz < 1.05 / > 32 dB up to 2 GHz < 1.08 / > 28 dB up to 3 GHz Inner contact resistance: = 3 m (initial) Outer contact resistance: = 2 m (initial)
  • Mechanical: Durability: > 1000 cycles Engagement force: = 25 N
  • Materials: D-shape housing: ZnAl4Cu1, gal Ni or black Cr plating Ground contact: Stainless steel OPTALLOY« coated Center contact: CuZn39Pb3 gal 0.2 mm AuCo Insulator: Teflon PTFE Insulation shell: POM Temperature range: -30â-'C to +85â-'C
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Electrical Connectors
Product Number NEUNBB75FG
Product Name BNC Bulkhead Jack Feedthrough Grounded
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 9 Pins, Air-Side, Delrin, Female Pins - A2711-4-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
50 Ohm TNC Straight Plug - 150508 - PIC Wire & Cable
Specs
Geometry Straight
View Details
C Series Connectors: EMC Metallic Circular Connectors -  - Smiths Interconnect, a Molex company
Specs
Connector Type Circular / Cylindrical Connectors
View Details