HAVE, Inc. Neutrik NBB75DFIB BNC Isolated Bulkhead Jack D-Series Housin NEUNBB75DFIB

Description
NEUNBB75DFIB - Neutrik NBB75DFIB Isolated BNC Bulkhead Jack - Feedthrough - D-Shape Black Housing Neutrik Isolated bulkhead jack, feedthrough in nickel D-shape housing Neutrik bulkhead connectors offer a true 75-ohm design for serial and digital (HD) signals . The machined brass connector body provides an extremely rugged and non-abrasive connection over long term use and is in addition recessed and therefore well protected in a D-shape housing (audio industry standard). Features & Benefits Gold plated center contact True 75-ohm design meets the stringent HD requirements Isolated panel mount (solves potential grounding problems and prevents common-mode influence with other connections conducted over the same panel ground potential) Standard D-shape housing in Black Recessed bulkhead jack Color coding possible
Description
NEUNBB75DFIB - Neutrik NBB75DFIB Isolated BNC Bulkhead Jack - Feedthrough - D-Shape Black Housing Neutrik Isolated bulkhead jack, feedthrough in nickel D-shape housing Neutrik bulkhead connectors offer a true 75-ohm design for serial and digital (HD) signals . The machined brass connector body provides an extremely rugged and non-abrasive connection over long term use and is in addition recessed and therefore well protected in a D-shape housing (audio industry standard). Features & Benefits Gold plated center contact True 75-ohm design meets the stringent HD requirements Isolated panel mount (solves potential grounding problems and prevents common-mode influence with other connections conducted over the same panel ground potential) Standard D-shape housing in Black Recessed bulkhead jack Color coding possible

Suppliers

Company
Product
Description
Supplier Links
Neutrik NBB75DFIB BNC Isolated Bulkhead Jack D-Series Housin - NEUNBB75DFIB - HAVE, Inc.
Hudson, NY, USA
Neutrik NBB75DFIB BNC Isolated Bulkhead Jack D-Series Housin
NEUNBB75DFIB
Neutrik NBB75DFIB BNC Isolated Bulkhead Jack D-Series Housin NEUNBB75DFIB
NEUNBB75DFIB - Neutrik NBB75DFIB Isolated BNC Bulkhead Jack - Feedthrough - D-Shape Black Housing Neutrik Isolated bulkhead jack, feedthrough in nickel D-shape housing Neutrik bulkhead connectors offer a true 75-ohm design for serial and digital (HD) signals . The machined brass connector body provides an extremely rugged and non-abrasive connection over long term use and is in addition recessed and therefore well protected in a D-shape housing (audio industry standard). Features & Benefits Gold plated center contact True 75-ohm design meets the stringent HD requirements Isolated panel mount (solves potential grounding problems and prevents common-mode influence with other connections conducted over the same panel ground potential) Standard D-shape housing in Black Recessed bulkhead jack Color coding possible

NEUNBB75DFIB - Neutrik NBB75DFIB Isolated BNC Bulkhead Jack - Feedthrough - D-Shape Black Housing
Neutrik Isolated bulkhead jack, feedthrough in nickel D-shape housing
Neutrik bulkhead connectors offer a true 75-ohm design for serial and digital (HD) signals . The machined brass connector body provides an extremely rugged and non-abrasive connection over long term use and is in addition recessed and therefore well protected in a D-shape housing (audio industry standard).
Features & Benefits

  • Gold plated center contact
  • True 75-ohm design meets the stringent HD requirements
  • Isolated panel mount (solves potential grounding problems and prevents common-mode influence with other connections conducted over the same panel ground potential)
  • Standard D-shape housing in Black
  • Recessed bulkhead jack
  • Color coding possible
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Electrical Connectors
Product Number NEUNBB75DFIB
Product Name Neutrik NBB75DFIB BNC Isolated Bulkhead Jack D-Series Housin
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Blade Type Power Connector Assemblies - 2243-1330G4-KIT-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
Contact Size (AWG) 12 to 16 AWG
View Details
4 suppliers
Headers, Plugs and Sockets - 2084-BB-TBKT2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
Circular Connector Accessories - 1124-1306-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details