HAVE, Inc. Neutrik NBB75DFI BNC Isolated Bulkhead Jack D-Series Housing NEUNBB75DFI

Description
NEUNBB75DFI - Neutrik NBB75DFI Isolated BNC Bulkhead Jack - Feedthrough - D-Shape Nickel Housing Neutrik Isolated bulkhead jack, feedthrough in nickel D-shape housing Neutrik bulkhead connectors offer a true 75-ohm design for serial and digital (HD) signals . The machined brass connector body provides an extremely rugged and non-abrasive connection over long term use and is in addition recessed and therefore well protected in a D-shape housing (audio industry standard). Features & Benefits Gold plated center contact True 75-ohm design meets the stringent HD requirements Isolated panel mount (solves potential grounding problems and prevents common-mode influence with other connections conducted over the same panel ground potential) Standard D-shape housing in Nickel Recessed bulkhead jack Color coding possible
Description
NEUNBB75DFI - Neutrik NBB75DFI Isolated BNC Bulkhead Jack - Feedthrough - D-Shape Nickel Housing Neutrik Isolated bulkhead jack, feedthrough in nickel D-shape housing Neutrik bulkhead connectors offer a true 75-ohm design for serial and digital (HD) signals . The machined brass connector body provides an extremely rugged and non-abrasive connection over long term use and is in addition recessed and therefore well protected in a D-shape housing (audio industry standard). Features & Benefits Gold plated center contact True 75-ohm design meets the stringent HD requirements Isolated panel mount (solves potential grounding problems and prevents common-mode influence with other connections conducted over the same panel ground potential) Standard D-shape housing in Nickel Recessed bulkhead jack Color coding possible

Suppliers

Company
Product
Description
Supplier Links
Neutrik NBB75DFI BNC Isolated Bulkhead Jack D-Series Housing - NEUNBB75DFI - HAVE, Inc.
Hudson, NY, USA
Neutrik NBB75DFI BNC Isolated Bulkhead Jack D-Series Housing
NEUNBB75DFI
Neutrik NBB75DFI BNC Isolated Bulkhead Jack D-Series Housing NEUNBB75DFI
NEUNBB75DFI - Neutrik NBB75DFI Isolated BNC Bulkhead Jack - Feedthrough - D-Shape Nickel Housing Neutrik Isolated bulkhead jack, feedthrough in nickel D-shape housing Neutrik bulkhead connectors offer a true 75-ohm design for serial and digital (HD) signals . The machined brass connector body provides an extremely rugged and non-abrasive connection over long term use and is in addition recessed and therefore well protected in a D-shape housing (audio industry standard). Features & Benefits Gold plated center contact True 75-ohm design meets the stringent HD requirements Isolated panel mount (solves potential grounding problems and prevents common-mode influence with other connections conducted over the same panel ground potential) Standard D-shape housing in Nickel Recessed bulkhead jack Color coding possible

NEUNBB75DFI - Neutrik NBB75DFI Isolated BNC Bulkhead Jack - Feedthrough - D-Shape Nickel Housing
Neutrik Isolated bulkhead jack, feedthrough in nickel D-shape housing
Neutrik bulkhead connectors offer a true 75-ohm design for serial and digital (HD) signals . The machined brass connector body provides an extremely rugged and non-abrasive connection over long term use and is in addition recessed and therefore well protected in a D-shape housing (audio industry standard).
Features & Benefits

  • Gold plated center contact
  • True 75-ohm design meets the stringent HD requirements
  • Isolated panel mount (solves potential grounding problems and prevents common-mode influence with other connections conducted over the same panel ground potential)
  • Standard D-shape housing in Nickel
  • Recessed bulkhead jack
  • Color coding possible
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Electrical Connectors
Product Number NEUNBB75DFI
Product Name Neutrik NBB75DFI BNC Isolated Bulkhead Jack D-Series Housing
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

ARINC Size 8 Socket 75 ohm Connectors - 190932 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; RF and Microwave Connector
Geometry Straight
Voltage Rating 350 volts
View Details
HDLP: Lightweight High Density PCB -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details
Edgeboard Connectors - 609-10018783-10003ZLF-ND - DigiKey
Amphenol Communications Solutions
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Mounting Through Hole
View Details
2 suppliers