HAVE, Inc. BNC Bulkhead Jack D Series Size Gnd NEUNBB75DFGB

Description
Recessed bulkhead jack, black D-shape housing, feed through, grounded. BNC 75 Ohm / Bulkheads 75 BNC Chassis Connector Flush mount bulkhead jacks, also available in D-shape housing. Extremely robust and non-abrasive socket. Gold plated center contact. Excellent return loss / VSWR data TECHNICAL DATA Electrical: Impedance: 75 Rated voltage: 500 V ac rmsInsulation resistance: > 5 G Dielectric withstanding voltage: 1500 V ac rms VSWR / Return Loss: < 1.03 / > 37 dB up to 1 GHz < 1.05 / > 32 dB up to 2 GHz < 1.08 / > 28 dB up to 3 GHz Inner contact resistance: = 3 m (initial) Outer contact resistance: = 2 m (initial) Mechanical: Durability: > 1000 cycles Engagement force: = 25 N Materials: D-shape housing: ZnAl4Cu1, gal Ni orblack Cr plating Ground contact: Stainless steel OPTALLOY« coated Center contact: CuZn39Pb3 gal 0.2 mm AuCo Insulator: Teflon PTFE Insulation shell: POM Temperature range: -30â-'C to +85â-'C
Description
Recessed bulkhead jack, black D-shape housing, feed through, grounded. BNC 75 Ohm / Bulkheads 75 BNC Chassis Connector Flush mount bulkhead jacks, also available in D-shape housing. Extremely robust and non-abrasive socket. Gold plated center contact. Excellent return loss / VSWR data TECHNICAL DATA Electrical: Impedance: 75 Rated voltage: 500 V ac rmsInsulation resistance: > 5 G Dielectric withstanding voltage: 1500 V ac rms VSWR / Return Loss: < 1.03 / > 37 dB up to 1 GHz < 1.05 / > 32 dB up to 2 GHz < 1.08 / > 28 dB up to 3 GHz Inner contact resistance: = 3 m (initial) Outer contact resistance: = 2 m (initial) Mechanical: Durability: > 1000 cycles Engagement force: = 25 N Materials: D-shape housing: ZnAl4Cu1, gal Ni orblack Cr plating Ground contact: Stainless steel OPTALLOY« coated Center contact: CuZn39Pb3 gal 0.2 mm AuCo Insulator: Teflon PTFE Insulation shell: POM Temperature range: -30â-'C to +85â-'C

Suppliers

Company
Product
Description
Supplier Links
BNC Bulkhead Jack D Series Size Gnd - NEUNBB75DFGB - HAVE, Inc.
Hudson, NY, USA
BNC Bulkhead Jack D Series Size Gnd
NEUNBB75DFGB
BNC Bulkhead Jack D Series Size Gnd NEUNBB75DFGB
Recessed bulkhead jack, black D-shape housing, feed through, grounded. BNC 75 Ohm / Bulkheads 75 BNC Chassis Connector Flush mount bulkhead jacks, also available in D-shape housing. Extremely robust and non-abrasive socket. Gold plated center contact. Excellent return loss / VSWR data TECHNICAL DATA Electrical: Impedance: 75 Rated voltage: 500 V ac rmsInsulation resistance: > 5 G Dielectric withstanding voltage: 1500 V ac rms VSWR / Return Loss: < 1.03 / > 37 dB up to 1 GHz < 1.05 / > 32 dB up to 2 GHz < 1.08 / > 28 dB up to 3 GHz Inner contact resistance: = 3 m (initial) Outer contact resistance: = 2 m (initial) Mechanical: Durability: > 1000 cycles Engagement force: = 25 N Materials: D-shape housing: ZnAl4Cu1, gal Ni orblack Cr plating Ground contact: Stainless steel OPTALLOY« coated Center contact: CuZn39Pb3 gal 0.2 mm AuCo Insulator: Teflon PTFE Insulation shell: POM Temperature range: -30â-'C to +85â-'C

Recessed bulkhead jack, black D-shape housing, feed through, grounded.
BNC 75 Ohm / Bulkheads
75 BNC Chassis Connector
Flush mount bulkhead jacks, also available in D-shape housing. Extremely robust and non-abrasive socket. Gold plated center contact. Excellent return loss / VSWR data
TECHNICAL DATA

  • Electrical: Impedance: 75 Rated voltage: 500 V ac rmsInsulation resistance: > 5 G Dielectric withstanding voltage: 1500 V ac rms VSWR / Return Loss: < 1.03 / > 37 dB up to 1 GHz < 1.05 / > 32 dB up to 2 GHz < 1.08 / > 28 dB up to 3 GHz Inner contact resistance: = 3 m (initial) Outer contact resistance: = 2 m (initial)
  • Mechanical: Durability: > 1000 cycles Engagement force: = 25 N
  • Materials: D-shape housing: ZnAl4Cu1, gal Ni orblack Cr plating Ground contact: Stainless steel OPTALLOY« coated Center contact: CuZn39Pb3 gal 0.2 mm AuCo Insulator: Teflon PTFE Insulation shell: POM Temperature range: -30â-'C to +85â-'C
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Electrical Connectors
Product Number NEUNBB75DFGB
Product Name BNC Bulkhead Jack D Series Size Gnd
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 25 Pins, Air-Side, Delrin, Female Pins - A2711-2-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
50 Ohm BNC Connector, BNC Inline Jack - 190327 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Termination Crimp
Coupling Bayonet
View Details
D Series: Push Button Quick Disconnect Connectors -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Circular / Cylindrical Connectors
View Details
PCI Express - 10025026-10003PLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers