HAVE, Inc. Neutrik NAC3FCB powerCON Cable End - Power Out NEUNAC3FCB

Description
NEUNAC3FCB - NEUTRIK POWERCON NAC3FCB POWER OUT, CABLE END CONNECTOR Cable connector, quick lock with securing lever, B-type for power-out, screw terminals The PowerCon®: is a locking 3 conductor equipment AC connector with contacts for line, neutral and pre-mating ground contact. It replaces appliance couplers wherever a very rugged solution in combination with a locking device is needed in order to guarantee a safe power connection. Attention: The PowerCon®: is a connector without breaking capacity, i.e. the PowerCon®: should not be connected or disconnected under load or live! Features & Benefits Locking 20 A / 250 V ac appliance coupler 3 contacts for line, neutral and premating safety ground power-in (blue) and power-out (grey) versions with different keying to avoid the possibility of intermating Fast and easy twist lock latching system Extremely robust and reliable Ergonomic design User friendly latch design for easy handling Unique Neutrik chuck type strain relief UL, cUL recognized components, VDE certified, SEV approved Branded with unique hologram - guarantees genuine and authentic Neutrik product
Description
NEUNAC3FCB - NEUTRIK POWERCON NAC3FCB POWER OUT, CABLE END CONNECTOR Cable connector, quick lock with securing lever, B-type for power-out, screw terminals The PowerCon®: is a locking 3 conductor equipment AC connector with contacts for line, neutral and pre-mating ground contact. It replaces appliance couplers wherever a very rugged solution in combination with a locking device is needed in order to guarantee a safe power connection. Attention: The PowerCon®: is a connector without breaking capacity, i.e. the PowerCon®: should not be connected or disconnected under load or live! Features & Benefits Locking 20 A / 250 V ac appliance coupler 3 contacts for line, neutral and premating safety ground power-in (blue) and power-out (grey) versions with different keying to avoid the possibility of intermating Fast and easy twist lock latching system Extremely robust and reliable Ergonomic design User friendly latch design for easy handling Unique Neutrik chuck type strain relief UL, cUL recognized components, VDE certified, SEV approved Branded with unique hologram - guarantees genuine and authentic Neutrik product

Suppliers

Company
Product
Description
Supplier Links
Neutrik NAC3FCB powerCON Cable End - Power Out - NEUNAC3FCB - HAVE, Inc.
Hudson, NY, USA
Neutrik NAC3FCB powerCON Cable End - Power Out
NEUNAC3FCB
Neutrik NAC3FCB powerCON Cable End - Power Out NEUNAC3FCB
NEUNAC3FCB - NEUTRIK POWERCON NAC3FCB POWER OUT, CABLE END CONNECTOR Cable connector, quick lock with securing lever, B-type for power-out, screw terminals The PowerCon®: is a locking 3 conductor equipment AC connector with contacts for line, neutral and pre-mating ground contact. It replaces appliance couplers wherever a very rugged solution in combination with a locking device is needed in order to guarantee a safe power connection. Attention: The PowerCon®: is a connector without breaking capacity, i.e. the PowerCon®: should not be connected or disconnected under load or live! Features & Benefits Locking 20 A / 250 V ac appliance coupler 3 contacts for line, neutral and premating safety ground power-in (blue) and power-out (grey) versions with different keying to avoid the possibility of intermating Fast and easy twist lock latching system Extremely robust and reliable Ergonomic design User friendly latch design for easy handling Unique Neutrik chuck type strain relief UL, cUL recognized components, VDE certified, SEV approved Branded with unique hologram - guarantees genuine and authentic Neutrik product

NEUNAC3FCB - NEUTRIK POWERCON NAC3FCB POWER OUT, CABLE END CONNECTOR
Cable connector, quick lock with securing lever, B-type for power-out, screw terminals
The PowerCon®: is a locking 3 conductor equipment AC connector with contacts for line, neutral and pre-mating ground contact. It replaces appliance couplers wherever a very rugged solution in combination with a locking device is needed in order to guarantee a safe power connection.
Attention: The PowerCon®: is a connector without breaking capacity, i.e. the PowerCon®: should not be connected or disconnected under load or live!
Features & Benefits

  • Locking 20 A / 250 V ac appliance coupler
  • 3 contacts for line, neutral and premating safety ground
  • power-in (blue) and power-out (grey) versions with different keying to avoid the possibility of intermating
  • Fast and easy twist lock latching system
  • Extremely robust and reliable
  • Ergonomic design
  • User friendly latch design for easy handling
  • Unique Neutrik chuck type strain relief
  • UL, cUL recognized components, VDE certified, SEV approved
  • Branded with unique hologram - guarantees genuine and authentic Neutrik product
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Electrical Connectors
Product Number NEUNAC3FCB
Product Name Neutrik NAC3FCB powerCON Cable End - Power Out
Mounting Cable End
Unlock Full Specs
to access all available technical data

Similar Products

SHV Coaxial Connector, Air-side, 5,000 Volts, 5 Amps - A0154-1-CN - MPF Products, INC.
Specs
Connector Type Coaxial Connector
Voltage Rating 5000 volts
Current Rating 5.0 amps
View Details
50 Ohm N 90° Plug - 150511 - PIC Wire & Cable
Specs
Geometry Right Angle
View Details
Micro-D Twinax (MDTX): With Size 10 Twinax Contacts -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Coaxial Connector; Micro Connector and Nano Connector
View Details
PCI Express - 10018783-00200TLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
3 suppliers