HAVE, Inc. Neutrik NAC3FCA powerCON Cable End - Power In NEUNAC3FCA

Description
NEUNAC3FCA - NEUTRIK POWERCON NAC3FCA POWER IN, CABLE END CONNECTOR Cable connector, quick lock with securing lever, A-type for power-in, screw terminals. The PowerCon®: is a locking 3 conductor equipment AC connector with contacts for line, neutral and pre-mating ground contact. It replaces appliance couplers wherever a very rugged solution in combination with a locking device is needed in order to guarantee a safe power connection. Attention: The PowerCon®: is a connector without breaking capacity, i.e. the PowerCon®: should not be connected or disconnected under load or live! Features & Benefits Locking 20 A / 250 V ac appliance coupler 3 contacts for line, neutral and premating safety ground power-in (blue) and power-out (grey) versions with different keying to avoid the possibility of intermating Fast and easy twist lock latching system Extremely robust and reliable Ergonomic design User friendly latch design for easy handling Unique Neutrik chuck type strain relief UL, cUL recognized components, VDE certified, SEV approved Branded with unique hologram - guarantees genuine and authentic Neutrik product
Description
NEUNAC3FCA - NEUTRIK POWERCON NAC3FCA POWER IN, CABLE END CONNECTOR Cable connector, quick lock with securing lever, A-type for power-in, screw terminals. The PowerCon®: is a locking 3 conductor equipment AC connector with contacts for line, neutral and pre-mating ground contact. It replaces appliance couplers wherever a very rugged solution in combination with a locking device is needed in order to guarantee a safe power connection. Attention: The PowerCon®: is a connector without breaking capacity, i.e. the PowerCon®: should not be connected or disconnected under load or live! Features & Benefits Locking 20 A / 250 V ac appliance coupler 3 contacts for line, neutral and premating safety ground power-in (blue) and power-out (grey) versions with different keying to avoid the possibility of intermating Fast and easy twist lock latching system Extremely robust and reliable Ergonomic design User friendly latch design for easy handling Unique Neutrik chuck type strain relief UL, cUL recognized components, VDE certified, SEV approved Branded with unique hologram - guarantees genuine and authentic Neutrik product

Suppliers

Company
Product
Description
Supplier Links
Neutrik NAC3FCA powerCON Cable End - Power In - NEUNAC3FCA - HAVE, Inc.
Hudson, NY, USA
Neutrik NAC3FCA powerCON Cable End - Power In
NEUNAC3FCA
Neutrik NAC3FCA powerCON Cable End - Power In NEUNAC3FCA
NEUNAC3FCA - NEUTRIK POWERCON NAC3FCA POWER IN, CABLE END CONNECTOR Cable connector, quick lock with securing lever, A-type for power-in, screw terminals. The PowerCon®: is a locking 3 conductor equipment AC connector with contacts for line, neutral and pre-mating ground contact. It replaces appliance couplers wherever a very rugged solution in combination with a locking device is needed in order to guarantee a safe power connection. Attention: The PowerCon®: is a connector without breaking capacity, i.e. the PowerCon®: should not be connected or disconnected under load or live! Features & Benefits Locking 20 A / 250 V ac appliance coupler 3 contacts for line, neutral and premating safety ground power-in (blue) and power-out (grey) versions with different keying to avoid the possibility of intermating Fast and easy twist lock latching system Extremely robust and reliable Ergonomic design User friendly latch design for easy handling Unique Neutrik chuck type strain relief UL, cUL recognized components, VDE certified, SEV approved Branded with unique hologram - guarantees genuine and authentic Neutrik product

NEUNAC3FCA - NEUTRIK POWERCON NAC3FCA POWER IN, CABLE END CONNECTOR
Cable connector, quick lock with securing lever, A-type for power-in, screw terminals.
The PowerCon®: is a locking 3 conductor equipment AC connector with contacts for line, neutral and pre-mating ground contact. It replaces appliance couplers wherever a very rugged solution in combination with a locking device is needed in order to guarantee a safe power connection.
Attention: The PowerCon®: is a connector without breaking capacity, i.e. the PowerCon®: should not be connected or disconnected under load or live!
Features & Benefits

  • Locking 20 A / 250 V ac appliance coupler
  • 3 contacts for line, neutral and premating safety ground
  • power-in (blue) and power-out (grey) versions with different keying to avoid the possibility of intermating
  • Fast and easy twist lock latching system
  • Extremely robust and reliable
  • Ergonomic design
  • User friendly latch design for easy handling
  • Unique Neutrik chuck type strain relief
  • UL, cUL recognized components, VDE certified, SEV approved
  • Branded with unique hologram - guarantees genuine and authentic Neutrik product
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Electrical Connectors
Product Number NEUNAC3FCA
Product Name Neutrik NAC3FCA powerCON Cable End - Power In
Mounting Cable End
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm TNC Connector, TNC 75° Plug - 190531 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry 79 Degrees
Termination Crimp
View Details