HAVE, Inc. MXL USB.008 USB Condenser Microphone 32Mm Cap MXLUSB008

Description
MXLUSB008 - Marshall MXL USB.008 Large Gold Diaphram USB Condenser Microphone The MXL USB.008, in addition to being a great announcerã†s mic is also well suited for all types of music and live sound effects. The mic uses a large 32mm condenser capsule that gives pristine audio quality not possible with electrets or dynamic mics. MXL USB mics open up a new era of high quality recording direct to a portable or desktop computer. No mixers, pre-amps or special studio gear required. Just plug into your computer, set your preferences, and enjoy instant professional quality recordings. The MXL USB.008 uses the latest enhanced digital conversion techniques, a bandwidth of 20-20 kHz, low noise front end and has real analog volume adjustments to ensure correct pre-digital levels and is MAC and PC compatible. The MXL USB.008 comes with a 10ft USB cable, table stand, and travel case. FEATURES: Plug, Play, Record For both Windows and Mac, no special drivers or software needed. Studio Quality Applications: Broadcasting, Narration, Field Recording, Music Demos, Live Sound Effects, Podcasting, MultiMedia Large 32 MM Capsule Gold sputtered Diaphram Frequency Response - 20Hz to 20kHz Sampling Rate - 44.1 and 48kHz Bus Powered USB 1.1 and 2.0 Compatible Three position analog gain control 16-bit Delta Sigma A/D Converter with THD+N - 0.01% MXL USB.008 comes with a 10ft USB cable, table stand, and travel case. Optional Accessories: MXLPF001 Pop Filter, MXLWS001 Windscreen, MXL57 Shockmount
Description
MXLUSB008 - Marshall MXL USB.008 Large Gold Diaphram USB Condenser Microphone The MXL USB.008, in addition to being a great announcerã†s mic is also well suited for all types of music and live sound effects. The mic uses a large 32mm condenser capsule that gives pristine audio quality not possible with electrets or dynamic mics. MXL USB mics open up a new era of high quality recording direct to a portable or desktop computer. No mixers, pre-amps or special studio gear required. Just plug into your computer, set your preferences, and enjoy instant professional quality recordings. The MXL USB.008 uses the latest enhanced digital conversion techniques, a bandwidth of 20-20 kHz, low noise front end and has real analog volume adjustments to ensure correct pre-digital levels and is MAC and PC compatible. The MXL USB.008 comes with a 10ft USB cable, table stand, and travel case. FEATURES: Plug, Play, Record For both Windows and Mac, no special drivers or software needed. Studio Quality Applications: Broadcasting, Narration, Field Recording, Music Demos, Live Sound Effects, Podcasting, MultiMedia Large 32 MM Capsule Gold sputtered Diaphram Frequency Response - 20Hz to 20kHz Sampling Rate - 44.1 and 48kHz Bus Powered USB 1.1 and 2.0 Compatible Three position analog gain control 16-bit Delta Sigma A/D Converter with THD+N - 0.01% MXL USB.008 comes with a 10ft USB cable, table stand, and travel case. Optional Accessories: MXLPF001 Pop Filter, MXLWS001 Windscreen, MXL57 Shockmount

Suppliers

Company
Product
Description
Supplier Links
MXL USB.008 USB Condenser Microphone 32Mm Cap - MXLUSB008 - HAVE, Inc.
Hudson, NY, USA
MXL USB.008 USB Condenser Microphone 32Mm Cap
MXLUSB008
MXL USB.008 USB Condenser Microphone 32Mm Cap MXLUSB008
MXLUSB008 - Marshall MXL USB.008 Large Gold Diaphram USB Condenser Microphone The MXL USB.008, in addition to being a great announcerã†s mic is also well suited for all types of music and live sound effects. The mic uses a large 32mm condenser capsule that gives pristine audio quality not possible with electrets or dynamic mics. MXL USB mics open up a new era of high quality recording direct to a portable or desktop computer. No mixers, pre-amps or special studio gear required. Just plug into your computer, set your preferences, and enjoy instant professional quality recordings. The MXL USB.008 uses the latest enhanced digital conversion techniques, a bandwidth of 20-20 kHz, low noise front end and has real analog volume adjustments to ensure correct pre-digital levels and is MAC and PC compatible. The MXL USB.008 comes with a 10ft USB cable, table stand, and travel case. FEATURES: Plug, Play, Record For both Windows and Mac, no special drivers or software needed. Studio Quality Applications: Broadcasting, Narration, Field Recording, Music Demos, Live Sound Effects, Podcasting, MultiMedia Large 32 MM Capsule Gold sputtered Diaphram Frequency Response - 20Hz to 20kHz Sampling Rate - 44.1 and 48kHz Bus Powered USB 1.1 and 2.0 Compatible Three position analog gain control 16-bit Delta Sigma A/D Converter with THD+N - 0.01% MXL USB.008 comes with a 10ft USB cable, table stand, and travel case. Optional Accessories: MXLPF001 Pop Filter, MXLWS001 Windscreen, MXL57 Shockmount

MXLUSB008 - Marshall MXL USB.008 Large Gold Diaphram USB Condenser Microphone
The MXL USB.008, in addition to being a great announcerÆs mic is also well suited for all types of music and live sound effects. The mic uses a large 32mm condenser capsule that gives pristine audio quality not possible with electrets or dynamic mics. MXL USB mics open up a new era of high quality recording direct to a portable or desktop computer. No mixers, pre-amps or special studio gear required. Just plug into your computer, set your preferences, and enjoy instant professional quality recordings. The MXL USB.008 uses the latest enhanced digital conversion techniques, a bandwidth of 20-20 kHz, low noise front end and has real analog volume adjustments to ensure correct pre-digital levels and is MAC and PC compatible. The MXL USB.008 comes with a 10ft USB cable, table stand, and travel case.
FEATURES:

  • Plug, Play, Record
  • For both Windows and Mac, no special drivers or software needed.
  • Studio Quality
  • Applications: Broadcasting, Narration, Field Recording, Music Demos, Live Sound Effects, Podcasting, MultiMedia
  • Large 32 MM Capsule
  • Gold sputtered Diaphram
  • Frequency Response - 20Hz to 20kHz
  • Sampling Rate - 44.1 and 48kHz
  • Bus Powered
  • USB 1.1 and 2.0 Compatible
  • Three position analog gain control
  • 16-bit Delta Sigma A/D Converter with THD+N - 0.01%
  • MXL USB.008 comes with a 10ft USB cable, table stand, and travel case.
  • Optional Accessories: MXLPF001 Pop Filter, MXLWS001 Windscreen, MXL57 Shockmount
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Audio Microphones
Product Number MXLUSB008
Product Name MXL USB.008 USB Condenser Microphone 32Mm Cap
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM66D120AXTMA1DKR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
Microphone Elements - PMOF-9767NS-40DQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 50 to 20000 Hz
Dynamic Range 115 dB re 20µPa
Actual Size 0.3819 inch (9.7 mm)
View Details
4 suppliers