HAVE, Inc. MXL USB.006 USB Condenser Microphone 22Mm Cap MXLUSB006

Description
MXLUSB006 - Marshall MXL USB.006 Large Diaphram USB Condenser Microphone Designed with ease-of-use in mind, the new MXL USB.006 features a large gold diaphragm that delivers a big, rich sound characteristic of studio and broadcast microphones. Unlike most studio condenser microphones, however, the MXL USB.006 is a USB (Universal Serial Bus) instrument that connects directly to a computer without the need for external mic preamps. Now, anyone requiring high quality, professional sound on their computer can record music or dialog by simply connecting to a standard USB port. Featuring support for USB 1.1 and 2.0, this exceptionally easy-to-use microphone even includes gain adjustment settings via the built-in three position attenuation switch. FEATURES: Plug, Play, Record For both Windows and Mac, no special drivers or software needed. Studio Quality Applications: Broadcasting, Narration, Field Recording, Music Demos, Live Sound Effects, Podcasting, MultiMedia 22 MM Capsule Gold Sputtered Diaphram Sampling Rate - 44.1 and 48kHz Bus Powered USB 1.1 and 2.0 Compatible Three position analog gain control 16-bit Delta Sigma A/D Converter with THD+N - 0.01% MXL USB.006 comes with a travel case, a desktop microphone stand, a 10-foot USB cable, windscreen, an ownerã†s manual, and an applications guide. Optional Accessories: MXLPF001 Pop Filter, MXLWS001 Windscreen, MXL57 Shockmount
Description
MXLUSB006 - Marshall MXL USB.006 Large Diaphram USB Condenser Microphone Designed with ease-of-use in mind, the new MXL USB.006 features a large gold diaphragm that delivers a big, rich sound characteristic of studio and broadcast microphones. Unlike most studio condenser microphones, however, the MXL USB.006 is a USB (Universal Serial Bus) instrument that connects directly to a computer without the need for external mic preamps. Now, anyone requiring high quality, professional sound on their computer can record music or dialog by simply connecting to a standard USB port. Featuring support for USB 1.1 and 2.0, this exceptionally easy-to-use microphone even includes gain adjustment settings via the built-in three position attenuation switch. FEATURES: Plug, Play, Record For both Windows and Mac, no special drivers or software needed. Studio Quality Applications: Broadcasting, Narration, Field Recording, Music Demos, Live Sound Effects, Podcasting, MultiMedia 22 MM Capsule Gold Sputtered Diaphram Sampling Rate - 44.1 and 48kHz Bus Powered USB 1.1 and 2.0 Compatible Three position analog gain control 16-bit Delta Sigma A/D Converter with THD+N - 0.01% MXL USB.006 comes with a travel case, a desktop microphone stand, a 10-foot USB cable, windscreen, an ownerã†s manual, and an applications guide. Optional Accessories: MXLPF001 Pop Filter, MXLWS001 Windscreen, MXL57 Shockmount

Suppliers

Company
Product
Description
Supplier Links
MXL USB.006 USB Condenser Microphone 22Mm Cap - MXLUSB006 - HAVE, Inc.
Hudson, NY, USA
MXL USB.006 USB Condenser Microphone 22Mm Cap
MXLUSB006
MXL USB.006 USB Condenser Microphone 22Mm Cap MXLUSB006
MXLUSB006 - Marshall MXL USB.006 Large Diaphram USB Condenser Microphone Designed with ease-of-use in mind, the new MXL USB.006 features a large gold diaphragm that delivers a big, rich sound characteristic of studio and broadcast microphones. Unlike most studio condenser microphones, however, the MXL USB.006 is a USB (Universal Serial Bus) instrument that connects directly to a computer without the need for external mic preamps. Now, anyone requiring high quality, professional sound on their computer can record music or dialog by simply connecting to a standard USB port. Featuring support for USB 1.1 and 2.0, this exceptionally easy-to-use microphone even includes gain adjustment settings via the built-in three position attenuation switch. FEATURES: Plug, Play, Record For both Windows and Mac, no special drivers or software needed. Studio Quality Applications: Broadcasting, Narration, Field Recording, Music Demos, Live Sound Effects, Podcasting, MultiMedia 22 MM Capsule Gold Sputtered Diaphram Sampling Rate - 44.1 and 48kHz Bus Powered USB 1.1 and 2.0 Compatible Three position analog gain control 16-bit Delta Sigma A/D Converter with THD+N - 0.01% MXL USB.006 comes with a travel case, a desktop microphone stand, a 10-foot USB cable, windscreen, an ownerã†s manual, and an applications guide. Optional Accessories: MXLPF001 Pop Filter, MXLWS001 Windscreen, MXL57 Shockmount

MXLUSB006 - Marshall MXL USB.006 Large Diaphram USB Condenser Microphone
Designed with ease-of-use in mind, the new MXL USB.006 features a large gold diaphragm that delivers a big, rich sound characteristic of studio and broadcast microphones. Unlike most studio condenser microphones, however, the MXL USB.006 is a USB (Universal Serial Bus) instrument that connects directly to a computer without the need for external mic preamps. Now, anyone requiring high quality, professional sound on their computer can record music or dialog by simply connecting to a standard USB port. Featuring support for USB 1.1 and 2.0, this exceptionally easy-to-use microphone even includes gain adjustment settings via the built-in three position attenuation switch.
FEATURES:

  • Plug, Play, Record
  • For both Windows and Mac, no special drivers or software needed.
  • Studio Quality
  • Applications: Broadcasting, Narration, Field Recording, Music Demos, Live Sound Effects, Podcasting, MultiMedia
  • 22 MM Capsule
  • Gold Sputtered Diaphram
  • Sampling Rate - 44.1 and 48kHz
  • Bus Powered
  • USB 1.1 and 2.0 Compatible
  • Three position analog gain control
  • 16-bit Delta Sigma A/D Converter with THD+N - 0.01%
  • MXL USB.006 comes with a travel case, a desktop microphone stand, a 10-foot USB cable, windscreen, an ownerÆs manual, and an applications guide.
  • Optional Accessories: MXLPF001 Pop Filter, MXLWS001 Windscreen, MXL57 Shockmount
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Audio Microphones
Product Number MXLUSB006
Product Name MXL USB.006 USB Condenser Microphone 22Mm Cap
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287732 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
Audio Products - Microphones - 1357585-IM67D130AXTSA2 - Win Source Electronics
Specs
Frequency Response 20000 Hz
View Details
3 suppliers
Microphone Elements - PMO-6027P-40KDQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 100 to 10000 Hz
Dynamic Range 115 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
View Details
4 suppliers
Clip-On Computer Mic - 88-508 - Computer Network Accessories, Inc.
Computer Network Accessories, Inc.
View Details