HAVE, Inc. Midatlantic 44 SP 77In Gangable Rack MIDWRK4427

Description
MIDWRK4427 - Middle Atlantic WRK Series 19" Gangable Enclosures, 44 Space, 27" Depth Middle Atlantics WRK Series of 19" Wide Multi-Bay Gangable Rack Enclosures are ideal for AccommodatingLarge Cable Bundles Fully welded construction, open sides UL Listed in the US and Canada 2,500 lb. weight capacity Seismic certified (1994 UBC for seismic zone 4) for protecting 1000 lbs. of essential equipment when used in conjunction with our WRK-Z4 brackets Generous 24.25" OD width provides room for cables Depth: 27.625" (25.75 usable) Racking Height:77" (44 Space) 2 extra-wide pairs of 10-32 threaded rackrail standard Rackrail features cable pass-through openings in face Laser-cut 1/8" thick internal steel braces for strength 14-gauge steel tops & bottoms, 16-gauge seamless steel sides Grounding and bonding stud installed in base Configurable open top accepts a number of top options Keylocked solid rear door standard Finished in a durable black textured powder coat
Description
MIDWRK4427 - Middle Atlantic WRK Series 19" Gangable Enclosures, 44 Space, 27" Depth Middle Atlantics WRK Series of 19" Wide Multi-Bay Gangable Rack Enclosures are ideal for AccommodatingLarge Cable Bundles Fully welded construction, open sides UL Listed in the US and Canada 2,500 lb. weight capacity Seismic certified (1994 UBC for seismic zone 4) for protecting 1000 lbs. of essential equipment when used in conjunction with our WRK-Z4 brackets Generous 24.25" OD width provides room for cables Depth: 27.625" (25.75 usable) Racking Height:77" (44 Space) 2 extra-wide pairs of 10-32 threaded rackrail standard Rackrail features cable pass-through openings in face Laser-cut 1/8" thick internal steel braces for strength 14-gauge steel tops & bottoms, 16-gauge seamless steel sides Grounding and bonding stud installed in base Configurable open top accepts a number of top options Keylocked solid rear door standard Finished in a durable black textured powder coat

Suppliers

Company
Product
Description
Supplier Links
Midatlantic 44 SP 77In Gangable Rack - MIDWRK4427 - HAVE, Inc.
Hudson, NY, USA
Midatlantic 44 SP 77In Gangable Rack
MIDWRK4427
Midatlantic 44 SP 77In Gangable Rack MIDWRK4427
MIDWRK4427 - Middle Atlantic WRK Series 19" Gangable Enclosures, 44 Space, 27" Depth Middle Atlantics WRK Series of 19" Wide Multi-Bay Gangable Rack Enclosures are ideal for AccommodatingLarge Cable Bundles Fully welded construction, open sides UL Listed in the US and Canada 2,500 lb. weight capacity Seismic certified (1994 UBC for seismic zone 4) for protecting 1000 lbs. of essential equipment when used in conjunction with our WRK-Z4 brackets Generous 24.25" OD width provides room for cables Depth: 27.625" (25.75 usable) Racking Height:77" (44 Space) 2 extra-wide pairs of 10-32 threaded rackrail standard Rackrail features cable pass-through openings in face Laser-cut 1/8" thick internal steel braces for strength 14-gauge steel tops & bottoms, 16-gauge seamless steel sides Grounding and bonding stud installed in base Configurable open top accepts a number of top options Keylocked solid rear door standard Finished in a durable black textured powder coat

MIDWRK4427 - Middle Atlantic WRK Series 19" Gangable Enclosures, 44 Space, 27" Depth
Middle Atlantics WRK Series of 19" Wide Multi-Bay Gangable Rack Enclosures are ideal for AccommodatingLarge Cable Bundles

  • Fully welded construction, open sides
  • UL Listed in the US and Canada
  • 2,500 lb. weight capacity
  • Seismic certified (1994 UBC for seismic zone 4) for protecting 1000 lbs. of essential equipment when used in conjunction with our WRK-Z4 brackets
  • Generous 24.25" OD width provides room for cables
  • Depth: 27.625" (25.75 usable)
  • Racking Height:77" (44 Space)
  • 2 extra-wide pairs of 10-32 threaded rackrail standard
  • Rackrail features cable pass-through openings in face
  • Laser-cut 1/8" thick internal steel braces for strength
  • 14-gauge steel tops & bottoms, 16-gauge seamless steel sides
  • Grounding and bonding stud installed in base
  • Configurable open top accepts a number of top options
  • Keylocked solid rear door standard
  • Finished in a durable black textured powder coat
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Rack Enclosures
Product Number MIDWRK4427
Product Name Midatlantic 44 SP 77In Gangable Rack
Unlock Full Specs
to access all available technical data

Similar Products

Metal and Non-Metal Enclosures -  - Automationdirect.com
Specs
Material Aluminum (optional feature); Steel (optional feature); Steel - Stainless (optional feature); Fiberglass (optional feature); Polycarbonate (optional feature); ABS (optional feature)
NEMA Rating Type 1 (optional feature); Type 3 (optional feature); Type 3R (optional feature); Type 3S (optional feature); Type 4 (optional feature); Type 4X (optional feature); Type 6 (optional feature); Type 6P (optional feature); Type 12 (optional feature); Type 13 (optional feature)
Mounting Type Free Standing (optional feature); Open Frame Rack (optional feature); Wall Mount (optional feature)
View Details
Aluminum 19 inch Rack Mount Cases - Versamet 19
Specs
Rack Height 1 U
Material Aluminum
Features Knockouts (optional feature); Ventilated (optional feature); RoHS Compliant
View Details
19” Rack Mount Enclosure - AUR Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
19" Rack 19" Rack Components
Material Aluminum
View Details
Rack Mounting Solutions - Open Frame Racks - Knockdown Open Frame Racks - DNRR84HDKB - Hammond Manufacturing Company Inc.
Specs
19" Rack 19" Rack Components
Rack Height 48 U
View Details
2 suppliers