MIDMRK4436NVR - Middle Atlantic FULLY CONFIGURED MRK SERIES NVR RACK - 44 Space, 36" Deep Rack Enclosure List Price $3440.00 Middle Atlantic makes REALLY high quality racks! These NEW MRK series 19" stand-alone enclosures are fully configured to include everything you need to get up and running fast. Unsurpassed features combined with our aggressive prices makes for a great deal all the way around. MRK Features include :
Fully welded constuction, open sides.
UL Listed in the US and Canada.
2500 lb. Weight capacity.
Slim 22" OD width
2 pairs of wider rackrails provide more interior room.
Laser-cut 1/8" thick internal steel braces for strength.
14-gauge steel tops & bottoms, 16-gauge seamless steel sides
Grounding and bonding stud mounted in base.
Finished in a durable black textured powder coat
Outside Depth: 31.5" (29" usable)
Racking Height: 77" (44 space) MRK NVR Features include :
Two pairs cage nut style rackrail
One pair of cage nut style Z-rail adaptors
Fully vented top
Fully perforated vented front door and split rear door
3-1/4" wide vertical lacer strip
Six horizontal lacer bars
Twelve 8" Velcro« cable management straps
Thin power strip, 20 Amp, 20 outlet with cord
One each 1 space and 2 space b
MIDMRK4436NVR - Middle Atlantic FULLY CONFIGURED MRK SERIES NVR RACK - 44 Space, 36" Deep Rack Enclosure
List Price $3440.00
Middle Atlantic makes REALLY high quality racks! These NEW MRK series 19" stand-alone enclosures are fully configured to include everything you need to get up and running fast. Unsurpassed features combined with our aggressive prices makes for a great deal all the way around.
MRK Features include :
- Fully welded constuction, open sides.
- UL Listed in the US and Canada.
- 2500 lb. Weight capacity.
- Slim 22" OD width
- 2 pairs of wider rackrails provide more interior room.
- Laser-cut 1/8" thick internal steel braces for strength.
- 14-gauge steel tops & bottoms, 16-gauge seamless steel sides
- Grounding and bonding stud mounted in base.
- Finished in a durable black textured powder coat
- Outside Depth: 31.5" (29" usable)
- Racking Height: 77" (44 space)
MRK NVR Features include :
- Two pairs cage nut style rackrail
- One pair of cage nut style Z-rail adaptors
- Fully vented top
- Fully perforated vented front door and split rear door
- 3-1/4" wide vertical lacer strip
- Six horizontal lacer bars
- Twelve 8" Velcro« cable management straps
- Thin power strip, 20 Amp, 20 outlet with cord
- One each 1 space and 2 space b