HAVE, Inc. M/A ERK 40 Space 25"D Configu AV Rack MIDERK4025AV

Description
MIDERK4025AV - Middle Atlantic FULLY CONFIGURED ERK SERIES AV RACK - 40 Space, 25" Deep Rack Enclosure Middle Atlantic makes REALLY high quality racks! These NEW ERK series 19" stand-alone enclosures are fully configured to include everything you need to get up and running. Unsurpassed features combined with our aggressive prices makes for a great deal all the way around. Features include : Integrated fan top Configurable rear door with bottom vent, solid locking front door Welded side panels with vent blockers to control airflow 3-1/4" wide vertical lacer strip Six horizontal lacer bars Twelve 8" Velcro« cable management straps With 2 - 10-outlet Thin power strips, 20 Amps Leveling feet 100 qty. 10-32 mounting hardware UL Listed in the US and Canada. 2500 lb. Weight capacity. 16 gauge steel top, bottom and sides. Large cable entry in bottom. Grounding and bonding stud mounted in base. Depth: 25" Racking Height: 70" (40 space) Finished in a durable black textured powder coat.
Description
MIDERK4025AV - Middle Atlantic FULLY CONFIGURED ERK SERIES AV RACK - 40 Space, 25" Deep Rack Enclosure Middle Atlantic makes REALLY high quality racks! These NEW ERK series 19" stand-alone enclosures are fully configured to include everything you need to get up and running. Unsurpassed features combined with our aggressive prices makes for a great deal all the way around. Features include : Integrated fan top Configurable rear door with bottom vent, solid locking front door Welded side panels with vent blockers to control airflow 3-1/4" wide vertical lacer strip Six horizontal lacer bars Twelve 8" Velcro« cable management straps With 2 - 10-outlet Thin power strips, 20 Amps Leveling feet 100 qty. 10-32 mounting hardware UL Listed in the US and Canada. 2500 lb. Weight capacity. 16 gauge steel top, bottom and sides. Large cable entry in bottom. Grounding and bonding stud mounted in base. Depth: 25" Racking Height: 70" (40 space) Finished in a durable black textured powder coat.

Suppliers

Company
Product
Description
Supplier Links
M/A ERK 40 Space 25
Hudson, NY, USA
M/A ERK 40 Space 25"D Configu AV Rack
MIDERK4025AV
M/A ERK 40 Space 25"D Configu AV Rack MIDERK4025AV
MIDERK4025AV - Middle Atlantic FULLY CONFIGURED ERK SERIES AV RACK - 40 Space, 25" Deep Rack Enclosure Middle Atlantic makes REALLY high quality racks! These NEW ERK series 19" stand-alone enclosures are fully configured to include everything you need to get up and running. Unsurpassed features combined with our aggressive prices makes for a great deal all the way around. Features include : Integrated fan top Configurable rear door with bottom vent, solid locking front door Welded side panels with vent blockers to control airflow 3-1/4" wide vertical lacer strip Six horizontal lacer bars Twelve 8" Velcro« cable management straps With 2 - 10-outlet Thin power strips, 20 Amps Leveling feet 100 qty. 10-32 mounting hardware UL Listed in the US and Canada. 2500 lb. Weight capacity. 16 gauge steel top, bottom and sides. Large cable entry in bottom. Grounding and bonding stud mounted in base. Depth: 25" Racking Height: 70" (40 space) Finished in a durable black textured powder coat.

MIDERK4025AV - Middle Atlantic FULLY CONFIGURED ERK SERIES AV RACK - 40 Space, 25" Deep Rack Enclosure
Middle Atlantic makes REALLY high quality racks! These NEW ERK series 19" stand-alone enclosures are fully configured to include everything you need to get up and running. Unsurpassed features combined with our aggressive prices makes for a great deal all the way around.
Features include :

  • Integrated fan top
  • Configurable rear door with bottom vent, solid locking front door
  • Welded side panels with vent blockers to control airflow
  • 3-1/4" wide vertical lacer strip
  • Six horizontal lacer bars
  • Twelve 8" Velcro« cable management straps
  • With 2 - 10-outlet Thin power strips, 20 Amps
  • Leveling feet
  • 100 qty. 10-32 mounting hardware
  • UL Listed in the US and Canada.
  • 2500 lb. Weight capacity.
  • 16 gauge steel top, bottom and sides.
  • Large cable entry in bottom.
  • Grounding and bonding stud mounted in base.
  • Depth: 25"
  • Racking Height: 70" (40 space)
  • Finished in a durable black textured powder coat.
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Rack Enclosures
Product Number MIDERK4025AV
Product Name M/A ERK 40 Space 25"D Configu AV Rack
Unlock Full Specs
to access all available technical data

Similar Products

Metal and Non-Metal Enclosures -  - Automationdirect.com
Specs
Material Aluminum (optional feature); Steel (optional feature); Steel - Stainless (optional feature); Fiberglass (optional feature); Polycarbonate (optional feature); ABS (optional feature)
NEMA Rating Type 1 (optional feature); Type 3 (optional feature); Type 3R (optional feature); Type 3S (optional feature); Type 4 (optional feature); Type 4X (optional feature); Type 6 (optional feature); Type 6P (optional feature); Type 12 (optional feature); Type 13 (optional feature)
Mounting Type Free Standing (optional feature); Open Frame Rack (optional feature); Wall Mount (optional feature)
View Details
19
Specs
Rack Height 2 to 3 U
Material Aluminum
Features Knockouts (optional feature); Ventilated (optional feature); RoHS Compliant
View Details
Rack Mount Enclosure With Handle - ERH Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
19" Rack 19" Rack Components
Material Aluminum
Features Carrying Handle
View Details