CLEARANCE ITEM! PRICE GOOD ONLY FOR REMAINING STOCK, AND WHILE SUPPLY LASTS MAXCDR74PW - Maxell CDR 74 MB, Printable Custom printable, High Capacity, Write Once recordable compact disc. Recommended application includes: Multimedia Storage (Data, Music and Video); Custom Labeling; Digital Image Storage; Digital Audio Mastering; Data Transfer; Low Volume Distribution; and Data Backup & Archival.
700MB Capacity - 80 Minutes
Supports Write Speeds up to 48x
Optimum Print Surface
Maxell Branding on Inner Hub
Premium Quality Recording Surface
Noise-free Playback
Unalterable Data
Random Access Data Retrieval
Compatibility: - Designed for use in special CD-R inkjet or thermal printers. - Write compatible with High Speed CD-R recorders up to 48x. - Read compatible with CD and DVD playback devices.
Slim Jewel Case
CLEARANCE ITEM! PRICE GOOD ONLY FOR REMAINING STOCK, AND WHILE SUPPLY LASTS
MAXCDR74PW - Maxell CDR 74 MB, Printable
Custom printable, High Capacity, Write Once recordable compact disc. Recommended application includes: Multimedia Storage (Data, Music and Video); Custom Labeling; Digital Image Storage; Digital Audio Mastering; Data Transfer; Low Volume Distribution; and Data Backup & Archival.
- 700MB Capacity - 80 Minutes
- Supports Write Speeds up to 48x
- Optimum Print Surface
- Maxell Branding on Inner Hub
- Premium Quality Recording Surface
- Noise-free Playback
- Unalterable Data
- Random Access Data Retrieval
- Compatibility: - Designed for use in special CD-R inkjet or thermal printers. - Write compatible with High Speed CD-R recorders up to 48x. - Read compatible with CD and DVD playback devices.
- Slim Jewel Case