HAVE, Inc. Kings BNCP 75Ohm Belden 1521A KIN206559

Description
CLEARANCE ITEM! PRICE GOOD ONLY FOR REMAINING STOCK, AND WHILE SUPPLY LASTS KIN206559 - Kings 75-ohm Male BNC Cable End Connector for Belden 1521A cable.
Description
CLEARANCE ITEM! PRICE GOOD ONLY FOR REMAINING STOCK, AND WHILE SUPPLY LASTS KIN206559 - Kings 75-ohm Male BNC Cable End Connector for Belden 1521A cable.

Suppliers

Company
Product
Description
Supplier Links
Kings BNCP 75Ohm Belden 1521A - KIN206559 - HAVE, Inc.
Hudson, NY, USA
Kings BNCP 75Ohm Belden 1521A
KIN206559
Kings BNCP 75Ohm Belden 1521A KIN206559
CLEARANCE ITEM! PRICE GOOD ONLY FOR REMAINING STOCK, AND WHILE SUPPLY LASTS KIN206559 - Kings 75-ohm Male BNC Cable End Connector for Belden 1521A cable.

CLEARANCE ITEM! PRICE GOOD ONLY FOR REMAINING STOCK, AND WHILE SUPPLY LASTS
KIN206559 - Kings 75-ohm Male BNC Cable End Connector for Belden 1521A cable.

Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Electrical Connectors
Product Number KIN206559
Product Name Kings BNCP 75Ohm Belden 1521A
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 25 Pins, In-Vacuum, Female Pins - A2378-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
50 Ohm SMB Straight Plug - 111148 - PIC Wire & Cable
Specs
Geometry Straight
View Details
PCI Express - 10018783-11123TLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers