HAVE, Inc. Inova T3 LED Lithium Flashlight INOT3WB

Description
INOT3WB - INOVA T-3 LITHIUM POWERED LED FLASHLIGHT Among the tools that professionals count on most is a flashlight. The Inova T3 LED flashlight provides the strategic balance of durability, compact size, and poweful light performance that pros are looking for. The T3 features a flared head design in a 6.25" body, and is capable of projecting a highly intense LED beam of light up to 250feet. Easy to store, carry, and handle, the T3 is an invaluable tool for any professional. LED Rating: 100 Lumen per LED specifications Precision Optical System O-Ring protection Battery Type: 3 - 123A Lithium Run Time: up to 2.5 hours Effective Range: up to 250 feet Signal Visibility: up to 3 miles Weight: 5.99 oz. Dimensions: 1.24" diameter x 6.2" length
Description
INOT3WB - INOVA T-3 LITHIUM POWERED LED FLASHLIGHT Among the tools that professionals count on most is a flashlight. The Inova T3 LED flashlight provides the strategic balance of durability, compact size, and poweful light performance that pros are looking for. The T3 features a flared head design in a 6.25" body, and is capable of projecting a highly intense LED beam of light up to 250feet. Easy to store, carry, and handle, the T3 is an invaluable tool for any professional. LED Rating: 100 Lumen per LED specifications Precision Optical System O-Ring protection Battery Type: 3 - 123A Lithium Run Time: up to 2.5 hours Effective Range: up to 250 feet Signal Visibility: up to 3 miles Weight: 5.99 oz. Dimensions: 1.24" diameter x 6.2" length

Suppliers

Company
Product
Description
Supplier Links
Inova T3 LED Lithium Flashlight - INOT3WB - HAVE, Inc.
Hudson, NY, USA
Inova T3 LED Lithium Flashlight
INOT3WB
Inova T3 LED Lithium Flashlight INOT3WB
INOT3WB - INOVA T-3 LITHIUM POWERED LED FLASHLIGHT Among the tools that professionals count on most is a flashlight. The Inova T3 LED flashlight provides the strategic balance of durability, compact size, and poweful light performance that pros are looking for. The T3 features a flared head design in a 6.25" body, and is capable of projecting a highly intense LED beam of light up to 250feet. Easy to store, carry, and handle, the T3 is an invaluable tool for any professional. LED Rating: 100 Lumen per LED specifications Precision Optical System O-Ring protection Battery Type: 3 - 123A Lithium Run Time: up to 2.5 hours Effective Range: up to 250 feet Signal Visibility: up to 3 miles Weight: 5.99 oz. Dimensions: 1.24" diameter x 6.2" length

INOT3WB - INOVA T-3 LITHIUM POWERED LED FLASHLIGHT
Among the tools that professionals count on most is a flashlight. The Inova T3 LED flashlight provides the strategic balance of durability, compact size, and poweful light performance that pros are looking for. The T3 features a flared head design in a 6.25" body, and is capable of projecting a highly intense LED beam of light up to 250feet. Easy to store, carry, and handle, the T3 is an invaluable tool for any professional.

  • LED Rating: 100 Lumen per LED specifications
  • Precision Optical System
  • O-Ring protection
  • Battery Type: 3 - 123A Lithium
  • Run Time: up to 2.5 hours
  • Effective Range: up to 250 feet
  • Signal Visibility: up to 3 miles
  • Weight: 5.99 oz.
  • Dimensions: 1.24" diameter x 6.2" length
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Flashlights
Product Number INOT3WB
Product Name Inova T3 LED Lithium Flashlight
Flashlight Type LED Flashlight
Unlock Full Specs
to access all available technical data

Similar Products

Point Flash - PF-M - Links-Japan, LLC
Links-Japan, LLC
Specs
Flashlight Type LED Flashlight
Power Source Battery
Battery Size AA
View Details
Head Torches - 1857673 - RS Components, Ltd.
RS Components, Ltd.
Specs
Flashlight Type LED Flashlight
Power Source Battery
Battery Size AAA; Aaa
View Details