HAVE, Inc. Inova T2 LED Lithium Flashlight INOT2WB

Description
INOT2WB - INOVA T-2 LITHIUM POWERED LED FLASHLIGHT Construced of strong aerospace-grade aluminum, this compact LED flashlight is equipped with a patented precision optical system that brightly illuminates objects up to 200 feet away. The T2 is ruggedly built to withstand extra hard use and environmental forces that lesser flashlights cannot. Engineered with the professional in mind, theT2 is an ideal size flashlight under any circumstances. LED Rating: 85 Lumen per LED specifications Precision Optical System O-Ring protection Battery Type: 2 - 123A Lithium Run Time: up to 5 hours Effective Range: up to 200 feet Signal Visibility: up to 2.5 miles Weight: 4.35 oz. Dimensions: 1.1" diameter x 5.5" length
Description
INOT2WB - INOVA T-2 LITHIUM POWERED LED FLASHLIGHT Construced of strong aerospace-grade aluminum, this compact LED flashlight is equipped with a patented precision optical system that brightly illuminates objects up to 200 feet away. The T2 is ruggedly built to withstand extra hard use and environmental forces that lesser flashlights cannot. Engineered with the professional in mind, theT2 is an ideal size flashlight under any circumstances. LED Rating: 85 Lumen per LED specifications Precision Optical System O-Ring protection Battery Type: 2 - 123A Lithium Run Time: up to 5 hours Effective Range: up to 200 feet Signal Visibility: up to 2.5 miles Weight: 4.35 oz. Dimensions: 1.1" diameter x 5.5" length

Suppliers

Company
Product
Description
Supplier Links
Inova T2 LED Lithium Flashlight - INOT2WB - HAVE, Inc.
Hudson, NY, USA
Inova T2 LED Lithium Flashlight
INOT2WB
Inova T2 LED Lithium Flashlight INOT2WB
INOT2WB - INOVA T-2 LITHIUM POWERED LED FLASHLIGHT Construced of strong aerospace-grade aluminum, this compact LED flashlight is equipped with a patented precision optical system that brightly illuminates objects up to 200 feet away. The T2 is ruggedly built to withstand extra hard use and environmental forces that lesser flashlights cannot. Engineered with the professional in mind, theT2 is an ideal size flashlight under any circumstances. LED Rating: 85 Lumen per LED specifications Precision Optical System O-Ring protection Battery Type: 2 - 123A Lithium Run Time: up to 5 hours Effective Range: up to 200 feet Signal Visibility: up to 2.5 miles Weight: 4.35 oz. Dimensions: 1.1" diameter x 5.5" length

INOT2WB - INOVA T-2 LITHIUM POWERED LED FLASHLIGHT
Construced of strong aerospace-grade aluminum, this compact LED flashlight is equipped with a patented precision optical system that brightly illuminates objects up to 200 feet away. The T2 is ruggedly built to withstand extra hard use and environmental forces that lesser flashlights cannot. Engineered with the professional in mind, theT2 is an ideal size flashlight under any circumstances.

  • LED Rating: 85 Lumen per LED specifications
  • Precision Optical System
  • O-Ring protection
  • Battery Type: 2 - 123A Lithium
  • Run Time: up to 5 hours
  • Effective Range: up to 200 feet
  • Signal Visibility: up to 2.5 miles
  • Weight: 4.35 oz.
  • Dimensions: 1.1" diameter x 5.5" length
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Flashlights
Product Number INOT2WB
Product Name Inova T2 LED Lithium Flashlight
Flashlight Type LED Flashlight
Unlock Full Specs
to access all available technical data

Similar Products

Point Flash - PF-S - Links-Japan, LLC
Links-Japan, LLC
Specs
Flashlight Type LED Flashlight
Power Source Battery
Battery Size AA
View Details
Head Torches - 1857664 - RS Components, Ltd.
RS Components, Ltd.
Specs
Flashlight Type LED Flashlight
Power Source Battery
Battery Size AAA; Aaa
View Details
LXLM04 - 18V LXT® Lithium-Ion Cordless L.E.D. Flashlight (Tool Only) - LXLM04 - Makita USA, Inc.
Specs
Flashlight Type Rechargeable Flashlight
Power Source Lithium; Re-Chargeable
Lumen 200 lm (15.93 cp)
View Details