HAVE, Inc. Inova T1 LED Lithium Flashlight INOT1WB

Description
INOT1WB - INOVA T-1 LITHIUM POWERED LED FLASHLIGHT Construced of strong aerospace-grade aluminum, this palm-size LED flashlight shoots a powerful beam up to a far reaching 150 feet, and fitseasily in a shirt pocket or tool pouch. Engineered with the professional in mind, the T1 has a patented end-position 4-way tactical switch to enhance overhand operation, and a handy lanyard hole foradded transport options. An ideal size flashlight under any circumstances. LED Rating: 85 Lumen per LED specifications Precision Optical System O-Ring protection Battery Type: 1- 123A Lithium Run Time: up to 1.5 hours Effective Range: up to 150 feet Signal Visibility: up to 2 miles Weight: 3.65 oz. Dimensions: 1" diameter x 4.56" length
Description
INOT1WB - INOVA T-1 LITHIUM POWERED LED FLASHLIGHT Construced of strong aerospace-grade aluminum, this palm-size LED flashlight shoots a powerful beam up to a far reaching 150 feet, and fitseasily in a shirt pocket or tool pouch. Engineered with the professional in mind, the T1 has a patented end-position 4-way tactical switch to enhance overhand operation, and a handy lanyard hole foradded transport options. An ideal size flashlight under any circumstances. LED Rating: 85 Lumen per LED specifications Precision Optical System O-Ring protection Battery Type: 1- 123A Lithium Run Time: up to 1.5 hours Effective Range: up to 150 feet Signal Visibility: up to 2 miles Weight: 3.65 oz. Dimensions: 1" diameter x 4.56" length

Suppliers

Company
Product
Description
Supplier Links
Inova T1 LED Lithium Flashlight - INOT1WB - HAVE, Inc.
Hudson, NY, USA
Inova T1 LED Lithium Flashlight
INOT1WB
Inova T1 LED Lithium Flashlight INOT1WB
INOT1WB - INOVA T-1 LITHIUM POWERED LED FLASHLIGHT Construced of strong aerospace-grade aluminum, this palm-size LED flashlight shoots a powerful beam up to a far reaching 150 feet, and fitseasily in a shirt pocket or tool pouch. Engineered with the professional in mind, the T1 has a patented end-position 4-way tactical switch to enhance overhand operation, and a handy lanyard hole foradded transport options. An ideal size flashlight under any circumstances. LED Rating: 85 Lumen per LED specifications Precision Optical System O-Ring protection Battery Type: 1- 123A Lithium Run Time: up to 1.5 hours Effective Range: up to 150 feet Signal Visibility: up to 2 miles Weight: 3.65 oz. Dimensions: 1" diameter x 4.56" length

INOT1WB - INOVA T-1 LITHIUM POWERED LED FLASHLIGHT
Construced of strong aerospace-grade aluminum, this palm-size LED flashlight shoots a powerful beam up to a far reaching 150 feet, and fitseasily in a shirt pocket or tool pouch. Engineered with the professional in mind, the T1 has a patented end-position 4-way tactical switch to enhance overhand operation, and a handy lanyard hole foradded transport options. An ideal size flashlight under any circumstances.

  • LED Rating: 85 Lumen per LED specifications
  • Precision Optical System
  • O-Ring protection
  • Battery Type: 1- 123A Lithium
  • Run Time: up to 1.5 hours
  • Effective Range: up to 150 feet
  • Signal Visibility: up to 2 miles
  • Weight: 3.65 oz.
  • Dimensions: 1" diameter x 4.56" length
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Flashlights
Product Number INOT1WB
Product Name Inova T1 LED Lithium Flashlight
Flashlight Type LED Flashlight
Unlock Full Specs
to access all available technical data

Similar Products

Point Flash - PF-S - Links-Japan, LLC
Links-Japan, LLC
Specs
Flashlight Type LED Flashlight
Power Source Battery
Battery Size AA
View Details
Head Torches - 2830987 - RS Components, Ltd.
RS Components, Ltd.
Specs
Flashlight Type LED Flashlight; Rechargeable Flashlight
Power Source Re-Chargeable
Lamp Type LED
View Details