HAVE, Inc. Inova Bolt LED AAA Flashlight INOBLT3A

Description
INOBLT3A - INOVA BOLT 3A - AAA POWERED LED FLASHLIGHT IN STOCK NOW! With an aerospace-grade aluminum body, the Inova Bolt Series of LED flashlights have more than industrial-grade looks, they have industrial-grade toughness that make them the perfect handheld lighting tool for the shop, truck, jobsite, and more. Manufactured with comfort, practicality, and performance in mind, the Bolt Series offers the technology, rugged dependability, and long-range beams that are a must for everyday, workday use. LED Rating: 2.0 Watt LED as per LED specifications Impact resistant head Patented precision optical system Electronically controlled Rubber grip Tactical Switch Battery Type: 2 - AAA Alkaline Run Time: up to 3 hours EffectiveRange: up to 100 feet Signal Visibility: up to 1.5 miles Weight: 2.17 oz. Dimensions: .8" diameter x 4.76" length
Description
INOBLT3A - INOVA BOLT 3A - AAA POWERED LED FLASHLIGHT IN STOCK NOW! With an aerospace-grade aluminum body, the Inova Bolt Series of LED flashlights have more than industrial-grade looks, they have industrial-grade toughness that make them the perfect handheld lighting tool for the shop, truck, jobsite, and more. Manufactured with comfort, practicality, and performance in mind, the Bolt Series offers the technology, rugged dependability, and long-range beams that are a must for everyday, workday use. LED Rating: 2.0 Watt LED as per LED specifications Impact resistant head Patented precision optical system Electronically controlled Rubber grip Tactical Switch Battery Type: 2 - AAA Alkaline Run Time: up to 3 hours EffectiveRange: up to 100 feet Signal Visibility: up to 1.5 miles Weight: 2.17 oz. Dimensions: .8" diameter x 4.76" length

Suppliers

Company
Product
Description
Supplier Links
Inova Bolt LED AAA Flashlight - INOBLT3A - HAVE, Inc.
Hudson, NY, USA
Inova Bolt LED AAA Flashlight
INOBLT3A
Inova Bolt LED AAA Flashlight INOBLT3A
INOBLT3A - INOVA BOLT 3A - AAA POWERED LED FLASHLIGHT IN STOCK NOW! With an aerospace-grade aluminum body, the Inova Bolt Series of LED flashlights have more than industrial-grade looks, they have industrial-grade toughness that make them the perfect handheld lighting tool for the shop, truck, jobsite, and more. Manufactured with comfort, practicality, and performance in mind, the Bolt Series offers the technology, rugged dependability, and long-range beams that are a must for everyday, workday use. LED Rating: 2.0 Watt LED as per LED specifications Impact resistant head Patented precision optical system Electronically controlled Rubber grip Tactical Switch Battery Type: 2 - AAA Alkaline Run Time: up to 3 hours EffectiveRange: up to 100 feet Signal Visibility: up to 1.5 miles Weight: 2.17 oz. Dimensions: .8" diameter x 4.76" length

INOBLT3A - INOVA BOLT 3A - AAA POWERED LED FLASHLIGHT
IN STOCK NOW!

With an aerospace-grade aluminum body, the Inova Bolt Series of LED flashlights have more than industrial-grade looks, they have industrial-grade toughness that make them the perfect handheld lighting tool for the shop, truck, jobsite, and more. Manufactured with comfort, practicality, and performance in mind, the Bolt Series offers the technology, rugged dependability, and long-range beams that are a must for everyday, workday use.

  • LED Rating: 2.0 Watt LED as per LED specifications
  • Impact resistant head
  • Patented precision optical system
  • Electronically controlled
  • Rubber grip
  • Tactical Switch
  • Battery Type: 2 - AAA Alkaline
  • Run Time: up to 3 hours
  • EffectiveRange: up to 100 feet
  • Signal Visibility: up to 1.5 miles
  • Weight: 2.17 oz.
  • Dimensions: .8" diameter x 4.76" length
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Flashlights
Product Number INOBLT3A
Product Name Inova Bolt LED AAA Flashlight
Flashlight Type LED Flashlight
Unlock Full Specs
to access all available technical data

Similar Products

Point Flash - PF-M - Links-Japan, LLC
Links-Japan, LLC
Specs
Flashlight Type LED Flashlight
Power Source Battery
Battery Size AA
View Details
Head Torches - 1268972 - RS Components, Ltd.
RS Components, Ltd.
Specs
Flashlight Type LED Flashlight
Power Source Battery
Battery Size AAA; Aaa
View Details
Specs
Flashlight Type Rechargeable Flashlight
Power Source Battery; Re-Chargeable
Battery Size 12 Volt
View Details
Rayovac 9 LED Flashlight With Laser (6 lights/case) - GP3AAALSR-B - Rayovac
Specs
Flashlight Type LED Flashlight; Tube Flashlight
Power Source Battery
Lumen 22 lm (1.75 cp)
View Details