HAVE, Inc. Inova Bolt LED Lithium Flashlight INOBLT2L

Description
INOBLT2L - INOVA BOLT 2L - LITHIUM POWERED LED FLASHLIGHT With an aerospace-grade aluminum body, the Inova Bolt Series of LED flashlights have more than industrial-grade looks, they have industrial-grade toughness that make them the perfect handheld lighting tool for the shop, truck, jobsite, and more. Manufactured with comfort, practicality, and performance in mind, the Bolt Series offers the technology, rugged dependability, and long-range beams that are a must for everyday, workday use. LED Rating: 4.6 Watt LED as per LED specifications Impact resistant head Patented precision optical system Electronically controlled Rubber grip Tactical Switch Battery Type: 2 - 123A Lithium Run Time: up to 2.5 hours Effective Range: up to 250 feet Signal Visibility: up to 3 miles Weight: 5.85 oz. Dimensions: 1.1" diameter x 6.0" length
Description
INOBLT2L - INOVA BOLT 2L - LITHIUM POWERED LED FLASHLIGHT With an aerospace-grade aluminum body, the Inova Bolt Series of LED flashlights have more than industrial-grade looks, they have industrial-grade toughness that make them the perfect handheld lighting tool for the shop, truck, jobsite, and more. Manufactured with comfort, practicality, and performance in mind, the Bolt Series offers the technology, rugged dependability, and long-range beams that are a must for everyday, workday use. LED Rating: 4.6 Watt LED as per LED specifications Impact resistant head Patented precision optical system Electronically controlled Rubber grip Tactical Switch Battery Type: 2 - 123A Lithium Run Time: up to 2.5 hours Effective Range: up to 250 feet Signal Visibility: up to 3 miles Weight: 5.85 oz. Dimensions: 1.1" diameter x 6.0" length

Suppliers

Company
Product
Description
Supplier Links
Inova Bolt LED Lithium Flashlight - INOBLT2L - HAVE, Inc.
Hudson, NY, USA
Inova Bolt LED Lithium Flashlight
INOBLT2L
Inova Bolt LED Lithium Flashlight INOBLT2L
INOBLT2L - INOVA BOLT 2L - LITHIUM POWERED LED FLASHLIGHT With an aerospace-grade aluminum body, the Inova Bolt Series of LED flashlights have more than industrial-grade looks, they have industrial-grade toughness that make them the perfect handheld lighting tool for the shop, truck, jobsite, and more. Manufactured with comfort, practicality, and performance in mind, the Bolt Series offers the technology, rugged dependability, and long-range beams that are a must for everyday, workday use. LED Rating: 4.6 Watt LED as per LED specifications Impact resistant head Patented precision optical system Electronically controlled Rubber grip Tactical Switch Battery Type: 2 - 123A Lithium Run Time: up to 2.5 hours Effective Range: up to 250 feet Signal Visibility: up to 3 miles Weight: 5.85 oz. Dimensions: 1.1" diameter x 6.0" length

INOBLT2L - INOVA BOLT 2L - LITHIUM POWERED LED FLASHLIGHT
With an aerospace-grade aluminum body, the Inova Bolt Series of LED flashlights have more than industrial-grade looks, they have industrial-grade toughness that make them the perfect handheld lighting tool for the shop, truck, jobsite, and more. Manufactured with comfort, practicality, and performance in mind, the Bolt Series offers the technology, rugged dependability, and long-range beams that are a must for everyday, workday use.

  • LED Rating: 4.6 Watt LED as per LED specifications
  • Impact resistant head
  • Patented precision optical system
  • Electronically controlled
  • Rubber grip
  • Tactical Switch
  • Battery Type: 2 - 123A Lithium
  • Run Time: up to 2.5 hours
  • Effective Range: up to 250 feet
  • Signal Visibility: up to 3 miles
  • Weight: 5.85 oz.
  • Dimensions: 1.1" diameter x 6.0" length
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Flashlights
Product Number INOBLT2L
Product Name Inova Bolt LED Lithium Flashlight
Flashlight Type LED Flashlight
Unlock Full Specs
to access all available technical data

Similar Products

Point Flash - PF-S - Links-Japan, LLC
Links-Japan, LLC
Specs
Flashlight Type LED Flashlight
Power Source Battery
Battery Size AA
View Details
Head Torches - 1921688 - RS Components, Ltd.
RS Components, Ltd.
Specs
Flashlight Type LED Flashlight; Rechargeable Flashlight
Power Source Battery; Lithium; Re-Chargeable
Battery Size Li-ion
View Details
BML185W - 18V Compact Lithium-Ion Cordless Flashlight (Tool Only) - BML185W - Makita USA, Inc.
Specs
Flashlight Type Rechargeable Flashlight
Power Source Re-Chargeable
View Details
Rayovac Value Bright 2D Economy Flashlight - E2D-BC - Rayovac
Specs
Flashlight Type Tube Flashlight
Power Source Battery
Battery Size D
View Details