HAVE, Inc. Inova Bolt LED AA Flashlight INOBLT2A

Description
INOBLT2A - INOVA BOLT 2A - AA POWERED LED FLASHLIGHT With an aerospace-grade aluminum body, the Inova Bolt Series of LED flashlights have more than industrial-grade looks, they have industrial-grade toughness that make them the perfect handheld lighting tool for the shop, truck, jobsite, and more. Manufactured with comfort, practicality, and performance in mind, the Bolt Series offersthe technology, rugged dependability, and long-range beams that are a must for everyday, workday use. LED Rating: 3.8 Watt LED as per LED specifications Impact resistant head Patentedprecision optical system Electronically controlled Rubber grip Tactical Switch Battery Type: 2 - AA Alkaline Run Time: up to 3 hours Effective Range: up to 150 feet Signal Visibility: up to 2 miles Weight: 4.67 oz. Dimensions: 1" diameter x 5.5" length
Description
INOBLT2A - INOVA BOLT 2A - AA POWERED LED FLASHLIGHT With an aerospace-grade aluminum body, the Inova Bolt Series of LED flashlights have more than industrial-grade looks, they have industrial-grade toughness that make them the perfect handheld lighting tool for the shop, truck, jobsite, and more. Manufactured with comfort, practicality, and performance in mind, the Bolt Series offersthe technology, rugged dependability, and long-range beams that are a must for everyday, workday use. LED Rating: 3.8 Watt LED as per LED specifications Impact resistant head Patentedprecision optical system Electronically controlled Rubber grip Tactical Switch Battery Type: 2 - AA Alkaline Run Time: up to 3 hours Effective Range: up to 150 feet Signal Visibility: up to 2 miles Weight: 4.67 oz. Dimensions: 1" diameter x 5.5" length

Suppliers

Company
Product
Description
Supplier Links
Inova Bolt LED AA Flashlight - INOBLT2A - HAVE, Inc.
Hudson, NY, USA
Inova Bolt LED AA Flashlight
INOBLT2A
Inova Bolt LED AA Flashlight INOBLT2A
INOBLT2A - INOVA BOLT 2A - AA POWERED LED FLASHLIGHT With an aerospace-grade aluminum body, the Inova Bolt Series of LED flashlights have more than industrial-grade looks, they have industrial-grade toughness that make them the perfect handheld lighting tool for the shop, truck, jobsite, and more. Manufactured with comfort, practicality, and performance in mind, the Bolt Series offersthe technology, rugged dependability, and long-range beams that are a must for everyday, workday use. LED Rating: 3.8 Watt LED as per LED specifications Impact resistant head Patentedprecision optical system Electronically controlled Rubber grip Tactical Switch Battery Type: 2 - AA Alkaline Run Time: up to 3 hours Effective Range: up to 150 feet Signal Visibility: up to 2 miles Weight: 4.67 oz. Dimensions: 1" diameter x 5.5" length

INOBLT2A - INOVA BOLT 2A - AA POWERED LED FLASHLIGHT
With an aerospace-grade aluminum body, the Inova Bolt Series of LED flashlights have more than industrial-grade looks, they have industrial-grade toughness that make them the perfect handheld lighting tool for the shop, truck, jobsite, and more. Manufactured with comfort, practicality, and performance in mind, the Bolt Series offersthe technology, rugged dependability, and long-range beams that are a must for everyday, workday use.

  • LED Rating: 3.8 Watt LED as per LED specifications
  • Impact resistant head
  • Patentedprecision optical system
  • Electronically controlled
  • Rubber grip
  • Tactical Switch
  • Battery Type: 2 - AA Alkaline
  • Run Time: up to 3 hours
  • Effective Range: up to 150 feet
  • Signal Visibility: up to 2 miles
  • Weight: 4.67 oz.
  • Dimensions: 1" diameter x 5.5" length
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Flashlights
Product Number INOBLT2A
Product Name Inova Bolt LED AA Flashlight
Flashlight Type LED Flashlight
Unlock Full Specs
to access all available technical data

Similar Products

Point Flash - PF-M - Links-Japan, LLC
Links-Japan, LLC
Specs
Flashlight Type LED Flashlight
Power Source Battery
Battery Size AA
View Details
Head Torches - 1464744 - RS Components, Ltd.
RS Components, Ltd.
Specs
Flashlight Type LED Flashlight
Power Source Battery
Battery Size AAA; Aaa
View Details
LXLM04 - 18V LXT® Lithium-Ion Cordless L.E.D. Flashlight (Tool Only) - LXLM04 - Makita USA, Inc.
Specs
Flashlight Type Rechargeable Flashlight
Power Source Lithium; Re-Chargeable
Lumen 200 lm (15.93 cp)
View Details
Virtually Indestructible 400 Lumen 3D LED Lantern - OT3DLN-B - Rayovac
Specs
Flashlight Type Lantern; LED Flashlight
Power Source Battery; Alkaline
Battery Size D
View Details