HAVE, Inc. USB A To Mini B 4Pin Cable 3Ft HAVUSBAMB41M

Description
HAVUSBAMB41M - USB Type A Male to Type B Mini 4-Pin Male These fully-rated mini-USB cables attach easily to any 4-pin mini-USB device. Mini USB cables are designed to connect your 4-pin mini-USB device to the USB port on your PC or Mac. The 4-pin Mini USB Cable works with MP3 players, digital cameras including Sony, Olympus, Kodak, Epson, Minolta and HP, and other portable devices. Foil and braid shielding reduces EMI/RFI interference, and the twisted-pair construction reduces crosstalk, thus ensuring high-speed, error-free data transfer. The Mini-USB Cable is compatible with all USB specifications. Connector: USB Type A Male to Type Mini B 4-pin Male Make plug and play connections with MP3 players, digital cameras and other portable devices Connects 4-pin mini-USB device to a USB port on your PC or Mac PC and Mac compatible This cable is compatible with the following digital camera models: - Epson PhotoPC 3000Z and 3100Z - HP 315, 315xi - Kodak C300, EasyShare Camera Dock, Camera Dock II, Camera Dock 6000, CX4200, CX4210, CX4230, CX4300, CX4310, CX6200, CX6230, CX6330, CX6445, CX7220, CX7300, CX7310, CX7330, CX7430, CX7525, CX7530, DC4800, DX3215, DX3500, DX3600, DX3700, DX3900, DX4330, DX4530, DX4900, DX6340, DX6440, DX6490, DX7440, DX7590, DX7630, LS420, LS443, LS633, LS743, LS753, Printer Dock 4000, Printer Dock 6000, Printer Dock Plus, Printer Dock, Z7590 - Minolta DiMAGE 5, DiMAGE 7, DiMAGE 7A, DiMAGE 7i - Olympus E-10, E-20, C-2100UZ, C-3040Z, C-3030Z, C-700 UZ - Sony DSC-S70, DSC-S30
Description
HAVUSBAMB41M - USB Type A Male to Type B Mini 4-Pin Male These fully-rated mini-USB cables attach easily to any 4-pin mini-USB device. Mini USB cables are designed to connect your 4-pin mini-USB device to the USB port on your PC or Mac. The 4-pin Mini USB Cable works with MP3 players, digital cameras including Sony, Olympus, Kodak, Epson, Minolta and HP, and other portable devices. Foil and braid shielding reduces EMI/RFI interference, and the twisted-pair construction reduces crosstalk, thus ensuring high-speed, error-free data transfer. The Mini-USB Cable is compatible with all USB specifications. Connector: USB Type A Male to Type Mini B 4-pin Male Make plug and play connections with MP3 players, digital cameras and other portable devices Connects 4-pin mini-USB device to a USB port on your PC or Mac PC and Mac compatible This cable is compatible with the following digital camera models: - Epson PhotoPC 3000Z and 3100Z - HP 315, 315xi - Kodak C300, EasyShare Camera Dock, Camera Dock II, Camera Dock 6000, CX4200, CX4210, CX4230, CX4300, CX4310, CX6200, CX6230, CX6330, CX6445, CX7220, CX7300, CX7310, CX7330, CX7430, CX7525, CX7530, DC4800, DX3215, DX3500, DX3600, DX3700, DX3900, DX4330, DX4530, DX4900, DX6340, DX6440, DX6490, DX7440, DX7590, DX7630, LS420, LS443, LS633, LS743, LS753, Printer Dock 4000, Printer Dock 6000, Printer Dock Plus, Printer Dock, Z7590 - Minolta DiMAGE 5, DiMAGE 7, DiMAGE 7A, DiMAGE 7i - Olympus E-10, E-20, C-2100UZ, C-3040Z, C-3030Z, C-700 UZ - Sony DSC-S70, DSC-S30

Suppliers

Company
Product
Description
Supplier Links
USB A To Mini B 4Pin Cable 3Ft - HAVUSBAMB41M - HAVE, Inc.
Hudson, NY, USA
USB A To Mini B 4Pin Cable 3Ft
HAVUSBAMB41M
USB A To Mini B 4Pin Cable 3Ft HAVUSBAMB41M
HAVUSBAMB41M - USB Type A Male to Type B Mini 4-Pin Male These fully-rated mini-USB cables attach easily to any 4-pin mini-USB device. Mini USB cables are designed to connect your 4-pin mini-USB device to the USB port on your PC or Mac. The 4-pin Mini USB Cable works with MP3 players, digital cameras including Sony, Olympus, Kodak, Epson, Minolta and HP, and other portable devices. Foil and braid shielding reduces EMI/RFI interference, and the twisted-pair construction reduces crosstalk, thus ensuring high-speed, error-free data transfer. The Mini-USB Cable is compatible with all USB specifications. Connector: USB Type A Male to Type Mini B 4-pin Male Make plug and play connections with MP3 players, digital cameras and other portable devices Connects 4-pin mini-USB device to a USB port on your PC or Mac PC and Mac compatible This cable is compatible with the following digital camera models: - Epson PhotoPC 3000Z and 3100Z - HP 315, 315xi - Kodak C300, EasyShare Camera Dock, Camera Dock II, Camera Dock 6000, CX4200, CX4210, CX4230, CX4300, CX4310, CX6200, CX6230, CX6330, CX6445, CX7220, CX7300, CX7310, CX7330, CX7430, CX7525, CX7530, DC4800, DX3215, DX3500, DX3600, DX3700, DX3900, DX4330, DX4530, DX4900, DX6340, DX6440, DX6490, DX7440, DX7590, DX7630, LS420, LS443, LS633, LS743, LS753, Printer Dock 4000, Printer Dock 6000, Printer Dock Plus, Printer Dock, Z7590 - Minolta DiMAGE 5, DiMAGE 7, DiMAGE 7A, DiMAGE 7i - Olympus E-10, E-20, C-2100UZ, C-3040Z, C-3030Z, C-700 UZ - Sony DSC-S70, DSC-S30

HAVUSBAMB41M - USB Type A Male to Type B Mini 4-Pin Male
These fully-rated mini-USB cables attach easily to any 4-pin mini-USB device. Mini USB cables are designed to connect your 4-pin mini-USB device to the USB port on your PC or Mac. The 4-pin Mini USB Cable works with MP3 players, digital cameras including Sony, Olympus, Kodak, Epson, Minolta and HP, and other portable devices. Foil and braid shielding reduces EMI/RFI interference, and the twisted-pair construction reduces crosstalk, thus ensuring high-speed, error-free data transfer. The Mini-USB Cable is compatible with all USB specifications.

  • Connector: USB Type A Male to Type Mini B 4-pin Male
  • Make plug and play connections with MP3 players, digital cameras and other portable devices
  • Connects 4-pin mini-USB device to a USB port on your PC or Mac
  • PC and Mac compatible
  • This cable is compatible with the following digital camera models:
    - Epson PhotoPC 3000Z and 3100Z
    - HP 315, 315xi
    - Kodak C300, EasyShare Camera Dock, Camera Dock II, Camera Dock 6000, CX4200, CX4210, CX4230, CX4300, CX4310, CX6200, CX6230, CX6330, CX6445, CX7220, CX7300, CX7310, CX7330, CX7430, CX7525, CX7530, DC4800, DX3215, DX3500, DX3600, DX3700, DX3900, DX4330, DX4530, DX4900, DX6340, DX6440, DX6490, DX7440, DX7590, DX7630, LS420, LS443, LS633, LS743, LS753, Printer Dock 4000, Printer Dock 6000, Printer Dock Plus, Printer Dock, Z7590
    - Minolta DiMAGE 5, DiMAGE 7, DiMAGE 7A, DiMAGE 7i
    - Olympus E-10, E-20, C-2100UZ, C-3040Z, C-3030Z, C-700 UZ
    - Sony DSC-S70, DSC-S30
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Cable Assemblies
Product Number HAVUSBAMB41M
Product Name USB A To Mini B 4Pin Cable 3Ft
Product Type Serial; USB
Unlock Full Specs
to access all available technical data

Similar Products

I/O Cable Assemblies - RG9821-24 - Rego Electronics Inc.
Specs
Application Automotive; Instrumentation and Control; Instrumentation, Security, Storage and Communication
Cable Shielding No Shielding
View Details
Cable - 2 Pin Magnetic Pogo Pin Charger -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Power Cable
View Details
Square Terminal Charging Cable - USB-A to USB-C Power Cord by AGOZ - AG-UAC_SQR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details