HAVE, Inc. USB 2.0 A To B Cable 5M HAVUSBAB5M

Description
HAVUSBAB5M - USB Cable, A Type to B Type Connection - 5 Meter USB (Universal Serial Bus) A-Type to B-Type & A-Type to A-Type Cable Assemblies for Desktop & Laptop Computers Utilizing the USB Interface. Use A to B to interface a USB device to a USB host or hub. Use A to A to extend cable length. Connectors: USB Type A Male to USB Type B Male Make plug and play connections forsuch devices as keyboards, mice, modems, printers, and other USB peripherals Provides hi-speed data transfer to 480Mbps Compatible with PC and Mac Ultra-flexible jacket makes installation easy Heavy-duty molded strain relief for durability and increased flexibility USB 2.0 compliant Length: 5 Meter
Description
HAVUSBAB5M - USB Cable, A Type to B Type Connection - 5 Meter USB (Universal Serial Bus) A-Type to B-Type & A-Type to A-Type Cable Assemblies for Desktop & Laptop Computers Utilizing the USB Interface. Use A to B to interface a USB device to a USB host or hub. Use A to A to extend cable length. Connectors: USB Type A Male to USB Type B Male Make plug and play connections forsuch devices as keyboards, mice, modems, printers, and other USB peripherals Provides hi-speed data transfer to 480Mbps Compatible with PC and Mac Ultra-flexible jacket makes installation easy Heavy-duty molded strain relief for durability and increased flexibility USB 2.0 compliant Length: 5 Meter

Suppliers

Company
Product
Description
Supplier Links
USB 2.0 A To B Cable 5M - HAVUSBAB5M - HAVE, Inc.
Hudson, NY, USA
USB 2.0 A To B Cable 5M
HAVUSBAB5M
USB 2.0 A To B Cable 5M HAVUSBAB5M
HAVUSBAB5M - USB Cable, A Type to B Type Connection - 5 Meter USB (Universal Serial Bus) A-Type to B-Type & A-Type to A-Type Cable Assemblies for Desktop & Laptop Computers Utilizing the USB Interface. Use A to B to interface a USB device to a USB host or hub. Use A to A to extend cable length. Connectors: USB Type A Male to USB Type B Male Make plug and play connections forsuch devices as keyboards, mice, modems, printers, and other USB peripherals Provides hi-speed data transfer to 480Mbps Compatible with PC and Mac Ultra-flexible jacket makes installation easy Heavy-duty molded strain relief for durability and increased flexibility USB 2.0 compliant Length: 5 Meter

HAVUSBAB5M - USB Cable, A Type to B Type Connection - 5 Meter
USB (Universal Serial Bus) A-Type to B-Type & A-Type to A-Type Cable Assemblies for Desktop & Laptop Computers Utilizing the USB Interface. Use A to B to interface a USB device to a USB host or hub. Use A to A to extend cable length.

  • Connectors: USB Type A Male to USB Type B Male
  • Make plug and play connections forsuch devices as keyboards, mice, modems, printers, and other USB peripherals
  • Provides hi-speed data transfer to 480Mbps
  • Compatible with PC and Mac
  • Ultra-flexible jacket makes installation easy
  • Heavy-duty molded strain relief for durability and increased flexibility
  • USB 2.0 compliant
  • Length: 5 Meter
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Cable Assemblies
Product Number HAVUSBAB5M
Product Name USB 2.0 A To B Cable 5M
Product Type Serial; USB
Unlock Full Specs
to access all available technical data

Similar Products

2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
BNC Male Test Cable, RG174/U - 4426 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details