HAVE, Inc. USB 2.0 A To B Cable 3M HAVUSBAB3M

Description
HAVUSBAB3M - USB Cable, A Type to B Type Connection - 3 Meter USB (Universal Serial Bus) A-Type to B-Type & A-Type to A-Type Cable Assemblies for Desktop & Laptop Computers Utilizing the USB Interface. Use A to B to interface a USB device to a USB host or hub. Use A to A to extend cable length. Connectors: USB Type A Male to USB Type B Male Make plug and play connections forsuch devices as keyboards, mice, modems, printers, and other USB peripherals Provides hi-speed data transfer to 480Mbps Compatible with PC and Mac Ultra-flexible jacket makes installation easy Heavy-duty molded strain relief for durability and increased flexibility USB 2.0 compliant Length: 3 Meter
Description
HAVUSBAB3M - USB Cable, A Type to B Type Connection - 3 Meter USB (Universal Serial Bus) A-Type to B-Type & A-Type to A-Type Cable Assemblies for Desktop & Laptop Computers Utilizing the USB Interface. Use A to B to interface a USB device to a USB host or hub. Use A to A to extend cable length. Connectors: USB Type A Male to USB Type B Male Make plug and play connections forsuch devices as keyboards, mice, modems, printers, and other USB peripherals Provides hi-speed data transfer to 480Mbps Compatible with PC and Mac Ultra-flexible jacket makes installation easy Heavy-duty molded strain relief for durability and increased flexibility USB 2.0 compliant Length: 3 Meter

Suppliers

Company
Product
Description
Supplier Links
USB 2.0 A To B Cable 3M - HAVUSBAB3M - HAVE, Inc.
Hudson, NY, USA
USB 2.0 A To B Cable 3M
HAVUSBAB3M
USB 2.0 A To B Cable 3M HAVUSBAB3M
HAVUSBAB3M - USB Cable, A Type to B Type Connection - 3 Meter USB (Universal Serial Bus) A-Type to B-Type & A-Type to A-Type Cable Assemblies for Desktop & Laptop Computers Utilizing the USB Interface. Use A to B to interface a USB device to a USB host or hub. Use A to A to extend cable length. Connectors: USB Type A Male to USB Type B Male Make plug and play connections forsuch devices as keyboards, mice, modems, printers, and other USB peripherals Provides hi-speed data transfer to 480Mbps Compatible with PC and Mac Ultra-flexible jacket makes installation easy Heavy-duty molded strain relief for durability and increased flexibility USB 2.0 compliant Length: 3 Meter

HAVUSBAB3M - USB Cable, A Type to B Type Connection - 3 Meter
USB (Universal Serial Bus) A-Type to B-Type & A-Type to A-Type Cable Assemblies for Desktop & Laptop Computers Utilizing the USB Interface. Use A to B to interface a USB device to a USB host or hub. Use A to A to extend cable length.

  • Connectors: USB Type A Male to USB Type B Male
  • Make plug and play connections forsuch devices as keyboards, mice, modems, printers, and other USB peripherals
  • Provides hi-speed data transfer to 480Mbps
  • Compatible with PC and Mac
  • Ultra-flexible jacket makes installation easy
  • Heavy-duty molded strain relief for durability and increased flexibility
  • USB 2.0 compliant
  • Length: 3 Meter
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Cable Assemblies
Product Number HAVUSBAB3M
Product Name USB 2.0 A To B Cable 3M
Product Type Serial; USB
Unlock Full Specs
to access all available technical data

Similar Products

I/O Cable Assemblies - RG9037 - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Automotive; Instrumentation and Control; Instrumentation, Security, Storage and Communication
Cable Shielding No Shielding
Connector Type BNC; D-SUB 13W3
View Details
Cable Assemblies // Overmolded Cable Assemblies // USB 3.0 (USB 3.2 Gen 1x1) Cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Product Type USB
Cable Shielding Braid; Foil
Cable Length 16.4 ft (50 dm)
View Details
Cable Assemblies - Power, Line Cables and Extension Cords - 70006020300 - Acme Chip Technology Co., Limited
Specs
Cable Shielding No Shielding; Unshielded
Cable Length 9.84 ft (29.99 dm)
Rated Temperature -15 to 70 C (5 to 158 F)
View Details