HAVE, Inc. USB 2.0 A To B Cable 2M HAVUSBAB2M

Description
HAVUSBAB2M - USB Cable, A Type to B Type Connection - 2 Meter USB (Universal Serial Bus) A-Type to B-Type & A-Type to A-Type Cable Assemblies for Desktop & Laptop Computers Utilizing the USB Interface. Use A to B to interface a USB device to a USB host or hub. Use A to A to extend cable length. Connectors: USB Type A Male to USB Type B Male Make plug and play connections forsuch devices as keyboards, mice, modems, printers, and other USB peripherals Provides hi-speed data transfer to 480Mbps Compatible with PC and Mac Ultra-flexible jacket makes installation easy Heavy-duty molded strain relief for durability and increased flexibility USB 2.0 compliant Length: 2 Meter
Description
HAVUSBAB2M - USB Cable, A Type to B Type Connection - 2 Meter USB (Universal Serial Bus) A-Type to B-Type & A-Type to A-Type Cable Assemblies for Desktop & Laptop Computers Utilizing the USB Interface. Use A to B to interface a USB device to a USB host or hub. Use A to A to extend cable length. Connectors: USB Type A Male to USB Type B Male Make plug and play connections forsuch devices as keyboards, mice, modems, printers, and other USB peripherals Provides hi-speed data transfer to 480Mbps Compatible with PC and Mac Ultra-flexible jacket makes installation easy Heavy-duty molded strain relief for durability and increased flexibility USB 2.0 compliant Length: 2 Meter

Suppliers

Company
Product
Description
Supplier Links
USB 2.0 A To B Cable 2M - HAVUSBAB2M - HAVE, Inc.
Hudson, NY, USA
USB 2.0 A To B Cable 2M
HAVUSBAB2M
USB 2.0 A To B Cable 2M HAVUSBAB2M
HAVUSBAB2M - USB Cable, A Type to B Type Connection - 2 Meter USB (Universal Serial Bus) A-Type to B-Type & A-Type to A-Type Cable Assemblies for Desktop & Laptop Computers Utilizing the USB Interface. Use A to B to interface a USB device to a USB host or hub. Use A to A to extend cable length. Connectors: USB Type A Male to USB Type B Male Make plug and play connections forsuch devices as keyboards, mice, modems, printers, and other USB peripherals Provides hi-speed data transfer to 480Mbps Compatible with PC and Mac Ultra-flexible jacket makes installation easy Heavy-duty molded strain relief for durability and increased flexibility USB 2.0 compliant Length: 2 Meter

HAVUSBAB2M - USB Cable, A Type to B Type Connection - 2 Meter
USB (Universal Serial Bus) A-Type to B-Type & A-Type to A-Type Cable Assemblies for Desktop & Laptop Computers Utilizing the USB Interface. Use A to B to interface a USB device to a USB host or hub. Use A to A to extend cable length.

  • Connectors: USB Type A Male to USB Type B Male
  • Make plug and play connections forsuch devices as keyboards, mice, modems, printers, and other USB peripherals
  • Provides hi-speed data transfer to 480Mbps
  • Compatible with PC and Mac
  • Ultra-flexible jacket makes installation easy
  • Heavy-duty molded strain relief for durability and increased flexibility
  • USB 2.0 compliant
  • Length: 2 Meter
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Cable Assemblies
Product Number HAVUSBAB2M
Product Name USB 2.0 A To B Cable 2M
Product Type Serial; USB
Unlock Full Specs
to access all available technical data

Similar Products

SFP+ Cable Assemblies -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Computer; Networking
Product Type SFP+ Cable
Cable Shielding No Shielding
View Details
Cable Assemblies // Overmolded Cable Assemblies // USB 3.0 (USB 3.2 Gen 1x1) Cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Product Type USB
Cable Shielding Braid; Foil
Cable Length 49.21 ft (150 dm)
View Details