HAVE, Inc. USB 2.0 A To B Cable 1M HAVUSBAB1M

Description
HAVUSBAB1M - USB Cable, A Type to B Type Connection - 1 Meter USB (Universal Serial Bus) A-Type to B-Type & A-Type to A-Type Cable Assemblies for Desktop & Laptop Computers Utilizing the USB Interface. Use A to B to interface a USB device to a USB host or hub. Use A to A to extend cable length. Connectors: USB Type A Male to USB Type B Male Make plug and play connections forsuch devices as keyboards, mice, modems, printers, and other USB peripherals Provides hi-speed data transfer to 480Mbps Compatible with PC and Mac Ultra-flexible jacket makes installation easy Heavy-duty molded strain relief for durability and increased flexibility USB 2.0 compliant Length: 1 Meter
Description
HAVUSBAB1M - USB Cable, A Type to B Type Connection - 1 Meter USB (Universal Serial Bus) A-Type to B-Type & A-Type to A-Type Cable Assemblies for Desktop & Laptop Computers Utilizing the USB Interface. Use A to B to interface a USB device to a USB host or hub. Use A to A to extend cable length. Connectors: USB Type A Male to USB Type B Male Make plug and play connections forsuch devices as keyboards, mice, modems, printers, and other USB peripherals Provides hi-speed data transfer to 480Mbps Compatible with PC and Mac Ultra-flexible jacket makes installation easy Heavy-duty molded strain relief for durability and increased flexibility USB 2.0 compliant Length: 1 Meter

Suppliers

Company
Product
Description
Supplier Links
USB 2.0 A To B Cable 1M - HAVUSBAB1M - HAVE, Inc.
Hudson, NY, USA
USB 2.0 A To B Cable 1M
HAVUSBAB1M
USB 2.0 A To B Cable 1M HAVUSBAB1M
HAVUSBAB1M - USB Cable, A Type to B Type Connection - 1 Meter USB (Universal Serial Bus) A-Type to B-Type & A-Type to A-Type Cable Assemblies for Desktop & Laptop Computers Utilizing the USB Interface. Use A to B to interface a USB device to a USB host or hub. Use A to A to extend cable length. Connectors: USB Type A Male to USB Type B Male Make plug and play connections forsuch devices as keyboards, mice, modems, printers, and other USB peripherals Provides hi-speed data transfer to 480Mbps Compatible with PC and Mac Ultra-flexible jacket makes installation easy Heavy-duty molded strain relief for durability and increased flexibility USB 2.0 compliant Length: 1 Meter

HAVUSBAB1M - USB Cable, A Type to B Type Connection - 1 Meter
USB (Universal Serial Bus) A-Type to B-Type & A-Type to A-Type Cable Assemblies for Desktop & Laptop Computers Utilizing the USB Interface. Use A to B to interface a USB device to a USB host or hub. Use A to A to extend cable length.

  • Connectors: USB Type A Male to USB Type B Male
  • Make plug and play connections forsuch devices as keyboards, mice, modems, printers, and other USB peripherals
  • Provides hi-speed data transfer to 480Mbps
  • Compatible with PC and Mac
  • Ultra-flexible jacket makes installation easy
  • Heavy-duty molded strain relief for durability and increased flexibility
  • USB 2.0 compliant
  • Length: 1 Meter
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Cable Assemblies
Product Number HAVUSBAB1M
Product Name USB 2.0 A To B Cable 1M
Product Type Serial; USB
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 9 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; Extender Cable; RF
Cable Length 4 ft (12.19 dm)
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details
High Performance Dynamic Cable Assemblies: Lab-Flex® Series -  - Smiths Interconnect, a Molex company
Specs
Application RF
View Details