HAVE, Inc. USB A To A Ext Cable 5M HAVUSBAA5M

Description
HAVUSBAA5M - USB Extention Cable A Type to A Type Connection - 5 Meter USB (Universal Serial Bus) A-Type to B-Type & A-Type to A-Type Cable Assemblies for Desktop & Laptop Computers Utilizing the USB Interface. Use A to B to interface a USB device to a USB host or hub. Use A to A to extend cable length. Connectors: USB Type A Male to USB Type A Female To extend existing USB A/B cables Provides hi-speed data transfer to 480Mbps Compatible with PC and Mac Ultra-flexible jacket makes installation easy Heavy-duty molded strain relief for durability and increased flexibility USB 2.0 compliant Length: 5 Meter
Description
HAVUSBAA5M - USB Extention Cable A Type to A Type Connection - 5 Meter USB (Universal Serial Bus) A-Type to B-Type & A-Type to A-Type Cable Assemblies for Desktop & Laptop Computers Utilizing the USB Interface. Use A to B to interface a USB device to a USB host or hub. Use A to A to extend cable length. Connectors: USB Type A Male to USB Type A Female To extend existing USB A/B cables Provides hi-speed data transfer to 480Mbps Compatible with PC and Mac Ultra-flexible jacket makes installation easy Heavy-duty molded strain relief for durability and increased flexibility USB 2.0 compliant Length: 5 Meter

Suppliers

Company
Product
Description
Supplier Links
USB A To A Ext Cable 5M - HAVUSBAA5M - HAVE, Inc.
Hudson, NY, USA
USB A To A Ext Cable 5M
HAVUSBAA5M
USB A To A Ext Cable 5M HAVUSBAA5M
HAVUSBAA5M - USB Extention Cable A Type to A Type Connection - 5 Meter USB (Universal Serial Bus) A-Type to B-Type & A-Type to A-Type Cable Assemblies for Desktop & Laptop Computers Utilizing the USB Interface. Use A to B to interface a USB device to a USB host or hub. Use A to A to extend cable length. Connectors: USB Type A Male to USB Type A Female To extend existing USB A/B cables Provides hi-speed data transfer to 480Mbps Compatible with PC and Mac Ultra-flexible jacket makes installation easy Heavy-duty molded strain relief for durability and increased flexibility USB 2.0 compliant Length: 5 Meter

HAVUSBAA5M - USB Extention Cable A Type to A Type Connection - 5 Meter
USB (Universal Serial Bus) A-Type to B-Type & A-Type to A-Type Cable Assemblies for Desktop & Laptop Computers Utilizing the USB Interface. Use A to B to interface a USB device to a USB host or hub. Use A to A to extend cable length.

  • Connectors: USB Type A Male to USB Type A Female
  • To extend existing USB A/B cables
  • Provides hi-speed data transfer to 480Mbps
  • Compatible with PC and Mac
  • Ultra-flexible jacket makes installation easy
  • Heavy-duty molded strain relief for durability and increased flexibility
  • USB 2.0 compliant
  • Length: 5 Meter
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Cable Assemblies
Product Number HAVUSBAA5M
Product Name USB A To A Ext Cable 5M
Product Type Serial; USB
Unlock Full Specs
to access all available technical data

Similar Products

Special and adapter cables - M12 - SFB-Y-SLCG-8P-S-G-1M-BK-2-X-A-4 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
View Details
USB Cable Assemblies - 2528301-2 - TE Connectivity
Specs
Product Type USB Type A 3.0 Plug
Cable Length 1.64 ft (5 dm)
Standards / Certifications RoHS; Not Yet Reviewed for EU ELV
View Details
2 suppliers
Stability Cables - SV-7-XX-48 - Maury Microwave
Specs
Application RF
Connector Type 7mm
View Details