HAVE, Inc. USB A To A Ext Cable 3M HAVUSBAA3M

Description
HAVUSBAA3M - USB Extention Cable A Type to A Type Connection - 3 Meter USB (Universal Serial Bus) A-Type to B-Type & A-Type to A-Type Cable Assemblies for Desktop & Laptop Computers Utilizing the USB Interface. Use A to B to interface a USB device to a USB host or hub. Use A to A to extend cable length. Connectors: USB Type A Male to USB Type A Female To extend existing USB A/B cables Provides hi-speed data transfer to 480Mbps Compatible with PC and Mac Ultra-flexible jacket makes installation easy Heavy-duty molded strain relief for durability and increased flexibility USB 2.0 compliant Length: 3 Meter
Description
HAVUSBAA3M - USB Extention Cable A Type to A Type Connection - 3 Meter USB (Universal Serial Bus) A-Type to B-Type & A-Type to A-Type Cable Assemblies for Desktop & Laptop Computers Utilizing the USB Interface. Use A to B to interface a USB device to a USB host or hub. Use A to A to extend cable length. Connectors: USB Type A Male to USB Type A Female To extend existing USB A/B cables Provides hi-speed data transfer to 480Mbps Compatible with PC and Mac Ultra-flexible jacket makes installation easy Heavy-duty molded strain relief for durability and increased flexibility USB 2.0 compliant Length: 3 Meter

Suppliers

Company
Product
Description
Supplier Links
USB A To A Ext Cable 3M - HAVUSBAA3M - HAVE, Inc.
Hudson, NY, USA
USB A To A Ext Cable 3M
HAVUSBAA3M
USB A To A Ext Cable 3M HAVUSBAA3M
HAVUSBAA3M - USB Extention Cable A Type to A Type Connection - 3 Meter USB (Universal Serial Bus) A-Type to B-Type & A-Type to A-Type Cable Assemblies for Desktop & Laptop Computers Utilizing the USB Interface. Use A to B to interface a USB device to a USB host or hub. Use A to A to extend cable length. Connectors: USB Type A Male to USB Type A Female To extend existing USB A/B cables Provides hi-speed data transfer to 480Mbps Compatible with PC and Mac Ultra-flexible jacket makes installation easy Heavy-duty molded strain relief for durability and increased flexibility USB 2.0 compliant Length: 3 Meter

HAVUSBAA3M - USB Extention Cable A Type to A Type Connection - 3 Meter
USB (Universal Serial Bus) A-Type to B-Type & A-Type to A-Type Cable Assemblies for Desktop & Laptop Computers Utilizing the USB Interface. Use A to B to interface a USB device to a USB host or hub. Use A to A to extend cable length.

  • Connectors: USB Type A Male to USB Type A Female
  • To extend existing USB A/B cables
  • Provides hi-speed data transfer to 480Mbps
  • Compatible with PC and Mac
  • Ultra-flexible jacket makes installation easy
  • Heavy-duty molded strain relief for durability and increased flexibility
  • USB 2.0 compliant
  • Length: 3 Meter
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Cable Assemblies
Product Number HAVUSBAA3M
Product Name USB A To A Ext Cable 3M
Product Type Serial; USB
Unlock Full Specs
to access all available technical data

Similar Products

USB Cables - 1862814 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Computer
Product Type USB
Cable Length 0.4921 ft (1.5 dm)
View Details
Hand-Flex Interconnect, 0.141
Specs
Cable Type Coaxial
Cable Length 0.5000 ft (1.52 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers