HAVE, Inc. Female SMB Connector Mini RG59 HAVSMBFPF

Description
HAVSMBFPF - FEMALE SMB CONNECTOR FOR MINI RG59 CABLE. Mini RG59 75-ohm Coax Specialty Connectors, One-Piece, Fixed-Pin Crimp Style. Applications include Satellite Radio and Telco. Impedence: 75 ohms Cable Retention Force: 40 lbs Current Rating (amps): 5 Working Voltage (RMS): <300 RFI (dB): >100 Finish: Nickel Cable Attachment Style: Crimp, Jack Crimp Tool: HAVACT483
Description
HAVSMBFPF - FEMALE SMB CONNECTOR FOR MINI RG59 CABLE. Mini RG59 75-ohm Coax Specialty Connectors, One-Piece, Fixed-Pin Crimp Style. Applications include Satellite Radio and Telco. Impedence: 75 ohms Cable Retention Force: 40 lbs Current Rating (amps): 5 Working Voltage (RMS): <300 RFI (dB): >100 Finish: Nickel Cable Attachment Style: Crimp, Jack Crimp Tool: HAVACT483

Suppliers

Company
Product
Description
Supplier Links
Female SMB Connector Mini RG59 - HAVSMBFPF - HAVE, Inc.
Hudson, NY, USA
Female SMB Connector Mini RG59
HAVSMBFPF
Female SMB Connector Mini RG59 HAVSMBFPF
HAVSMBFPF - FEMALE SMB CONNECTOR FOR MINI RG59 CABLE. Mini RG59 75-ohm Coax Specialty Connectors, One-Piece, Fixed-Pin Crimp Style. Applications include Satellite Radio and Telco. Impedence: 75 ohms Cable Retention Force: 40 lbs Current Rating (amps): 5 Working Voltage (RMS): <300 RFI (dB): >100 Finish: Nickel Cable Attachment Style: Crimp, Jack Crimp Tool: HAVACT483

HAVSMBFPF - FEMALE SMB CONNECTOR FOR MINI RG59 CABLE.
Mini RG59 75-ohm Coax Specialty Connectors, One-Piece, Fixed-Pin Crimp Style. Applications include Satellite Radio and Telco.

  • Impedence: 75 ohms
  • Cable Retention Force: 40 lbs
  • Current Rating (amps): 5
  • Working Voltage (RMS): <300
  • RFI (dB): >100
  • Finish: Nickel
  • Cable Attachment Style: Crimp, Jack
  • Crimp Tool: HAVACT483
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Electrical Connectors
Product Number HAVSMBFPF
Product Name Female SMB Connector Mini RG59
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm N Connector, N 90° Plug - 190811 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Right Angle
Termination Crimp
View Details
PCI Express - 10018783-00201TLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
3 suppliers