HAVE, Inc. Male SMB Connector Mini RG59 HAVSMBFP

Description
HAVSMBFP - MALE SMB CONNECTOR FOR MINI RG59 CABLE. Mini RG59 75-ohm Coax Specialty Connectors, One-Piece, Fixed-Pin Crimp Style. Applications include Satellite Radio and Telco. Impedence: 75 ohms Cable Retention Force: 40 lbs Current Rating (amps): 5 Working Voltage (RMS): <300 RFI (dB): >100 Finish: Nickel Cable Attachment Style: Crimp, Plug Crimp Tool: HAVACT483
Description
HAVSMBFP - MALE SMB CONNECTOR FOR MINI RG59 CABLE. Mini RG59 75-ohm Coax Specialty Connectors, One-Piece, Fixed-Pin Crimp Style. Applications include Satellite Radio and Telco. Impedence: 75 ohms Cable Retention Force: 40 lbs Current Rating (amps): 5 Working Voltage (RMS): <300 RFI (dB): >100 Finish: Nickel Cable Attachment Style: Crimp, Plug Crimp Tool: HAVACT483

Suppliers

Company
Product
Description
Supplier Links
Male SMB Connector Mini RG59 - HAVSMBFP - HAVE, Inc.
Hudson, NY, USA
Male SMB Connector Mini RG59
HAVSMBFP
Male SMB Connector Mini RG59 HAVSMBFP
HAVSMBFP - MALE SMB CONNECTOR FOR MINI RG59 CABLE. Mini RG59 75-ohm Coax Specialty Connectors, One-Piece, Fixed-Pin Crimp Style. Applications include Satellite Radio and Telco. Impedence: 75 ohms Cable Retention Force: 40 lbs Current Rating (amps): 5 Working Voltage (RMS): <300 RFI (dB): >100 Finish: Nickel Cable Attachment Style: Crimp, Plug Crimp Tool: HAVACT483

HAVSMBFP - MALE SMB CONNECTOR FOR MINI RG59 CABLE.
Mini RG59 75-ohm Coax Specialty Connectors, One-Piece, Fixed-Pin Crimp Style. Applications include Satellite Radio and Telco.

  • Impedence: 75 ohms
  • Cable Retention Force: 40 lbs
  • Current Rating (amps): 5
  • Working Voltage (RMS): <300
  • RFI (dB): >100
  • Finish: Nickel
  • Cable Attachment Style: Crimp, Plug
  • Crimp Tool: HAVACT483
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Electrical Connectors
Product Number HAVSMBFP
Product Name Male SMB Connector Mini RG59
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Connector, Triaxial, Air-Side - A8880-1-CN - MPF Products, INC.
Specs
Connector Type Coaxial Connector
View Details
50 Ohm TNC Connector, TNC 90° Plug - 190309 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Right Angle
Termination Crimp
View Details