HAVE, Inc. Male F Compress RG6 Quad HAVSLC6Q

Description
HAVSLC6Q - 75 OHM MALE "F" COMPRESSION CONNECTOR, ONE PIECE, FIXED PIN, FOR RG6 QUAD CABLE One piece F connector, compression style. Insertion Loss @ 1GHz: < .1dB Return Loss (5-1000MHz): > 30dB Description: F - RG6 QUAD Cable Attachment Style: Compression, Male Impedance: 75 ohms Cable Retention Force: 40lbs Current Rating: 2 Amps Working Voltage: <300 Vrms RFI: >100dB
Description
HAVSLC6Q - 75 OHM MALE "F" COMPRESSION CONNECTOR, ONE PIECE, FIXED PIN, FOR RG6 QUAD CABLE One piece F connector, compression style. Insertion Loss @ 1GHz: < .1dB Return Loss (5-1000MHz): > 30dB Description: F - RG6 QUAD Cable Attachment Style: Compression, Male Impedance: 75 ohms Cable Retention Force: 40lbs Current Rating: 2 Amps Working Voltage: <300 Vrms RFI: >100dB

Suppliers

Company
Product
Description
Supplier Links
Male F Compress RG6 Quad - HAVSLC6Q - HAVE, Inc.
Hudson, NY, USA
Male F Compress RG6 Quad
HAVSLC6Q
Male F Compress RG6 Quad HAVSLC6Q
HAVSLC6Q - 75 OHM MALE "F" COMPRESSION CONNECTOR, ONE PIECE, FIXED PIN, FOR RG6 QUAD CABLE One piece F connector, compression style. Insertion Loss @ 1GHz: < .1dB Return Loss (5-1000MHz): > 30dB Description: F - RG6 QUAD Cable Attachment Style: Compression, Male Impedance: 75 ohms Cable Retention Force: 40lbs Current Rating: 2 Amps Working Voltage: <300 Vrms RFI: >100dB

HAVSLC6Q - 75 OHM MALE "F" COMPRESSION CONNECTOR, ONE PIECE, FIXED PIN, FOR RG6 QUAD CABLE
One piece F connector, compression style.

  • Insertion Loss @ 1GHz: < .1dB
  • Return Loss (5-1000MHz): > 30dB
  • Description: F - RG6 QUAD
  • Cable Attachment Style: Compression, Male
  • Impedance: 75 ohms
  • Cable Retention Force: 40lbs
  • Current Rating: 2 Amps
  • Working Voltage: <300 Vrms
  • RFI: >100dB
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Electrical Connectors
Product Number HAVSLC6Q
Product Name Male F Compress RG6 Quad
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Din Rail, Channel - 2946-2000-1203-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 16 to 24 AWG
View Details
2 suppliers
DPT02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details