HAVE, Inc. Male F Compress RG6 HAVSLC6

Description
HAVSLC6 - 75 OHM MALE "F" COMPRESSION CONNECTOR, ONE PIECE, FIXED PIN, FOR RG6 CABLE One piece F connector, compression style. Insertion Loss @ 1GHz: < .1dB Return Loss (5-1000MHz): > 30dB Description: F - RG6 Cable Attachment Style: Compression, Male Impedance: 75 ohms Cable Retention Force: 40lbs Current Rating: 2 Amps Working Voltage: <300 Vrms RFI: >100dB
Description
HAVSLC6 - 75 OHM MALE "F" COMPRESSION CONNECTOR, ONE PIECE, FIXED PIN, FOR RG6 CABLE One piece F connector, compression style. Insertion Loss @ 1GHz: < .1dB Return Loss (5-1000MHz): > 30dB Description: F - RG6 Cable Attachment Style: Compression, Male Impedance: 75 ohms Cable Retention Force: 40lbs Current Rating: 2 Amps Working Voltage: <300 Vrms RFI: >100dB

Suppliers

Company
Product
Description
Supplier Links
Male F Compress RG6 - HAVSLC6 - HAVE, Inc.
Hudson, NY, USA
Male F Compress RG6
HAVSLC6
Male F Compress RG6 HAVSLC6
HAVSLC6 - 75 OHM MALE "F" COMPRESSION CONNECTOR, ONE PIECE, FIXED PIN, FOR RG6 CABLE One piece F connector, compression style. Insertion Loss @ 1GHz: < .1dB Return Loss (5-1000MHz): > 30dB Description: F - RG6 Cable Attachment Style: Compression, Male Impedance: 75 ohms Cable Retention Force: 40lbs Current Rating: 2 Amps Working Voltage: <300 Vrms RFI: >100dB

HAVSLC6 - 75 OHM MALE "F" COMPRESSION CONNECTOR, ONE PIECE, FIXED PIN, FOR RG6 CABLE
One piece F connector, compression style.

  • Insertion Loss @ 1GHz: < .1dB
  • Return Loss (5-1000MHz): > 30dB
  • Description: F - RG6
  • Cable Attachment Style: Compression, Male
  • Impedance: 75 ohms
  • Cable Retention Force: 40lbs
  • Current Rating: 2 Amps
  • Working Voltage: <300 Vrms
  • RFI: >100dB
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Electrical Connectors
Product Number HAVSLC6
Product Name Male F Compress RG6
Unlock Full Specs
to access all available technical data

Similar Products

Interface Modules - 2084-ADAM-3968/50-AE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
2 suppliers
DIN 41612 - Z6473-ND - DigiKey
Aratas America LLC
Specs
Connector Type Board Mount Connector; DIN Connector
Geometry Right Angle
Mounting Through Hole, Right Angle
View Details
3 suppliers