HAVE, Inc. Male F Compress RG59 HAVSLC59

Description
HAVSLC59 - 75 OHM MALE "F" COMPRESSION CONNECTOR, ONE PIECE, FIXED PIN, FOR RG59 CABLE One piece F connector, compression style. Insertion Loss @ 1GHz: < .1dB Return Loss (5-1000MHz): > 30dB Description: F - RG59 Cable Attachment Style: Compression, Male Impedance: 75 ohms Cable Retention Force: 40lbs Current Rating: 2 Amps Working Voltage: <300 Vrms RFI: >100dB
Description
HAVSLC59 - 75 OHM MALE "F" COMPRESSION CONNECTOR, ONE PIECE, FIXED PIN, FOR RG59 CABLE One piece F connector, compression style. Insertion Loss @ 1GHz: < .1dB Return Loss (5-1000MHz): > 30dB Description: F - RG59 Cable Attachment Style: Compression, Male Impedance: 75 ohms Cable Retention Force: 40lbs Current Rating: 2 Amps Working Voltage: <300 Vrms RFI: >100dB

Suppliers

Company
Product
Description
Supplier Links
Male F Compress RG59 - HAVSLC59 - HAVE, Inc.
Hudson, NY, USA
Male F Compress RG59
HAVSLC59
Male F Compress RG59 HAVSLC59
HAVSLC59 - 75 OHM MALE "F" COMPRESSION CONNECTOR, ONE PIECE, FIXED PIN, FOR RG59 CABLE One piece F connector, compression style. Insertion Loss @ 1GHz: < .1dB Return Loss (5-1000MHz): > 30dB Description: F - RG59 Cable Attachment Style: Compression, Male Impedance: 75 ohms Cable Retention Force: 40lbs Current Rating: 2 Amps Working Voltage: <300 Vrms RFI: >100dB

HAVSLC59 - 75 OHM MALE "F" COMPRESSION CONNECTOR, ONE PIECE, FIXED PIN, FOR RG59 CABLE
One piece F connector, compression style.

  • Insertion Loss @ 1GHz: < .1dB
  • Return Loss (5-1000MHz): > 30dB
  • Description: F - RG59
  • Cable Attachment Style: Compression, Male
  • Impedance: 75 ohms
  • Cable Retention Force: 40lbs
  • Current Rating: 2 Amps
  • Working Voltage: <300 Vrms
  • RFI: >100dB
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Electrical Connectors
Product Number HAVSLC59
Product Name Male F Compress RG59
Unlock Full Specs
to access all available technical data

Similar Products

RJ45 For 4 Pair Cables Shielded CAT 6a, Plug w/Protective Boot - 110725 - PIC Wire & Cable
Specs
Connector Type Modular Connector and RJ Connector
Gender Male / Plug
View Details
MINI DIN JACK 3 POSITIONS - 80203-508E3AL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details