HAVE, Inc. Male RCA Compress Mini RG59 Gold HAVRCAFPSLCG

Description
HAVRCAFPSLCG - MALE RCA COMPRESSION CONNECTOR FOR MINI RG59 CABLE. GOLD Designed to work with 75 ohm Mini RG59 Cable. Efficient and reliable for home theater and other video installations. Impedance: 75 ohms Cable Retention Force: 40 lbs Current Rating (Amps): 5 Working Voltage (RMS): <300 Finish: Gold Cable Attachment Style: Compression, Male
Description
HAVRCAFPSLCG - MALE RCA COMPRESSION CONNECTOR FOR MINI RG59 CABLE. GOLD Designed to work with 75 ohm Mini RG59 Cable. Efficient and reliable for home theater and other video installations. Impedance: 75 ohms Cable Retention Force: 40 lbs Current Rating (Amps): 5 Working Voltage (RMS): <300 Finish: Gold Cable Attachment Style: Compression, Male

Suppliers

Company
Product
Description
Supplier Links
Male RCA Compress Mini RG59 Gold - HAVRCAFPSLCG - HAVE, Inc.
Hudson, NY, USA
Male RCA Compress Mini RG59 Gold
HAVRCAFPSLCG
Male RCA Compress Mini RG59 Gold HAVRCAFPSLCG
HAVRCAFPSLCG - MALE RCA COMPRESSION CONNECTOR FOR MINI RG59 CABLE. GOLD Designed to work with 75 ohm Mini RG59 Cable. Efficient and reliable for home theater and other video installations. Impedance: 75 ohms Cable Retention Force: 40 lbs Current Rating (Amps): 5 Working Voltage (RMS): <300 Finish: Gold Cable Attachment Style: Compression, Male

HAVRCAFPSLCG - MALE RCA COMPRESSION CONNECTOR FOR MINI RG59 CABLE. GOLD
Designed to work with 75 ohm Mini RG59 Cable. Efficient and reliable for home theater and other video installations.

  • Impedance: 75 ohms
  • Cable Retention Force: 40 lbs
  • Current Rating (Amps): 5
  • Working Voltage (RMS): <300
  • Finish: Gold
  • Cable Attachment Style: Compression, Male
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Electrical Connectors
Product Number HAVRCAFPSLCG
Product Name Male RCA Compress Mini RG59 Gold
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® Connectors PP15 to PP45 Block Lok 4 Pole - 110G12 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
Interface Modules - 2084-ADAM-39100-BE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
2 suppliers
Circular Connector Assemblies - 1124-1210-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line)
Current Rating 6.0 amps
View Details
2 suppliers