HAVE, Inc. Male RCA Compress Mini RG59 Nickel EZ HAVRCAFPSLCEZ

Description
HAVRCAFPSLCEZ - 75 OHM MALE RCA COMPRESSION CONNECTOR Compression connector compatible with a variety of mini coaxial cables with a jacket O.D of .145 - .159" and a core O.D of .086 - .102". EZ Connectors are ideal for home theater and A/V installations. Finish: Nickel Cable Attachment Style: Compression plug Impedance: 75 ohms Cable Retention Force: 40lbs Current Rating: 5 Amps Working Voltage: <300 Vrms
Description
HAVRCAFPSLCEZ - 75 OHM MALE RCA COMPRESSION CONNECTOR Compression connector compatible with a variety of mini coaxial cables with a jacket O.D of .145 - .159" and a core O.D of .086 - .102". EZ Connectors are ideal for home theater and A/V installations. Finish: Nickel Cable Attachment Style: Compression plug Impedance: 75 ohms Cable Retention Force: 40lbs Current Rating: 5 Amps Working Voltage: <300 Vrms

Suppliers

Company
Product
Description
Supplier Links
Male RCA Compress Mini RG59 Nickel EZ - HAVRCAFPSLCEZ - HAVE, Inc.
Hudson, NY, USA
Male RCA Compress Mini RG59 Nickel EZ
HAVRCAFPSLCEZ
Male RCA Compress Mini RG59 Nickel EZ HAVRCAFPSLCEZ
HAVRCAFPSLCEZ - 75 OHM MALE RCA COMPRESSION CONNECTOR Compression connector compatible with a variety of mini coaxial cables with a jacket O.D of .145 - .159" and a core O.D of .086 - .102". EZ Connectors are ideal for home theater and A/V installations. Finish: Nickel Cable Attachment Style: Compression plug Impedance: 75 ohms Cable Retention Force: 40lbs Current Rating: 5 Amps Working Voltage: <300 Vrms

HAVRCAFPSLCEZ - 75 OHM MALE RCA COMPRESSION CONNECTOR
Compression connector compatible with a variety of mini coaxial cables with a jacket O.D of .145 - .159" and a core O.D of .086 - .102". EZ Connectors are ideal for home theater and A/V installations.

  • Finish: Nickel
  • Cable Attachment Style: Compression plug
  • Impedance: 75 ohms
  • Cable Retention Force: 40lbs
  • Current Rating: 5 Amps
  • Working Voltage: <300 Vrms
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Electrical Connectors
Product Number HAVRCAFPSLCEZ
Product Name Male RCA Compress Mini RG59 Nickel EZ
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm BNC Straight Plug - 150512 - PIC Wire & Cable
Specs
Geometry Straight
View Details
PCI Express - 10018783-00002TLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
View Details
2 suppliers