HAVE, Inc. Male RCA Compress RG6 Gold HAVRCAFPSLC6G

Description
HAVRCAFPSLC6G - 75 OHM MALE RCA COMPRESSION CONNECTOR, ONE PIECE, FIXED PIN, FOR RG6 CABLE One piece RCA connector, compression style. Description: Gold Plated RCA - RG6 Cable Attachment Style: Compression, Male Impedance: 75 ohms Cable Retention Force: 40lbs Current Rating: 2 Amps Working Voltage: <300 Vrms RFI: >100dB
Description
HAVRCAFPSLC6G - 75 OHM MALE RCA COMPRESSION CONNECTOR, ONE PIECE, FIXED PIN, FOR RG6 CABLE One piece RCA connector, compression style. Description: Gold Plated RCA - RG6 Cable Attachment Style: Compression, Male Impedance: 75 ohms Cable Retention Force: 40lbs Current Rating: 2 Amps Working Voltage: <300 Vrms RFI: >100dB

Suppliers

Company
Product
Description
Supplier Links
Male RCA Compress RG6 Gold - HAVRCAFPSLC6G - HAVE, Inc.
Hudson, NY, USA
Male RCA Compress RG6 Gold
HAVRCAFPSLC6G
Male RCA Compress RG6 Gold HAVRCAFPSLC6G
HAVRCAFPSLC6G - 75 OHM MALE RCA COMPRESSION CONNECTOR, ONE PIECE, FIXED PIN, FOR RG6 CABLE One piece RCA connector, compression style. Description: Gold Plated RCA - RG6 Cable Attachment Style: Compression, Male Impedance: 75 ohms Cable Retention Force: 40lbs Current Rating: 2 Amps Working Voltage: <300 Vrms RFI: >100dB

HAVRCAFPSLC6G - 75 OHM MALE RCA COMPRESSION CONNECTOR, ONE PIECE, FIXED PIN, FOR RG6 CABLE
One piece RCA connector, compression style.

  • Description: Gold Plated RCA - RG6
  • Cable Attachment Style: Compression, Male
  • Impedance: 75 ohms
  • Cable Retention Force: 40lbs
  • Current Rating: 2 Amps
  • Working Voltage: <300 Vrms
  • RFI: >100dB
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Electrical Connectors
Product Number HAVRCAFPSLC6G
Product Name Male RCA Compress RG6 Gold
Unlock Full Specs
to access all available technical data

Similar Products

Type-N Coaxial Connector, Air-side, 500 Volts, 3 Amps - A0675-1-CN - MPF Products, INC.
Specs
Connector Type Coaxial Connector
Voltage Rating 500 volts
Current Rating 3.0 amps
View Details
50 Ohm SMA 90° Plug - 150115 - PIC Wire & Cable
Specs
Geometry Right Angle
View Details